R. S. Hughes Company, Inc. Datasheets for Abrasive Discs
Abrasive discs consist of abrasive grain adhered onto the surface of a cloth, film, paper, non-woven or other backing. They are used for metal removal, surface finishing, sanding, etc.
Abrasive Discs: Learn more
| Product Name | Notes |
|---|---|
| Dynabrade coated fiber disc uses aluminum oxide as the abrasive material and has a diameter of 4 1/2 in. Dynabrade incorporates this aluminum oxide material into the fiber disc forming... | |
| Dynabrade coated fiber disc uses aluminum oxide as the abrasive material and has a diameter of 5 in. Dynabrade incorporates this aluminum oxide material into the fiber disc forming a... | |
| Dynabrade coated fiber disc uses aluminum oxide as the abrasive material and has a diameter of 7 in. Dynabrade incorporates this aluminum oxide material into the fiber disc forming a... | |
| Dynabrade coated fiber disc uses ceramic as the abrasive material and has a diameter of 4 1/2 in. Dynabrade incorporates this ceramic material into the fiber disc forming a grit... | |
| Dynabrade coated fiber disc uses ceramic as the abrasive material and has a diameter of 5 in. Dynabrade incorporates this ceramic material into the fiber disc forming a grit of... | |
| Dynabrade coated fiber disc uses ceramic as the abrasive material and has a diameter of 7 in. Dynabrade incorporates this ceramic material into the fiber disc forming a grit of... | |
| Dynabrade coated flap disc uses alumina zirconia as the abrasive material and has a diameter of 2 in. Dynabrade incorporates this alumina zirconia material into the flap disc forming a... | |
| Dynabrade coated flap disc uses alumina zirconia as the abrasive material and has a diameter of 3 in. Dynabrade incorporates this alumina zirconia material into the flap disc forming a... | |
| Dynabrade coated hook & loop disc uses aluminum oxide as the abrasive material and has a diameter of 11 1/4 in. Dynabrade incorporates this aluminum oxide material into the hook... | |
| Dynabrade coated hook & loop disc uses aluminum oxide as the abrasive material and has a diameter of 3 1/2 in. Dynabrade incorporates this aluminum oxide material into the hook... | |
| Dynabrade coated hook & loop disc uses aluminum oxide as the abrasive material and has a diameter of 3 in. Dynabrade incorporates this aluminum oxide material into the hook &... | |
| Dynabrade coated hook & loop disc uses aluminum oxide as the abrasive material and has a diameter of 5 in. Dynabrade incorporates this aluminum oxide material into the hook &... | |
| Dynabrade coated hook & loop disc uses aluminum oxide as the abrasive material and has a diameter of 6 in. Dynabrade incorporates this aluminum oxide material into the hook &... | |
| Dynabrade coated hook & loop disc uses aluminum oxide as the abrasive material and has a diameter of 8 in. Dynabrade incorporates this aluminum oxide material into the hook &... | |
| Dynabrade coated hook & loop disc uses aluminum oxide as the abrasive material. Dynabrade incorporates this aluminum oxide material into the hook & loop disc forming a grit of 120. | |
| Dynabrade coated hook & loop disc uses aluminum oxide as the abrasive material. Dynabrade incorporates this aluminum oxide material into the hook & loop disc forming a grit of 150. | |
| Dynabrade coated hook & loop disc uses aluminum oxide as the abrasive material. Dynabrade incorporates this aluminum oxide material into the hook & loop disc forming a grit of 180. | |
| Dynabrade coated hook & loop disc uses aluminum oxide as the abrasive material. Dynabrade incorporates this aluminum oxide material into the hook & loop disc forming a grit of 220. | |
| Dynabrade coated hook & loop disc uses aluminum oxide as the abrasive material. Dynabrade incorporates this aluminum oxide material into the hook & loop disc forming a grit of 320. | |
| Dynabrade coated hook & loop disc uses aluminum oxide as the abrasive material. Dynabrade incorporates this aluminum oxide material into the hook & loop disc forming a grit of 400. | |
| Dynabrade coated hook & loop disc uses aluminum oxide as the abrasive material. Dynabrade incorporates this aluminum oxide material into the hook & loop disc forming a grit of 80. | |
| Dynabrade coated PSA disc roll uses aluminum oxide as the abrasive material and has a diameter of 1 1/4 in. Dynabrade incorporates this aluminum oxide material into the PSA disc... | |
| Dynabrade coated PSA disc roll uses aluminum oxide as the abrasive material and has a diameter of 3 1/2 in. Dynabrade incorporates this aluminum oxide material into the PSA disc... | |
| Dynabrade coated PSA disc roll uses aluminum oxide as the abrasive material and has a diameter of 5 in. Dynabrade incorporates this aluminum oxide material into the PSA disc roll... | |
| Dynabrade coated PSA disc roll uses aluminum oxide as the abrasive material and has a diameter of 6 in. Dynabrade incorporates this aluminum oxide material into the PSA disc roll... | |
| Dynabrade coated PSA disc uses aluminum oxide as the abrasive material and has a diameter of 2 in. Dynabrade incorporates this aluminum oxide material into the PSA disc forming a... | |
| Dynabrade coated PSA disc uses aluminum oxide as the abrasive material and has a diameter of 3 1/2 in. Dynabrade incorporates this aluminum oxide material into the PSA disc forming... | |
| Dynabrade coated PSA disc uses aluminum oxide as the abrasive material and has a diameter of 3 in. Dynabrade incorporates this aluminum oxide material into the PSA disc forming a... | |
| Dynabrade coated PSA disc uses aluminum oxide as the abrasive material and has a diameter of 5 in. Dynabrade incorporates this aluminum oxide material into the PSA disc forming a... | |
| Dynabrade coated PSA disc uses aluminum oxide as the abrasive material and has a diameter of 6 in. Dynabrade incorporates this aluminum oxide material into the PSA disc forming a... | |
| Dynabrade coated PSA disc uses aluminum oxide as the abrasive material and has a diameter of 8 in. Dynabrade incorporates this aluminum oxide material into the PSA disc forming a... | |
| Dynabrade coated PSA disc uses aluminum oxide as the abrasive material. Dynabrade incorporates this aluminum oxide material into the PSA disc forming a grit of 120. To aid in dust... | |
| Dynabrade coated PSA disc uses aluminum oxide as the abrasive material. Dynabrade incorporates this aluminum oxide material into the PSA disc forming a grit of 150. To aid in dust... | |
| Dynabrade coated PSA disc uses aluminum oxide as the abrasive material. Dynabrade incorporates this aluminum oxide material into the PSA disc forming a grit of 180. To aid in dust... | |
| Dynabrade coated PSA disc uses aluminum oxide as the abrasive material. Dynabrade incorporates this aluminum oxide material into the PSA disc forming a grit of 220. To aid in dust... | |
| Dynabrade coated PSA disc uses aluminum oxide as the abrasive material. Dynabrade incorporates this aluminum oxide material into the PSA disc forming a grit of 320. To aid in dust... | |
| Dynabrade coated PSA disc uses aluminum oxide as the abrasive material. Dynabrade incorporates this aluminum oxide material into the PSA disc forming a grit of 400. To aid in dust... | |
| Dynabrade coated PSA disc uses aluminum oxide as the abrasive material. Dynabrade incorporates this aluminum oxide material into the PSA disc forming a grit of 80. To aid in dust... | |
| Dynabrade coated quick change disc uses alumina zirconia as the abrasive material and has a diameter of 3 in. Dynabrade incorporates this alumina zirconia material into the quick change disc... | |
| Dynabrade coated quick change disc uses aluminum oxide as the abrasive material and has a diameter of 2 in. Dynabrade incorporates this aluminum oxide material into the quick change disc... | |
| Dynabrade coated quick change disc uses aluminum oxide as the abrasive material and has a diameter of 3 in. Dynabrade incorporates this aluminum oxide material into the quick change disc... | |
| Dynabrade coated quick change disc uses ceramic as the abrasive material and has a diameter of 3 in. Dynabrade incorporates this ceramic material into the quick change disc forming a... | |
| Dynabrade coated Type 29 flap disc uses aluminum oxide as the abrasive material and has a diameter of 4 1/2 in. Dynabrade incorporates this aluminum oxide material into the flap... | |
| Dynabrade deburring disc has a diameter of 4 1/2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 78340 having a coarse grade. | |
| Dynabrade deburring disc has a diameter of 4 1/2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 78341 having a medium grade. | |
| Dynabrade deburring disc has a diameter of 4 1/2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 78342 having a very fine... | |
| Dynabrade deburring disc has a diameter of 5 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 78343 having a coarse grade. The... | |
| Dynabrade deburring disc has a diameter of 5 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 78344 having a medium grade. The... | |
| Dynabrade deburring disc has a diameter of 5 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 78345 having a very fine grade. | |
| Dynabrade deburring disc has a diameter of 7 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 78346 having a coarse grade. The... | |
| Dynabrade deburring disc has a diameter of 7 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 78347 having a medium grade. The... | |
| Dynabrade deburring disc has a diameter of 7 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 78348 having a very fine grade. | |
| Dynabrade deburring disc uses nylon as the abrasive material and has a diameter of 4 1/2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; | |
| Dynabrade deburring disc uses nylon as the abrasive material and has a diameter of 5 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with... | |
| Dynabrade disc has a diameter of 2 in. The quick change attachment allows for easy mounting to the tool or pad. | |
| Dynabrade disc has a diameter of 2 in. This pad uses wool for the polishing surface. The quick change attachment allows for easy mounting to the tool or pad. | |
| Dynabrade disc has a diameter of 3 in. The quick change attachment allows for easy mounting to the tool or pad. | |
| Dynabrade disc has a diameter of 3 in. This pad uses wool for the polishing surface. The quick change attachment allows for easy mounting to the tool or pad. | |
| Dynabrade Dyna Micro-Mesh coated hook & loop disc uses aluminum oxide as the abrasive material and has a diameter of 5 in. Dynabrade incorporates this aluminum oxide material into the... | |
| Dynabrade Dyna Micro-Mesh coated hook & loop disc uses silicon carbide as the abrasive material and has a diameter of 5 in. Dynabrade incorporates this silicon carbide material into the... | |
| Dynabrade DynaBrite nylon bristle disc is measured using outside diameter (OD), with the OD being 4 1/2 in. The arbor attachment allows for easy mounting to the tool or pad. | |
| Dynabrade DynaBrite plastic bristle disc is measured using outside diameter (OD), with the OD being 2 in. The quick change attachment allows for easy mounting to the tool or pad. | |
| Dynabrade DynaBrite plastic bristle disc is measured using outside diameter (OD), with the OD being 3 in. The quick change attachment allows for easy mounting to the tool or pad. | |
|
Dynabrade DynaCut Coated Ceramic Quick Change Disc - 36 Grit - 2 in Diameter - 92025 -- 616026-92025
Dynabrade DynaCut Coated Ceramic Quick Change Disc - 50 Grit - 2 in Diameter - 92084 -- 616026-92084
|
Dynabrade DynaCut coated quick change disc uses ceramic as the abrasive material and has a diameter of 2 in. Dynabrade incorporates this ceramic material into the quick change disc forming... |
|
Dynabrade DynaCut Coated Ceramic Quick Change Disc - 36 Grit - 3 in Diameter - 92086 -- 616026-92086
Dynabrade DynaCut Coated Ceramic Quick Change Disc - 36 Grit - 3 in Diameter - 93092 -- 616026-93092
Dynabrade DynaCut Coated Ceramic Quick Change Disc - 50 Grit - 3 in Diameter - 92087 -- 616026-92087
Dynabrade DynaCut Coated Ceramic Quick Change Disc - 50 Grit - 3 in Diameter - 93093 -- 616026-93093
|
Dynabrade DynaCut coated quick change disc uses ceramic as the abrasive material and has a diameter of 3 in. Dynabrade incorporates this ceramic material into the quick change disc forming... |
| Dynabrade DynaCut Premium Ceramic coated quick change disc uses ceramic as the abrasive material and has a diameter of 3 in. Dynabrade incorporates this ceramic material into the quick change... | |
| Dynabrade fiber disc has a diameter of 4 1/2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which... | |
| Dynabrade fiber disc has a diameter of 5 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you... | |
| Dynabrade Hookit, Trizact coated hook & loop disc uses cerium oxide as the abrasive material and has a diameter of 11 1/4 in. | |
| Dynabrade Hookit, Trizact hook & loop disc has a diameter of 11 1/4 in. | |
| Dynabrade non-woven hook & loop disc uses nylon as the abrasive material and has a diameter of 11 1/4 in. Since this product is non-woven, grade is generally used to... | |
| Dynabrade non-woven hook & loop disc uses nylon as the abrasive material and has a diameter of 3 1/2 in. Since this product is non-woven, grade is generally used to... | |
| Dynabrade non-woven hook & loop disc uses nylon as the abrasive material and has a diameter of 5 in. Since this product is non-woven, grade is generally used to describe... | |
| Dynabrade non-woven hook & loop disc uses nylon as the abrasive material and has a diameter of 6 in. Since this product is non-woven, grade is generally used to describe... | |
| Dynabrade non-woven hook & loop disc uses nylon as the abrasive material and has a diameter of 7 in. Since this product is non-woven, grade is generally used to describe... | |
| Dynabrade non-woven quick change disc uses aluminum oxide as the abrasive material and has a diameter of 2 in. Since this product is non-woven, grade is generally used to describe... | |
| Dynabrade non-woven quick change disc uses aluminum oxide as the abrasive material and has a diameter of 3 in. Since this product is non-woven, grade is generally used to describe... | |
| Dynabrade non-woven quick change disc uses silicon carbide as the abrasive material and has a diameter of 2 in. Since this product is non-woven, grade is generally used to describe... | |
| Dynabrade non-woven quick change disc uses silicon carbide as the abrasive material and has a diameter of 3 in. Since this product is non-woven, grade is generally used to describe... | |
| Dynabrade pad has a diameter of 3 1/2 in. This pad uses wool for the polishing surface. The hook & loop attachment allows for easy mounting to the tool or... | |
| Dynabrade pad has a diameter of 3 1/4 in. This pad uses foam for the polishing surface. The hook & loop attachment allows for easy mounting to the tool or... | |
| Dynabrade pad has a diameter of 3 3/4 in. This pad uses foam for the polishing surface. The hook & loop attachment allows for easy mounting to the tool or... | |
| Dynabrade pad has a diameter of 3 in. This pad uses cloth for the polishing surface. The hook & loop attachment allows for easy mounting to the tool or pad. | |
| Dynabrade pad has a diameter of 3 in. This pad uses foam for the polishing surface. The hook & loop attachment allows for easy mounting to the tool or pad. | |
| Dynabrade pad has a diameter of 3 in. This pad uses sheepskin wool for the polishing surface. The hook & loop attachment allows for easy mounting to the tool or... | |
| Dynabrade pad has a diameter of 3 in. This pad uses synthetic wool for the polishing surface. The hook & loop attachment allows for easy mounting to the tool or... | |
| Dynabrade pad has a diameter of 4 in. This pad uses cloth for the polishing surface. The hook & loop attachment allows for easy mounting to the tool or pad. | |
| Dynabrade pad has a diameter of 5 1/4 in. This pad uses foam for the polishing surface. The hook & loop attachment allows for easy mounting to the tool or... | |
| Dynabrade pad has a diameter of 5 in. This pad uses foam for the polishing surface. The hook & loop attachment allows for easy mounting to the tool or pad. | |
| Dynabrade pad has a diameter of 5 in. This pad uses wool for the polishing surface. The hook & loop attachment allows for easy mounting to the tool or pad. | |
| Dynabrade pad has a diameter of 6 in. This pad uses foam for the polishing surface. The hook & loop attachment allows for easy mounting to the tool or pad. | |
| Dynabrade pad has a diameter of 7 in. This pad uses wool for the polishing surface. The hook & loop attachment allows for easy mounting to the tool or pad. | |
| Dynabrade pad has a diameter of 8 in. This pad uses foam for the polishing surface. The hook & loop attachment allows for easy mounting to the tool or pad. | |
| Dynabrade pad has a diameter of 8 in. This pad uses wool for the polishing surface. The hook & loop attachment allows for easy mounting to the tool or pad. | |
| Dynabrade Quick-Lock coated quick change disc uses aluminum oxide as the abrasive material and has a diameter of 4 in. Dynabrade incorporates this aluminum oxide material into the quick change... | |
| Dynabrade Quick-Lock non-woven quick change disc has a diameter of 2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 90872 having a... | |
| Dynabrade Quick-Lock non-woven quick change disc has a diameter of 2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 90873 having a... | |
| Dynabrade Quick-Lock non-woven quick change disc has a diameter of 2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 90874 having a... | |
| Dynabrade Quick-Lock non-woven quick change disc has a diameter of 2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 90875 having a... | |
| Dynabrade Quick-Lock non-woven quick change disc has a diameter of 3 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 90876 having a... | |
| Dynabrade Quick-Lock non-woven quick change disc has a diameter of 3 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 90877 having a... | |
| Dynabrade Quick-Lock non-woven quick change disc has a diameter of 3 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 90878 having a... | |
| Dynabrade Quick-Lock non-woven quick change disc has a diameter of 3 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 90879 having a... | |
| Dynabrade Quick-Lock non-woven quick change disc has a diameter of 4 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 90867 having a... | |
| Dynabrade Quick-Lock non-woven quick change disc has a diameter of 4 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 90868 having a... | |
| Dynabrade Scotch-Brite non-woven hook & loop disc uses aluminum oxide as the abrasive material and has a diameter of 11 1/4 in. Since this product is non-woven, grade is generally... |
| << Prev | Next >> |