3M 3M Scotch-Brite CS-DC Silicon Carbide Deburring Disc - Very Coarse Grade - Arbor Attachment - 6 in Diameter - 5/8 in Center Hole - 00949 61500120789

Description
3M Scotch-Brite CS-DC deburring disc uses silicon carbide as the abrasive material and has a diameter of 6 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 00949 having a very coarse grade. The arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring disc can be run at a maximum speed of 4000 RPMs.
Description
3M Scotch-Brite CS-DC deburring disc uses silicon carbide as the abrasive material and has a diameter of 6 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 00949 having a very coarse grade. The arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring disc can be run at a maximum speed of 4000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite CS-DC Silicon Carbide Deburring Disc - Very Coarse Grade - Arbor Attachment - 6 in Diameter - 5/8 in Center Hole - 00949 - 048011-00949 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite CS-DC Silicon Carbide Deburring Disc - Very Coarse Grade - Arbor Attachment - 6 in Diameter - 5/8 in Center Hole - 00949
048011-00949
3M Scotch-Brite CS-DC Silicon Carbide Deburring Disc - Very Coarse Grade - Arbor Attachment - 6 in Diameter - 5/8 in Center Hole - 00949 048011-00949
3M Scotch-Brite CS-DC deburring disc uses silicon carbide as the abrasive material and has a diameter of 6 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 00949 having a very coarse grade. The arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring disc can be run at a maximum speed of 4000 RPMs.

3M Scotch-Brite CS-DC deburring disc uses silicon carbide as the abrasive material and has a diameter of 6 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 00949 having a very coarse grade. The arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring disc can be run at a maximum speed of 4000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 048011-00949
Product Name 3M Scotch-Brite CS-DC Silicon Carbide Deburring Disc - Very Coarse Grade - Arbor Attachment - 6 in Diameter - 5/8 in Center Hole - 00949
Bore / Shank 0.625 inch (15.87 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2795143 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 8.86 inch (225 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 10 # or Microns
View Details
Merit Surface Prep Extra Course Surface Conditioning Disc - 08834168289 - Norton Abrasives
Specs
Disc / Backing Type Nonwoven
Applications & Materials Abraded Cleaning and Surface Prep; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting QuickChange
View Details
PTX Interleaf (Combi) Wheel - 47311 - CS UNITEC
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; Woodworking
Mounting Handheld
Features Closed
View Details
Abrasive Discs - 215841 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Outer / OD 5.91 inch (150 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 10 # or Microns
View Details