R. S. Hughes Company, Inc. Datasheets for Abrasive Discs

Abrasive discs consist of abrasive grain adhered onto the surface of a cloth, film, paper, non-woven or other backing. They are used for metal removal, surface finishing, sanding, etc.
Abrasive Discs: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14 15
Product Name Notes
3M 33733 roloc+ disc pad is another extremely high quality product from 3M. Most of the products in this category have a maximum RPM. The maximum RPM is designated for...
3M 33734 roloc+ disc pad is another outstanding product from 3M. Most of the items in this category have a maximum RPM. The maximum RPM is designated for both safety...
3M coated fibre disc uses silicon carbide as the abrasive material and has a diameter of 7 7/8 in. 3M incorporates this silicon carbide material into the fibre disc forming...
3M double sided polishing pad has a diameter of 9 in.
3M Finesse-It 5730 pad has a diameter of 3 in. This pad uses wool for the polishing surface. The hook & loop attachment allows for easy mounting to the tool...
3M Finesse-It 9357 pad has a diameter of 3 in. This pad uses felt for the polishing surface. The hook & loop attachment allows for easy mounting to the tool...
3M Finesse-It 9358 pad has a diameter of 5 in. This pad uses felt for the polishing surface. The hook & loop attachment allows for easy mounting to the tool...
3M Hookit 334U deburring disc uses aluminum oxide as the abrasive material and has a diameter of 6 in. Since this product is non-woven, grade is generally used to describe...
3M Hookit 734U deburring disc uses aluminum oxide as the abrasive material and has a diameter of 6 in. Since this product is non-woven, grade is generally used to describe...
3M Hookit coated hook & loop disc uses aluminum oxide as the abrasive material and has a diameter of 6 in. 3M incorporates this aluminum oxide material into the hook...
3M Hookit deburring disc uses aluminum oxide as the abrasive material and has a diameter of 6 in. 3M incorporates this aluminum oxide material into the deburring disc forming a...
3M Hookit deburring disc uses aluminum oxide as the abrasive material and has a diameter of 6 in. Since this product is non-woven, grade is generally used to describe the...
3M Hookit hook & loop disc uses ceramic aluminum oxide as the abrasive material and has a diameter of 3 in. 3M incorporates this ceramic aluminum oxide material into the...
3M Hookit hook & loop disc uses ceramic aluminum oxide as the abrasive material and has a diameter of 5 in. 3M incorporates this ceramic aluminum oxide material into the...
3M Hookit hook & loop disc uses ceramic aluminum oxide as the abrasive material and has a diameter of 6 in. 3M incorporates this ceramic aluminum oxide material into the...
3M polishing pad has a diameter of 9 in. The hook & loop attachment allows for easy mounting to the tool or pad.
3M Resinite coated fibre disc uses aluminum oxide as the abrasive material and has a diameter of 15 in. 3M incorporates this aluminum oxide material into the fibre disc forming...
3M Resinite coated fibre disc uses aluminum oxide as the abrasive material and has a diameter of 19 in. 3M incorporates this aluminum oxide material into the fibre disc forming...
3M Resinite coated fibre disc uses aluminum oxide as the abrasive material and has a diameter of 5 in. 3M incorporates this aluminum oxide material into the fibre disc forming...
3M Resinite coated fibre disc uses aluminum oxide as the abrasive material and has a diameter of 6 7/8 in. 3M incorporates this aluminum oxide material into the fibre disc...
3M Resinite coated fibre disc uses aluminum oxide as the abrasive material and has a diameter of 6 in. 3M incorporates this aluminum oxide material into the fibre disc forming...
3M Resinite coated fibre disc uses aluminum oxide as the abrasive material and has a diameter of 7 in. 3M incorporates this aluminum oxide material into the fibre disc forming...
3M Superbuff pad has a diameter of 9 in. This pad uses wool for the polishing surface. The threaded arbor attachment allows for easy mounting to the tool or pad.
3M Trizact coated polishing disc uses ceramic as the abrasive material and has a diameter of 5 in5 in. 3M incorporates this ceramic material into the polishing disc forming a...
3M Trizact hook & loop disc has a diameter of 3 in.
3M Trizact hook & loop disc has a diameter of 6 in.
Dynabrade coated hook & loop disc uses aluminum oxide as the abrasive material. Dynabrade incorporates this aluminum oxide material into the hook & loop disc forming a grit of 120.
Dynabrade coated hook & loop disc uses aluminum oxide as the abrasive material. Dynabrade incorporates this aluminum oxide material into the hook & loop disc forming a grit of 150.
Dynabrade coated hook & loop disc uses aluminum oxide as the abrasive material. Dynabrade incorporates this aluminum oxide material into the hook & loop disc forming a grit of 180.
Dynabrade coated hook & loop disc uses aluminum oxide as the abrasive material. Dynabrade incorporates this aluminum oxide material into the hook & loop disc forming a grit of 220.
Dynabrade coated hook & loop disc uses aluminum oxide as the abrasive material. Dynabrade incorporates this aluminum oxide material into the hook & loop disc forming a grit of 320.
Dynabrade coated hook & loop disc uses aluminum oxide as the abrasive material. Dynabrade incorporates this aluminum oxide material into the hook & loop disc forming a grit of 40.
Dynabrade coated hook & loop disc uses aluminum oxide as the abrasive material. Dynabrade incorporates this aluminum oxide material into the hook & loop disc forming a grit of 400.
Dynabrade coated hook & loop disc uses aluminum oxide as the abrasive material. Dynabrade incorporates this aluminum oxide material into the hook & loop disc forming a grit of 80.
Dynabrade coated PSA disc uses aluminum oxide as the abrasive material. Dynabrade incorporates this aluminum oxide material into the PSA disc forming a grit of 120.
Dynabrade coated PSA disc uses aluminum oxide as the abrasive material. Dynabrade incorporates this aluminum oxide material into the PSA disc forming a grit of 150.
Dynabrade coated PSA disc uses aluminum oxide as the abrasive material. Dynabrade incorporates this aluminum oxide material into the PSA disc forming a grit of 180.
Dynabrade coated PSA disc uses aluminum oxide as the abrasive material. Dynabrade incorporates this aluminum oxide material into the PSA disc forming a grit of 220. To aid in dust...
Dynabrade coated PSA disc uses aluminum oxide as the abrasive material. Dynabrade incorporates this aluminum oxide material into the PSA disc forming a grit of 220.
Dynabrade coated PSA disc uses aluminum oxide as the abrasive material. Dynabrade incorporates this aluminum oxide material into the PSA disc forming a grit of 320. To aid in dust...
Dynabrade coated PSA disc uses aluminum oxide as the abrasive material. Dynabrade incorporates this aluminum oxide material into the PSA disc forming a grit of 320.
Dynabrade coated PSA disc uses aluminum oxide as the abrasive material. Dynabrade incorporates this aluminum oxide material into the PSA disc forming a grit of 400. To aid in dust...
Dynabrade coated PSA disc uses aluminum oxide as the abrasive material. Dynabrade incorporates this aluminum oxide material into the PSA disc forming a grit of 400.
Dynabrade coated PSA disc uses aluminum oxide as the abrasive material. Dynabrade incorporates this aluminum oxide material into the PSA disc forming a grit of 80.
Dynabrade non-woven hook & loop disc uses nylon as the abrasive material. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 93930 having a...
Dynabrade non-woven hook & loop disc uses nylon as the abrasive material. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 93931 having a...
Dynabrade non-woven hook & loop disc uses nylon as the abrasive material. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 93932 having a...
Dynabrade non-woven hook & loop disc uses nylon as the abrasive material. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 93933 having a...
Dynabrade non-woven hook & loop disc uses nylon as the abrasive material. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 93970 having a...
Dynabrade non-woven hook & loop disc uses nylon as the abrasive material. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 93971 having a...
Dynabrade non-woven hook & loop disc uses nylon as the abrasive material. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 93972 having a...
Dynabrade non-woven hook & loop disc uses nylon as the abrasive material. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 93973 having a...
Rugged plastic holder provides support for all Roloc products including discs and combi wheels. Holder has deeper internal thread to accept products with Roloc+ Buttons.

<< Prev