3M 3M Scotch-Brite XL-UW Unitized Aluminum Oxide Soft Deburring Wheel - Medium Grade - Arbor Attachment - 3 in Diameter - 1/4 in Center Hole - Thickness 1/2 in - 15532 61500079597

Description
3M Scotch-Brite XL-UW unitized deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 3 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 10000 RPMs.
Description
3M Scotch-Brite XL-UW unitized deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 3 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 10000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite XL-UW Unitized Aluminum Oxide Soft Deburring Wheel - Medium Grade - Arbor Attachment - 3 in Diameter - 1/4 in Center Hole - Thickness 1/2 in - 15532 - 048011-15532 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite XL-UW Unitized Aluminum Oxide Soft Deburring Wheel - Medium Grade - Arbor Attachment - 3 in Diameter - 1/4 in Center Hole - Thickness 1/2 in - 15532
048011-15532
3M Scotch-Brite XL-UW Unitized Aluminum Oxide Soft Deburring Wheel - Medium Grade - Arbor Attachment - 3 in Diameter - 1/4 in Center Hole - Thickness 1/2 in - 15532 048011-15532
3M Scotch-Brite XL-UW unitized deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 3 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 10000 RPMs.

3M Scotch-Brite XL-UW unitized deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 3 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 10000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 048011-15532
Product Name 3M Scotch-Brite XL-UW Unitized Aluminum Oxide Soft Deburring Wheel - Medium Grade - Arbor Attachment - 3 in Diameter - 1/4 in Center Hole - Thickness 1/2 in - 15532
Bore / Shank 0.250 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Wheels - 1953597 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 5.91 inch (150 mm)
Type Ceramic; Ceramic
View Details
Merit Zirc Plus ZA Coarse TP (Type I) Quick-Change Cloth Disc - 08834167027 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Mounting QuickChange
View Details
Resin Fiber Disc - 742110-B - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 5.00 inch (127 mm)
Bore / Shank 0.500 inch (12.7 mm)
View Details
Cleaning and Sanding FX™ Wheels -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Disc / Backing Type Nonwoven
Applications & Materials Abraded Cleaning and Surface Prep; Metalworking
Outer / OD 4.00 to 6.00 inch (102 to 152 mm)
View Details