3M Scotch-Brite MF-WL convolute deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 16 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 2250 RPMs.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Abrasive Discs |
| Product Number | 048011-24087 |
| Product Name | 3M Scotch-Brite MF-WL Convolute Aluminum Oxide Medium Deburring Wheel - Medium Grade - Arbor Attachment - 16 in Diameter - 10 in Center Hole - Thickness 1 in - 24087 |
| Bore / Shank | 10.000 inch (254 mm) |