3M 3M Scotch-Brite XL-UW Unitized Silicon Carbide Soft Deburring Wheel - Fine Grade - Arbor Attachment - 3 in Diameter - 1/4 in Center Hole - Thickness 3/4 in - 13718 61500122504

Description
3M Scotch-Brite XL-UW unitized deburring wheel uses silicon carbide as the abrasive material and has a diameter of 3 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 3/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 10000 RPMs.
Description
3M Scotch-Brite XL-UW unitized deburring wheel uses silicon carbide as the abrasive material and has a diameter of 3 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 3/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 10000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite XL-UW Unitized Silicon Carbide Soft Deburring Wheel - Fine Grade - Arbor Attachment - 3 in Diameter - 1/4 in Center Hole - Thickness 3/4 in - 13718 - 048011-13718 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite XL-UW Unitized Silicon Carbide Soft Deburring Wheel - Fine Grade - Arbor Attachment - 3 in Diameter - 1/4 in Center Hole - Thickness 3/4 in - 13718
048011-13718
3M Scotch-Brite XL-UW Unitized Silicon Carbide Soft Deburring Wheel - Fine Grade - Arbor Attachment - 3 in Diameter - 1/4 in Center Hole - Thickness 3/4 in - 13718 048011-13718
3M Scotch-Brite XL-UW unitized deburring wheel uses silicon carbide as the abrasive material and has a diameter of 3 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 3/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 10000 RPMs.

3M Scotch-Brite XL-UW unitized deburring wheel uses silicon carbide as the abrasive material and has a diameter of 3 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 3/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 10000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 048011-13718
Product Name 3M Scotch-Brite XL-UW Unitized Silicon Carbide Soft Deburring Wheel - Fine Grade - Arbor Attachment - 3 in Diameter - 1/4 in Center Hole - Thickness 3/4 in - 13718
Bore / Shank 0.250 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2795194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 8.86 inch (225 mm)
Type Ceramic; Ceramic
Grit Size 10 # or Microns
View Details
Norton BlueFire R884 Flap Disc Type 27 - 66254461225 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; Finishing and Deburring; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting Bore or Center Mount
View Details
Resin Fiber Disc - 742075-A-5 - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 5.00 inch (127 mm)
Bore / Shank 0.875 inch (22.22 mm)
View Details
Surface Conditioning Discs - QUICK-STEP BLENDEX™ - Walter Surface Technologies
Specs
Applications & Materials Abraded Cleaning and Surface Prep; Finishing and Deburring; Metalworking
Outer / OD 4.50 to 7.00 inch (114 to 178 mm)
View Details