3M 3M Scotch-Brite CS-UW Unitized Silicon Carbide Medium Deburring Wheel - Very Coarse Grade - Arbor Attachment - 4 in Diameter - 1/4 in Center Hole - Thickness 1 in - 01021 61500122280

Description
3M Scotch-Brite CS-UW unitized deburring wheel uses silicon carbide as the abrasive material and has a diameter of 4 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 10000 RPMs.
Description
3M Scotch-Brite CS-UW unitized deburring wheel uses silicon carbide as the abrasive material and has a diameter of 4 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 10000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite CS-UW Unitized Silicon Carbide Medium Deburring Wheel - Very Coarse Grade - Arbor Attachment - 4 in Diameter - 1/4 in Center Hole - Thickness 1 in - 01021 - 048011-01021 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite CS-UW Unitized Silicon Carbide Medium Deburring Wheel - Very Coarse Grade - Arbor Attachment - 4 in Diameter - 1/4 in Center Hole - Thickness 1 in - 01021
048011-01021
3M Scotch-Brite CS-UW Unitized Silicon Carbide Medium Deburring Wheel - Very Coarse Grade - Arbor Attachment - 4 in Diameter - 1/4 in Center Hole - Thickness 1 in - 01021 048011-01021
3M Scotch-Brite CS-UW unitized deburring wheel uses silicon carbide as the abrasive material and has a diameter of 4 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 10000 RPMs.

3M Scotch-Brite CS-UW unitized deburring wheel uses silicon carbide as the abrasive material and has a diameter of 4 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 10000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 048011-01021
Product Name 3M Scotch-Brite CS-UW Unitized Silicon Carbide Medium Deburring Wheel - Very Coarse Grade - Arbor Attachment - 4 in Diameter - 1/4 in Center Hole - Thickness 1 in - 01021
Bore / Shank 0.250 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 1849844 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 4.53 inch (115 mm)
Type Zirconium dioxide
Grit Size 120 # or Microns
View Details
Merit Ceramic Alumina Plus CA Coarse TR (Type III) Quick-Change Cloth Disc - 08834163411 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Mounting QuickChange
View Details
Resin Fiber Disc - 794071-4 - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 6.00 inch (152 mm)
Bore / Shank 0.875 inch (22.22 mm)
View Details
Surface Finishing and Blending Discs - ENDURO-FLEX 2-in-1™ Turbo - Walter Surface Technologies
Specs
Disc / Backing Type Fibre
Applications & Materials Abraded Blending & Intermediate Cutting; Finishing and Deburring; Metalworking
Outer / OD 4.50 to 5.00 inch (114 to 127 mm)
View Details