3M 3M Scotch-Brite CF-DC Aluminum Oxide Deburring Disc - Medium Grade - Arbor Attachment - 6 in Diameter - 1/2 in Center Hole - 00695 61500120557

Description
3M Scotch-Brite CF-DC deburring disc uses aluminum oxide as the abrasive material and has a diameter of 6 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 00695 having a medium grade. The arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring disc can be run at a maximum speed of 4000 RPMs.
Description
3M Scotch-Brite CF-DC deburring disc uses aluminum oxide as the abrasive material and has a diameter of 6 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 00695 having a medium grade. The arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring disc can be run at a maximum speed of 4000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite CF-DC Aluminum Oxide Deburring Disc - Medium Grade - Arbor Attachment - 6 in Diameter - 1/2 in Center Hole - 00695 - 048011-00695 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite CF-DC Aluminum Oxide Deburring Disc - Medium Grade - Arbor Attachment - 6 in Diameter - 1/2 in Center Hole - 00695
048011-00695
3M Scotch-Brite CF-DC Aluminum Oxide Deburring Disc - Medium Grade - Arbor Attachment - 6 in Diameter - 1/2 in Center Hole - 00695 048011-00695
3M Scotch-Brite CF-DC deburring disc uses aluminum oxide as the abrasive material and has a diameter of 6 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 00695 having a medium grade. The arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring disc can be run at a maximum speed of 4000 RPMs.

3M Scotch-Brite CF-DC deburring disc uses aluminum oxide as the abrasive material and has a diameter of 6 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 00695 having a medium grade. The arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring disc can be run at a maximum speed of 4000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 048011-00695
Product Name 3M Scotch-Brite CF-DC Aluminum Oxide Deburring Disc - Medium Grade - Arbor Attachment - 6 in Diameter - 1/2 in Center Hole - 00695
Bore / Shank 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 1883432 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 5.91 inch (150 mm)
Type Aluminium oxide
Grit Size 80 # or Microns
View Details
Norton SG Blaze Flexible Speed-Lok TS - 63642595459 - Norton Abrasives
Specs
Disc / Backing Type Cloth; 1-Ply Flex Poly
Applications & Materials Abraded Blending & Intermediate Cutting; Cleaning and Surface Prep; Metalworking; MRO / Welding; Portable Grinder or Handheld; Hard-to-grind steels, alloys
Mounting QuickChange; Female Quick Change
View Details
Abrasive Discs - 215503 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Outer / OD 4.92 inch (125 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 25 # or Microns
View Details
3M ™ Polishing Film Discs - SC035XN468PSA - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Applications & Materials Abraded Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits)
Mounting PSA or Adhesive
Outer / OD 5.00 inch (127 mm)
View Details