3M 3M Scotch-Brite SE-DN Non-Woven Aluminum Oxide Quick Change Disc - Coarse Grade - 4 1/2 in Diameter - 24256 61500139169

Description
3M Scotch-Brite non-woven SE-DN quick change disc uses aluminum oxide as the abrasive material and has a diameter of 4 1/2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 24256 having a coarse grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M quick change disc can be run at a maximum speed of 13000 RPMs.
Description
3M Scotch-Brite non-woven SE-DN quick change disc uses aluminum oxide as the abrasive material and has a diameter of 4 1/2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 24256 having a coarse grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M quick change disc can be run at a maximum speed of 13000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite SE-DN Non-Woven Aluminum Oxide Quick Change Disc - Coarse Grade - 4 1/2 in Diameter - 24256 - 048011-24256 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite SE-DN Non-Woven Aluminum Oxide Quick Change Disc - Coarse Grade - 4 1/2 in Diameter - 24256
048011-24256
3M Scotch-Brite SE-DN Non-Woven Aluminum Oxide Quick Change Disc - Coarse Grade - 4 1/2 in Diameter - 24256 048011-24256
3M Scotch-Brite non-woven SE-DN quick change disc uses aluminum oxide as the abrasive material and has a diameter of 4 1/2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 24256 having a coarse grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M quick change disc can be run at a maximum speed of 13000 RPMs.

3M Scotch-Brite non-woven SE-DN quick change disc uses aluminum oxide as the abrasive material and has a diameter of 4 1/2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 24256 having a coarse grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M quick change disc can be run at a maximum speed of 13000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 048011-24256
Product Name 3M Scotch-Brite SE-DN Non-Woven Aluminum Oxide Quick Change Disc - Coarse Grade - 4 1/2 in Diameter - 24256
Disc / Backing Type Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 179909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 2.95 inch (75 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 100 # or Microns
View Details
Merit Zirc Plus ZA Medium TS (Type II) Quick-Change Cloth Disc - 08834167078 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; Metalworking; MRO / Welding
Mounting QuickChange
View Details
Resin Fiber Disc - 742036-B - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 4.00 inch (102 mm)
Bore / Shank 0.625 inch (15.87 mm)
View Details
Abrasive Microfinishing Films -  - Advanced Abrasives Corp.
Advanced Abrasives Corp.
Specs
Disc / Backing Type Film; Superabrasive (optional feature)
Applications & Materials Abraded Electronics; Finishing and Deburring; Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits); Optical Fibers, Precision Mechanical Parts
Type Aluminum Oxide (optional feature); Silicon Carbide (optional feature); Ceramic (optional feature); Diamond (optional feature)
View Details