3M 3M Scotch-Brite XL-UW Unitized Aluminum Oxide Medium Deburring Wheel - Medium Grade - Arbor Attachment - 1 1/2 in Diameter - 3/16 in Center Hole - Thickness 1/8 in - 15515 61500079423

Description
3M Scotch-Brite XL-UW unitized deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 1 1/2 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 30100 RPMs.
Description
3M Scotch-Brite XL-UW unitized deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 1 1/2 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 30100 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite XL-UW Unitized Aluminum Oxide Medium Deburring Wheel - Medium Grade - Arbor Attachment - 1 1/2 in Diameter - 3/16 in Center Hole - Thickness 1/8 in - 15515 - 048011-15515 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite XL-UW Unitized Aluminum Oxide Medium Deburring Wheel - Medium Grade - Arbor Attachment - 1 1/2 in Diameter - 3/16 in Center Hole - Thickness 1/8 in - 15515
048011-15515
3M Scotch-Brite XL-UW Unitized Aluminum Oxide Medium Deburring Wheel - Medium Grade - Arbor Attachment - 1 1/2 in Diameter - 3/16 in Center Hole - Thickness 1/8 in - 15515 048011-15515
3M Scotch-Brite XL-UW unitized deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 1 1/2 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 30100 RPMs.

3M Scotch-Brite XL-UW unitized deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 1 1/2 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 30100 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 048011-15515
Product Name 3M Scotch-Brite XL-UW Unitized Aluminum Oxide Medium Deburring Wheel - Medium Grade - Arbor Attachment - 1 1/2 in Diameter - 3/16 in Center Hole - Thickness 1/8 in - 15515
Bore / Shank 0.188 inch (4.76 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2795092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 8.86 inch (225 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 10 # or Microns
View Details
Merit FlexEdge AO Fine TP (Type I) Quick-Change Cloth Disc - 08834164339 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Dry Grinding or Sanding; Finishing and Deburring; Metalworking; MRO / Welding
Mounting QuickChange
View Details
Sanding Discs for Woodworking - URAJD - Uneeda Enterprizes, Inc.
Specs
Disc / Backing Type Cloth; J Weight Cloth
Type Aluminum Oxide
Grit Size 80 to 220 # or Microns
View Details
3M ™ Polishing Film Discs - FAO-0.55XN298PSA - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Applications & Materials Abraded Flock
Mounting PSA or Adhesive
Outer / OD 5.00 inch (127 mm)
View Details