R. S. Hughes Company, Inc. Datasheets for Abrasive Discs
Abrasive discs consist of abrasive grain adhered onto the surface of a cloth, film, paper, non-woven or other backing. They are used for metal removal, surface finishing, sanding, etc.
Abrasive Discs: Learn more
| Product Name | Notes |
|---|---|
| 3M 20206 sanding disc backing pad is another exceptional product from 3M. Most of the part numbers in this category have a maximum RPM. The maximum RPM is designated for... | |
| 3M 20245 disc pad is another outstanding product from 3M. Most of the products in this category have a maximum RPM. The maximum RPM is designated for both safety and... | |
| 3M 20246 disc pad is another superb product from 3M. Most of the items in this category have a maximum RPM. The maximum RPM is designated for both safety and... | |
| 3M 20279 disc pad is another superb product from 3M. Most of the products in this category have a maximum RPM. The maximum RPM is designated for both safety and... | |
| 3M 20348 stikit PSA disc pad is another extremely high quality product from 3M. Most of the items in this category have a maximum RPM. The maximum RPM is designated... | |
| 3M 20428 disc pad is another superb product from 3M. Most of the products in this category have a maximum RPM. The maximum RPM is designated for both safety and... | |
| 3M 254X lapping film disc uses aluminum oxide as the abrasive material and has a diameter of 5 in. The abrasiveness of lapping film disc products is graded on the... | |
| 3M 261X lapping film disc uses aluminum oxide as the abrasive material and has a diameter of 5 in. The abrasiveness of lapping film disc products is graded on the... | |
| 3M 261X lapping film disc uses aluminum oxide as the abrasive material and has a diameter of 8 in. The abrasiveness of lapping film disc products is graded on the... | |
| 3M 262X lapping film disc uses aluminum oxide as the abrasive material and has a diameter of 5 in. The abrasiveness of lapping film disc products is graded on the... | |
| 3M 262X lapping film disc uses aluminum oxide as the abrasive material and has a diameter of 8 in. The abrasiveness of lapping film disc products is graded on the... | |
| 3M 265X lapping film disc uses aluminum oxide as the abrasive material and has a diameter of 4 in. The PSA attachment allows for easy mounting to the tool or... | |
| 3M 265X lapping film disc uses aluminum oxide as the abrasive material and has a diameter of 8 in. The PSA attachment allows for easy mounting to the tool or... | |
| 3M 266X lapping film disc uses aluminum oxide as the abrasive material and has a diameter of 10 in. The PSA attachment allows for easy mounting to the tool or... | |
| 3M 266X lapping film disc uses aluminum oxide as the abrasive material and has a diameter of 12 in. The PSA attachment allows for easy mounting to the tool or... | |
| 3M 266X lapping film disc uses aluminum oxide as the abrasive material and has a diameter of 5 in. The PSA attachment allows for easy mounting to the tool or... | |
| 3M 266X lapping film disc uses aluminum oxide as the abrasive material and has a diameter of 6 in. The PSA attachment allows for easy mounting to the tool or... | |
| 3M 266X lapping film disc uses aluminum oxide as the abrasive material and has a diameter of 8 in. The PSA attachment allows for easy mounting to the tool or... | |
| 3M 268X lapping film disc uses aluminum oxide as the abrasive material and has a diameter of 10 in. The PSA attachment allows for easy mounting to the tool or... | |
| 3M 268X lapping film disc uses aluminum oxide as the abrasive material and has a diameter of 8 in. The PSA attachment allows for easy mounting to the tool or... | |
| 3M 269XA lapping film disc uses aluminum oxide as the abrasive material and has a diameter of 1 1/4 in. The abrasiveness of lapping film disc products is graded on... | |
| 3M 364M lapping film disc uses aluminum oxide as the abrasive material and has a diameter of 8 in. The abrasiveness of lapping film disc products is graded on the... | |
| 3M 372L lapping film disc uses aluminum oxide as the abrasive material and has a diameter of 12 in. The abrasiveness of lapping film disc products is graded on the... | |
| 3M 3M869XW lapping film disc uses silicon dioxide as the abrasive material and has a diameter of 1 3/8 in. The PSA attachment allows for easy mounting to the tool... | |
| 3M 461X lapping film disc uses silicon carbide as the abrasive material and has a diameter of 4 1/4 in. The abrasiveness of lapping film disc products is graded on... | |
| 3M 461X lapping film disc uses silicon carbide as the abrasive material and has a diameter of 5 in. The abrasiveness of lapping film disc products is graded on the... | |
| 3M 462X lapping film disc uses silicon carbide as the abrasive material and has a diameter of 5 in. The abrasiveness of lapping film disc products is graded on the... | |
| 3M 466X lapping film disc uses silicon carbide as the abrasive material and has a diameter of 5 in. The PSA attachment allows for easy mounting to the tool or... | |
| 3M 466X lapping film disc uses silicon carbide as the abrasive material and has a diameter of 8 in. The PSA attachment allows for easy mounting to the tool or... | |
| 3M 468X lapping film disc uses silicon carbide as the abrasive material and has a diameter of 10 in. The PSA attachment allows for easy mounting to the tool or... | |
| 3M 468X lapping film disc uses silicon carbide as the abrasive material and has a diameter of 6 in. The PSA attachment allows for easy mounting to the tool or... | |
| 3M 483W deburring disc uses silicon carbide as the abrasive material and has a diameter of 7 7/8 in. Since this product is non-woven, grade is generally used to describe... | |
| 3M 531DW lapping film disc has a diameter of 3/8 in. | |
| 3M 598X polishing film disc uses aluminum oxide as the abrasive material and has a diameter of 5 in. The PSA attachment allows for easy mounting to the tool or... | |
| 3M 598X PSA disc uses cerium oxide as the abrasive material and has a diameter of 5 in. 3M incorporates this cerium oxide material into the PSA disc forming a... | |
| 3M 660XV lapping film disc uses diamond as the abrasive material and has a diameter of 5 in. The abrasiveness of lapping film disc products is graded on the Micron... | |
| 3M 661X lapping film disc uses diamond as the abrasive material and has a diameter of 4 1/4 in. The abrasiveness of lapping film disc products is graded on the... | |
| 3M 661X lapping film disc uses diamond as the abrasive material and has a diameter of 4 1/8 in. The abrasiveness of lapping film disc products is graded on the... | |
| 3M 661X lapping film disc uses diamond as the abrasive material and has a diameter of 4 in. The abrasiveness of lapping film disc products is graded on the Micron... | |
| 3M 661X lapping film disc uses diamond as the abrasive material and has a diameter of 5 in. The abrasiveness of lapping film disc products is graded on the Micron... | |
| 3M 661X lapping film disc uses diamond as the abrasive material and has a diameter of 8 in. The abrasiveness of lapping film disc products is graded on the Micron... | |
| 3M 662XW lapping film disc uses diamond as the abrasive material and has a diameter of 4 1/4 in. The abrasiveness of lapping film disc products is graded on the... | |
| 3M 662XW lapping film disc uses diamond as the abrasive material and has a diameter of 4 21/64 in. The abrasiveness of lapping film disc products is graded on the... | |
| 3M 662XW lapping film disc uses diamond as the abrasive material and has a diameter of 4 in. The abrasiveness of lapping film disc products is graded on the Micron... | |
| 3M 662XW lapping film disc uses diamond as the abrasive material and has a diameter of 5 in. The abrasiveness of lapping film disc products is graded on the Micron... | |
| 3M 662XW lapping film disc uses diamond as the abrasive material and has a diameter of 8 in. The abrasiveness of lapping film disc products is graded on the Micron... | |
| 3M 664X lapping film disc uses diamond as the abrasive material and has a diameter of 4 in. The PSA attachment allows for easy mounting to the tool or pad. | |
| 3M 664X lapping film disc uses diamond as the abrasive material and has a diameter of 5 in. The PSA attachment allows for easy mounting to the tool or pad. | |
| 3M 666XW lapping film disc uses diamond as the abrasive material and has a diameter of 5 in. The PSA attachment allows for easy mounting to the tool or pad. | |
| 3M 668X lapping film disc uses diamond as the abrasive material and has a diameter of 4 in. The PSA attachment allows for easy mounting to the tool or pad. | |
| 3M 668X lapping film disc uses diamond as the abrasive material and has a diameter of 5 in. The PSA attachment allows for easy mounting to the tool or pad. | |
| 3M 668X lapping film disc uses diamond as the abrasive material and has a diameter of 6 in. The PSA attachment allows for easy mounting to the tool or pad. | |
| 3M 668X lapping film disc uses diamond as the abrasive material and has a diameter of 8 in. The PSA attachment allows for easy mounting to the tool or pad. | |
| 3M 676XY lapping film disc uses diamond as the abrasive material and has a diameter of 16 in. The PSA attachment allows for easy mounting to the tool or pad. | |
| 3M 863X lapping film disc uses silicon dioxide as the abrasive material and has a diameter of 4 1/8 in. The abrasiveness of lapping film disc products is graded on... | |
| 3M 863X lapping film disc uses silicon dioxide as the abrasive material and has a diameter of 5 in. The abrasiveness of lapping film disc products is graded on the... | |
| 3M 863XW lapping film disc uses silicon dioxide as the abrasive material and has a diameter of 5 in. The abrasiveness of lapping film disc products is graded on the... | |
| 3M 865X lapping film disc uses silicon dioxide as the abrasive material and has a diameter of 4 1/8 in. | |
| 3M 865X lapping film disc uses silicon dioxide as the abrasive material and has a diameter of 5 in. | |
| 3M 961M lapping film disc has a diameter of 5 in. | |
| 3M Brushlon silicon carbide 430B bristle disc is measured using outside diameter (OD), with the OD being 10 in. The hook & loop attachment allows for easy mounting to the... | |
| 3M Brushlon silicon carbide 430B bristle disc is measured using outside diameter (OD), with the OD being 5 in. The hook & loop attachment allows for easy mounting to the... | |
| 3M coated 216U hook & loop disc uses aluminum oxide as the abrasive material and has a diameter of 3 in. 3M incorporates this aluminum oxide material into the hook... | |
| 3M coated 216U hook & loop disc uses aluminum oxide as the abrasive material and has a diameter of 5 in. 3M incorporates this aluminum oxide material into the hook... | |
|
3M 268L Coated Aluminum Oxide Disc Extra Fine Grade 30 Grit - 10 in Diameter - 50000 -- 051111-50000
3M 268L Coated Aluminum Oxide Disc Super Fine Grade 15 Grit - 10 in Diameter - 49994 -- 051111-49994
|
3M coated 268L PSA disc uses aluminum oxide as the abrasive material and has a diameter of 10 in. 3M incorporates this aluminum oxide material into the PSA disc forming... |
| 3M coated 268L PSA disc uses aluminum oxide as the abrasive material and has a diameter of 12 in. 3M incorporates this aluminum oxide material into the PSA disc forming... | |
| 3M coated 286Q PSA disc uses aluminum oxide as the abrasive material and has a diameter of 5 in. | |
| 3M coated 286Q PSA disc. | |
| 3M coated 341D fibre disc uses aluminum oxide as the abrasive material and has a diameter of 24 in. 3M incorporates this aluminum oxide material into the fibre disc forming... | |
| 3M coated 348D PSA disc uses aluminum oxide as the abrasive material and has a diameter of 10 in. 3M incorporates this aluminum oxide material into the PSA disc forming... | |
| 3M coated 348D PSA disc uses aluminum oxide as the abrasive material and has a diameter of 2 in. 3M incorporates this aluminum oxide material into the PSA disc forming... | |
|
3M 348D Coated Aluminum Oxide Disc Very Fine Grade P150 Grit - 5 in Diameter - 20884 -- 051144-20884
|
3M coated 348D PSA disc uses aluminum oxide as the abrasive material and has a diameter of 5 in. 3M incorporates this aluminum oxide material into the PSA disc forming... |
| 3M coated 348D PSA disc uses aluminum oxide as the abrasive material and has a diameter of 6 in. 3M incorporates this aluminum oxide material into the PSA disc forming... | |
| 3M coated 360L hook & loop disc uses aluminum oxide as the abrasive material and has a diameter of 3 in. 3M incorporates this aluminum oxide material into the hook... | |
| 3M coated 360L hook & loop disc uses aluminum oxide as the abrasive material and has a diameter of 5 in. 3M incorporates this aluminum oxide material into the hook... | |
| 3M coated 360L hook & loop disc uses aluminum oxide as the abrasive material and has a diameter of 6 in. 3M incorporates this aluminum oxide material into the hook... | |
| 3M coated 366L PSA disc roll uses aluminum oxide as the abrasive material and has a diameter of 1 7/16 in. 3M incorporates this aluminum oxide material into the PSA... | |
| 3M coated 366L PSA disc roll uses aluminum oxide as the abrasive material and has a diameter of 5 in. 3M incorporates this aluminum oxide material into the PSA disc... | |
| 3M coated 366L PSA disc uses aluminum oxide as the abrasive material and has a diameter of 5 in. 3M incorporates this aluminum oxide material into the PSA disc forming... | |
| 3M coated 366L PSA disc uses aluminum oxide as the abrasive material and has a diameter of 6 in. 3M incorporates this aluminum oxide material into the PSA disc forming... | |
| 3M coated 486Q PSA disc uses silicon carbide as the abrasive material and has a diameter of 5 in. | |
| 3M coated 501C fibre disc uses alumina zirconia as the abrasive material and has a diameter of 4 1/2 in. 3M incorporates this alumina zirconia material into the fibre disc... | |
| 3M coated 501C fibre disc uses alumina zirconia as the abrasive material and has a diameter of 5 in. 3M incorporates this alumina zirconia material into the fibre disc forming... | |
| 3M coated 501C fibre disc uses alumina zirconia as the abrasive material and has a diameter of 7 in. 3M incorporates this alumina zirconia material into the fibre disc forming... | |
| 3M coated 501C fibre disc uses alumina zirconia as the abrasive material and has a diameter of 9 1/8 in. 3M incorporates this alumina zirconia material into the fibre disc... | |
| 3M coated 6022J hook & loop disc uses diamond as the abrasive material and has a diameter of 10 in. 3M incorporates this diamond material into the hook & loop... | |
| 3M coated 6022J hook & loop disc uses diamond as the abrasive material and has a diameter of 4 in. 3M incorporates this diamond material into the hook & loop... | |
| 3M coated 6022J hook & loop disc uses diamond as the abrasive material and has a diameter of 5 in. 3M incorporates this diamond material into the hook & loop... | |
| 3M coated 6022J hook & loop disc uses diamond as the abrasive material and has a diameter of 7 in. 3M incorporates this diamond material into the hook & loop... | |
| 3M coated 6022J hook & loop disc uses diamond as the abrasive material and has a diameter of 9 in. 3M incorporates this diamond material into the hook & loop... | |
| 3M coated 675L PSA disc uses diamond as the abrasive material and has a diameter of 12 in. 3M incorporates this diamond material into the PSA disc forming a grit... | |
| 3M coated 675L PSA disc uses diamond as the abrasive material and has a diameter of 5 in. 3M incorporates this diamond material into the PSA disc forming a grit... | |
| 3M Cubitron coated 777F PSA disc uses ceramic as the abrasive material and has a diameter of 5 in. 3M incorporates this ceramic material into the PSA disc forming a... | |
| 3M Cubitron coated 777F quick change disc uses ceramic as the abrasive material and has a diameter of 2 in. 3M incorporates this ceramic material into the quick change disc... | |
| 3M Cubitron coated 777F quick change disc uses ceramic as the abrasive material and has a diameter of 3 in. 3M incorporates this ceramic material into the quick change disc... | |
| 3M Cubitron coated 947D Type 27 flap disc uses ceramic as the abrasive material and has a diameter of 4 1/2 in. 3M incorporates this ceramic material into the flap... | |
| 3M Cubitron coated 947D Type 27 flap disc uses ceramic as the abrasive material and has a diameter of 7 in. 3M incorporates this ceramic material into the flap disc... | |
| 3M Cubitron coated 947D Type 29 flap disc uses ceramic as the abrasive material and has a diameter of 4 1/2 in. 3M incorporates this ceramic material into the flap... | |
| 3M Cubitron coated 947D Type 29 flap disc uses ceramic as the abrasive material and has a diameter of 7 in. 3M incorporates this ceramic material into the flap disc... | |
| 3M Cubitron coated 977F quick change disc uses ceramic as the abrasive material and has a diameter of 1 1/2 in. 3M incorporates this ceramic material into the quick change... | |
| 3M Cubitron coated 977F quick change disc uses ceramic as the abrasive material and has a diameter of 2 in. 3M incorporates this ceramic material into the quick change disc... | |
| 3M Cubitron coated 988R quick change disc uses ceramic as the abrasive material and has a diameter of 2 in. 3M incorporates this ceramic material into the quick change disc... | |
| 3M Cubitron coated 988R quick change disc uses ceramic as the abrasive material and has a diameter of 3 in. 3M incorporates this ceramic material into the quick change disc... | |
| 3M Cubitron II 982C quick change fibre disc uses ceramic as the abrasive material and has a diameter of 2 in. 3M incorporates this ceramic material into the quick change... | |
| 3M Cubitron II coated 982C quick change disc uses ceramic aluminum oxide as the abrasive material and has a diameter of 2 in. 3M incorporates this ceramic aluminum oxide material... | |
| 3M Cubitron II coated 982C quick change disc uses ceramic aluminum oxide as the abrasive material and has a diameter of 3 in. 3M incorporates this ceramic aluminum oxide material... | |
| 3M Cubitron II coated 982C quick change disc uses ceramic aluminum oxide as the abrasive material and has a diameter of 4 in. 3M incorporates this ceramic aluminum oxide material... | |
| 3M Finesse-It 2637 polishing pad has a diameter of 3 3/4 in. The hook & loop attachment allows for easy mounting to the tool or pad. All abrasive products that... | |
| 3M Finesse-It pad has a diameter of 1 1/2 in. This pad uses foam for the polishing surface. The hook & loop attachment allows for easy mounting to the tool... | |
| 3M Finesse-It pad has a diameter of 3 1/4 in. This pad uses foam for the polishing surface. The hook & loop attachment allows for easy mounting to the tool... | |
| 3M Finesse-It pad has a diameter of 5 in. This pad uses foam for the polishing surface. The hook & loop attachment allows for easy mounting to the tool or... | |
| 3M Finesse-It polishing pad has a diameter of 3 3/4 in. The hook & loop attachment allows for easy mounting to the tool or pad. All abrasive products that rotate... | |
| 3M Green Corps depressed-center wheel uses ceramic as the abrasive material and has a diameter of 4 1/2 in. 3M incorporates this ceramic material into the depressed-center wheel forming a... | |
| 3M Green Corps depressed-center wheel uses ceramic as the abrasive material and has a diameter of 7 in. 3M incorporates this ceramic material into the depressed-center wheel forming a grit... | |
| 3M Green Corps depressed-center wheel uses ceramic as the abrasive material and has a diameter of 9 in. 3M incorporates this ceramic material into the depressed-center wheel forming a grit... | |
| 3M Green Corps surface grinding wheel uses ceramic as the abrasive material and has a diameter of 4 1/2 in. 3M incorporates this ceramic material into the surface grinding wheel... | |
| 3M Green Corps surface grinding wheel uses ceramic as the abrasive material and has a diameter of 7 in. 3M incorporates this ceramic material into the surface grinding wheel forming... | |
| 3M Hookit 20350 disc pad is another superb product from 3M. Most of the products in this category have a maximum RPM. The maximum RPM is designated for both safety... | |
| 3M Hookit 20427 disc pad kit is another exceptional product from 3M. Most of the products in this category have a maximum RPM. The maximum RPM is designated for both... | |
| 3M Hookit coated 236U hook & loop disc uses aluminum oxide as the abrasive material and has a diameter of 6 in. 3M incorporates this aluminum oxide material into the... | |
| 3M Hookit coated 268L hook & loop disc uses aluminum oxide as the abrasive material and has a diameter of 3 in. 3M incorporates this aluminum oxide material into the... | |
| 3M Hookit coated 359F hook & loop disc uses aluminum oxide as the abrasive material and has a diameter of 4 1/2 in. 3M incorporates this aluminum oxide material into... | |
| 3M Hookit coated 360L hook & loop disc uses aluminum oxide as the abrasive material and has a diameter of 3 1/2 in. 3M incorporates this aluminum oxide material into... | |
| 3M Hookit coated 360L hook & loop disc uses aluminum oxide as the abrasive material and has a diameter of 3 in. 3M incorporates this aluminum oxide material into the... | |
| 3M Hookit coated 360L hook & loop disc uses aluminum oxide as the abrasive material and has a diameter of 5 in. 3M incorporates this aluminum oxide material into the... | |
| 3M Hookit coated 360L hook & loop disc uses aluminum oxide as the abrasive material and has a diameter of 6 in. 3M incorporates this aluminum oxide material into the... | |
| 3M Hookit coated 366L hook & loop disc uses aluminum oxide as the abrasive material and has a diameter of 1 3/8 in. 3M incorporates this aluminum oxide material into... | |
| 3M Hookit coated 366L hook & loop disc uses aluminum oxide as the abrasive material and has a diameter of 3 in. 3M incorporates this aluminum oxide material into the... | |
| 3M Hookit coated 366L hook & loop disc uses aluminum oxide as the abrasive material and has a diameter of 5 in. 3M incorporates this aluminum oxide material into the... | |
| 3M Hookit coated 366L hook & loop disc uses aluminum oxide as the abrasive material and has a diameter of 6 in. 3M incorporates this aluminum oxide material into the... | |
|
3M Hookit Coated Aluminum Oxide Hook & Loop Disc - P100 Grit - 3 in Diameter - 00920 -- 051131-00920
3M Hookit Coated Aluminum Oxide Hook & Loop Disc - P120 Grit - 3 in Diameter - 00919 -- 051131-00919
|
3M Hookit coated hook & loop disc uses aluminum oxide as the abrasive material and has a diameter of 3 in. 3M incorporates this aluminum oxide material into the hook... |
|
3M Hookit Coated Aluminum Oxide Hook & Loop Disc - P100 Grit - 6 in Diameter - 00982 -- 051131-00982
|
3M Hookit coated hook & loop disc uses aluminum oxide as the abrasive material and has a diameter of 6 in. 3M incorporates this aluminum oxide material into the hook... |
| 3M Imperial coated hook & loop disc has a diameter of 6 1/4 in. | |
| 3M Imperial coated hook & loop disc has a diameter of 8 in. | |
| 3M Imperial coated hook & loop disc uses ceramic as the abrasive material and has a diameter of 6 in. 3M incorporates this ceramic material into the hook & loop... | |
| 3M Imperial coated hook & loop disc uses ceramic as the abrasive material and has a diameter of 8 in. 3M incorporates this ceramic material into the hook & loop... | |
| 3M IP-IP sanding disc set. Comes with the following: 4 1/2 in SB TN GB Disc, 4 1/2 in TN Disc Pad, 4 1/2 in TN Fibre Disc, 4 1/2... | |
| 3M lapping film disc uses diamond as the abrasive material and has a diameter of 4 1/4 in. The abrasiveness of lapping film disc products is graded on the Micron... | |
| 3M lapping film disc uses silicon carbide as the abrasive material and has a diameter of 4 1/4 in. The abrasiveness of lapping film disc products is graded on the... | |
| 3M Roloc coated 459F quick change disc uses silicon carbide as the abrasive material and has a diameter of 1 1/2 in. 3M incorporates this silicon carbide material into the... | |
| 3M Roloc coated 459F quick change disc uses silicon carbide as the abrasive material and has a diameter of 3 in. 3M incorporates this silicon carbide material into the quick... | |
| 3M Roloc coated 501C quick change disc uses alumina zirconia as the abrasive material and has a diameter of 2 in. 3M incorporates this alumina zirconia material into the quick... | |
| 3M Roloc coated 501C quick change disc uses alumina zirconia as the abrasive material and has a diameter of 3 in. 3M incorporates this alumina zirconia material into the quick... | |
| 3M Roloc coated 501C quick change disc uses alumina zirconia as the abrasive material and has a diameter of 4 in. 3M incorporates this alumina zirconia material into the quick... | |
| 3M Stikit 375L PSA disc roll uses aluminum oxide as the abrasive material and has a diameter of 6 in. 3M incorporates this aluminum oxide material into the PSA disc... | |
| 3M Stikit 375L PSA roll uses aluminum oxide as the abrasive material and has a diameter of 5 in. 3M incorporates this aluminum oxide material into the PSA roll forming... | |
| 3M Stikit 375L PSA roll uses aluminum oxide as the abrasive material and has a diameter of 6 in. 3M incorporates this aluminum oxide material into the PSA roll forming... | |
| 3M Stikit coated 216U PSA disc roll uses aluminum oxide as the abrasive material and has a diameter of 5 in. 3M incorporates this aluminum oxide material into the PSA... | |
| 3M Stikit coated 216U PSA disc roll uses aluminum oxide as the abrasive material and has a diameter of 6 in. 3M incorporates this aluminum oxide material into the PSA... | |
| 3M Stikit coated 216U PSA disc roll uses aluminum oxide as the abrasive material and has a diameter of 8 in. 3M incorporates this aluminum oxide material into the PSA... | |
| 3M Stikit coated 341D PSA disc roll uses aluminum oxide as the abrasive material and has a diameter of 5 in. 3M incorporates this aluminum oxide material into the PSA... | |
| 3M Stikit coated 341D PSA disc roll uses aluminum oxide as the abrasive material and has a diameter of 6 in. 3M incorporates this aluminum oxide material into the PSA... | |
| 3M Stikit coated 341D PSA disc roll uses aluminum oxide as the abrasive material and has a diameter of 8 in. 3M incorporates this aluminum oxide material into the PSA... | |
| 3M Stikit coated PSA disc roll uses aluminum oxide as the abrasive material and has a diameter of 6 in. 3M incorporates this aluminum oxide material into the PSA disc... | |
| 3M Stikit PSA roll uses aluminum oxide as the abrasive material and has a diameter of 5 in. 3M incorporates this aluminum oxide material into the PSA roll forming a... | |
| 3M Trizact 162XA lapping film disc roll has a diameter of 5.9 in. | |
| 3M Trizact coated 268XA PSA disc uses aluminum oxide as the abrasive material and has a diameter of 10 in. 3M incorporates this aluminum oxide material into the PSA disc... | |
| 3M Trizact coated 268XA PSA disc uses aluminum oxide as the abrasive material and has a diameter of 24 in. 3M incorporates this aluminum oxide material into the PSA disc... | |
| 3M Trizact coated 268XA PSA disc uses aluminum oxide as the abrasive material and has a diameter of 5 in. 3M incorporates this aluminum oxide material into the PSA disc... | |
| 3M Trizact coated 460LA hook & loop disc uses silicon carbide as the abrasive material and has a diameter of 1 3/8 in. 3M incorporates this silicon carbide material into... | |
| 3M Trizact coated 460LA PSA disc roll uses silicon carbide as the abrasive material and has a diameter of 1 1/4 in. 3M incorporates this silicon carbide material into the... | |
| 3M Trizact coated 466LA PSA disc roll uses silicon carbide as the abrasive material and has a diameter of 1 1/4 in. 3M incorporates this silicon carbide material into the... | |
| 3M Trizact coated 466LA PSA disc roll uses silicon carbide as the abrasive material and has a diameter of 1 3/8 in. 3M incorporates this silicon carbide material into the... | |
| 3M Trizact coated 466LA PSA disc roll uses silicon carbide as the abrasive material and has a diameter of 2 in. 3M incorporates this silicon carbide material into the PSA... | |
| 3M Trizact coated 466LA PSA disc roll uses silicon carbide as the abrasive material and has a diameter of 3 in. 3M incorporates this silicon carbide material into the PSA... | |
| 3M Trizact coated 466LA PSA disc roll uses silicon carbide as the abrasive material and has a diameter of 3/4 in. 3M incorporates this silicon carbide material into the PSA... | |
| 3M Trizact coated 568XA PSA disc roll uses cerium oxide as the abrasive material and has a diameter of 5 in. | |
| 3M Wetordry coated 281W fibre disc uses aluminum oxide as the abrasive material and has a diameter of 8 in. 3M incorporates this aluminum oxide material into the fibre disc... | |
| 3M Wetordry coated 286Q PSA disc uses aluminum oxide as the abrasive material and has a diameter of 5 in. 3M incorporates this aluminum oxide material into the PSA disc... | |
| 3M Wetordry coated 486Q PSA disc uses silicon carbide as the abrasive material and has a diameter of 5 in. 3M incorporates this silicon carbide material into the PSA disc... | |
| 3M Wetordry coated 486Q PSA disc uses silicon carbide as the abrasive material and has a diameter of 5.39 in. | |
| 3M(TM) Green Corps(TM) Depressed Center Wheel, 36 9 in x 1/4 in x 5/8-11 Internal, 10 per inner, 20 per case | |
| 3M(TM) Green Corps(TM) Flexible Grinding Wheel, 7 in x 1/8 in x 7/8 in 80, 20 per inner, 100 per case | |
| 3M(TM) Stikit(TM) Paper Dust Free Disc 233U, 5 in x NH Die# 500FH 5 Holes P180 C weight, 50 per inner 250 per case | |
| Designed for use with 5"" Hookit discs. Pad is made with a soft density foam for better conformability and allows the disc to flex which gives longer abrasive life in... |
| << Prev | Next >> |