3M 3M Scotch-Brite Non-Woven Aluminum Oxide Quick Change Disc - Coarse Grade - 3 in Diameter - 07485 61500141918

Description
3M Scotch-Brite non-woven quick change disc uses aluminum oxide as the abrasive material and has a diameter of 3 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 07485 having a coarse grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M quick change disc can be run at a maximum speed of 18000 RPMs.
Description
3M Scotch-Brite non-woven quick change disc uses aluminum oxide as the abrasive material and has a diameter of 3 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 07485 having a coarse grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M quick change disc can be run at a maximum speed of 18000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite Non-Woven Aluminum Oxide Quick Change Disc - Coarse Grade - 3 in Diameter - 07485 - 051131-07485 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite Non-Woven Aluminum Oxide Quick Change Disc - Coarse Grade - 3 in Diameter - 07485
051131-07485
3M Scotch-Brite Non-Woven Aluminum Oxide Quick Change Disc - Coarse Grade - 3 in Diameter - 07485 051131-07485
3M Scotch-Brite non-woven quick change disc uses aluminum oxide as the abrasive material and has a diameter of 3 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 07485 having a coarse grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M quick change disc can be run at a maximum speed of 18000 RPMs.

3M Scotch-Brite non-woven quick change disc uses aluminum oxide as the abrasive material and has a diameter of 3 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 07485 having a coarse grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M quick change disc can be run at a maximum speed of 18000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051131-07485
Product Name 3M Scotch-Brite Non-Woven Aluminum Oxide Quick Change Disc - Coarse Grade - 3 in Diameter - 07485
Disc / Backing Type Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Wheels - 1753257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 1.97 inch (50 mm)
Bore / Shank 0.394 inch (10 mm)
View Details
Norton Red Heat Flap Disc Quick Trim Type 27 - 63642505283 - Norton Abrasives
Specs
Disc / Backing Type Cloth; Plastic
Applications & Materials Abraded Blending & Intermediate Cutting; Cleaning and Surface Prep; Dry Grinding or Sanding; Finishing and Deburring; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting Bore or Center Mount
View Details
Sanding Discs for Solid Surface - 991C - Uneeda Enterprizes, Inc.
Specs
Disc / Backing Type Paper; C Weight Paper
Type Silicon Carbide
Grit Size 60 to 1000 # or Microns
View Details
Ultra Precision Polishing Pads - F1-90D5 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Applications & Materials Abraded Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits)
Outer / OD 5.00 inch (127 mm)
Type Rubber
View Details