3M 3M Scotch-Brite CF-DC Silicon Carbide Deburring Disc - Very Fine Grade - Arbor Attachment - 6 in Diameter - 1/4 in Center Hole - 00693 61500120540

Description
3M Scotch-Brite CF-DC deburring disc uses silicon carbide as the abrasive material and has a diameter of 6 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 00693 having a very fine grade. The arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring disc can be run at a maximum speed of 4000 RPMs.
Description
3M Scotch-Brite CF-DC deburring disc uses silicon carbide as the abrasive material and has a diameter of 6 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 00693 having a very fine grade. The arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring disc can be run at a maximum speed of 4000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite CF-DC Silicon Carbide Deburring Disc - Very Fine Grade - Arbor Attachment - 6 in Diameter - 1/4 in Center Hole - 00693 - 048011-00693 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite CF-DC Silicon Carbide Deburring Disc - Very Fine Grade - Arbor Attachment - 6 in Diameter - 1/4 in Center Hole - 00693
048011-00693
3M Scotch-Brite CF-DC Silicon Carbide Deburring Disc - Very Fine Grade - Arbor Attachment - 6 in Diameter - 1/4 in Center Hole - 00693 048011-00693
3M Scotch-Brite CF-DC deburring disc uses silicon carbide as the abrasive material and has a diameter of 6 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 00693 having a very fine grade. The arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring disc can be run at a maximum speed of 4000 RPMs.

3M Scotch-Brite CF-DC deburring disc uses silicon carbide as the abrasive material and has a diameter of 6 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 00693 having a very fine grade. The arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring disc can be run at a maximum speed of 4000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 048011-00693
Product Name 3M Scotch-Brite CF-DC Silicon Carbide Deburring Disc - Very Fine Grade - Arbor Attachment - 6 in Diameter - 1/4 in Center Hole - 00693
Bore / Shank 0.250 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 1883429 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 5.91 inch (150 mm)
Type Aluminium oxide
Grit Size 40 # or Microns
View Details
Norton Metal AO Coarse Grit Fiber Disc - 07660702048 - Norton Abrasives
Specs
Disc / Backing Type Fibre
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking
Mounting Bore or Center Mount
View Details
Sanding Discs for Solid Surface - EKASILVER - Uneeda Enterprizes, Inc.
Specs
Disc / Backing Type Paper; B- Weight Paper
Type Silicon Carbide
Grit Size 120 to 400 # or Microns
View Details
Machine Polishing Discs - F1-01071DD - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Disc / Backing Type Superabrasive
Applications & Materials Abraded Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits)
Outer / OD 4.00 inch (102 mm)
View Details