3M 3M Scotch-Brite CS-DC Silicon Carbide Deburring Disc - Very Coarse Grade - Arbor Attachment - 4 in Diameter - 3/8 in Center Hole - 00940 61500120730

Description
3M Scotch-Brite CS-DC deburring disc uses silicon carbide as the abrasive material and has a diameter of 4 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 00940 having a very coarse grade. The arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring disc can be run at a maximum speed of 6000 RPMs.
Description
3M Scotch-Brite CS-DC deburring disc uses silicon carbide as the abrasive material and has a diameter of 4 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 00940 having a very coarse grade. The arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring disc can be run at a maximum speed of 6000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite CS-DC Silicon Carbide Deburring Disc - Very Coarse Grade - Arbor Attachment - 4 in Diameter - 3/8 in Center Hole - 00940 - 048011-00940 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite CS-DC Silicon Carbide Deburring Disc - Very Coarse Grade - Arbor Attachment - 4 in Diameter - 3/8 in Center Hole - 00940
048011-00940
3M Scotch-Brite CS-DC Silicon Carbide Deburring Disc - Very Coarse Grade - Arbor Attachment - 4 in Diameter - 3/8 in Center Hole - 00940 048011-00940
3M Scotch-Brite CS-DC deburring disc uses silicon carbide as the abrasive material and has a diameter of 4 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 00940 having a very coarse grade. The arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring disc can be run at a maximum speed of 6000 RPMs.

3M Scotch-Brite CS-DC deburring disc uses silicon carbide as the abrasive material and has a diameter of 4 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 00940 having a very coarse grade. The arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring disc can be run at a maximum speed of 6000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 048011-00940
Product Name 3M Scotch-Brite CS-DC Silicon Carbide Deburring Disc - Very Coarse Grade - Arbor Attachment - 4 in Diameter - 3/8 in Center Hole - 00940
Bore / Shank 0.375 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2795159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 4.92 inch (125 mm)
Type Ceramic; Ceramic
Grit Size 10 # or Microns
View Details
Merit Zirc Plus ZA Coarse TS (Type II) Quick-Change Cloth Disc - 08834167076 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Mounting QuickChange
View Details
Sanding Discs for Woodworking - URAJD - Uneeda Enterprizes, Inc.
Specs
Disc / Backing Type Cloth; J Weight Cloth
Type Aluminum Oxide
Grit Size 80 to 220 # or Microns
View Details
3M ™ Lapping Film Discs - SC4XN15461X - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Applications & Materials Abraded Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits)
Outer / OD 4.00 inch (102 mm)
Type Silicon Carbide
View Details