3M 3M Scotch-Brite CP-DC Aluminum Oxide Deburring Disc - Medium Grade - Arbor Attachment - 4 in Diameter - 3/8 in Center Hole - 17904 61500108339

Description
3M Scotch-Brite CP-DC deburring disc uses aluminum oxide as the abrasive material and has a diameter of 4 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 17904 having a medium grade. The arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring disc can be run at a maximum speed of 6000 RPMs.
Description
3M Scotch-Brite CP-DC deburring disc uses aluminum oxide as the abrasive material and has a diameter of 4 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 17904 having a medium grade. The arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring disc can be run at a maximum speed of 6000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite CP-DC Aluminum Oxide Deburring Disc - Medium Grade - Arbor Attachment - 4 in Diameter - 3/8 in Center Hole - 17904 - 048011-17904 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite CP-DC Aluminum Oxide Deburring Disc - Medium Grade - Arbor Attachment - 4 in Diameter - 3/8 in Center Hole - 17904
048011-17904
3M Scotch-Brite CP-DC Aluminum Oxide Deburring Disc - Medium Grade - Arbor Attachment - 4 in Diameter - 3/8 in Center Hole - 17904 048011-17904
3M Scotch-Brite CP-DC deburring disc uses aluminum oxide as the abrasive material and has a diameter of 4 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 17904 having a medium grade. The arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring disc can be run at a maximum speed of 6000 RPMs.

3M Scotch-Brite CP-DC deburring disc uses aluminum oxide as the abrasive material and has a diameter of 4 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 17904 having a medium grade. The arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring disc can be run at a maximum speed of 6000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 048011-17904
Product Name 3M Scotch-Brite CP-DC Aluminum Oxide Deburring Disc - Medium Grade - Arbor Attachment - 4 in Diameter - 3/8 in Center Hole - 17904
Bore / Shank 0.375 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2819081 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 5.91 inch (150 mm)
Type Metal
Grit Size 36 # or Microns
View Details
Norton BlueFire R884 Flap Disc Type 27 - 66254461210 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; Finishing and Deburring; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting Bore or Center Mount
View Details
Sanding Discs for Metalworking - EKASTORM - Uneeda Enterprizes, Inc.
Specs
Disc / Backing Type Paper; C-Weight paper backing
Type Aluminum Oxide
Grit Size 80 to 600 # or Microns
View Details
3M ™ Lapping Film Discs - AO4XN.05263X - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Applications & Materials Abraded Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits)
Outer / OD 4.00 inch (102 mm)
Type Aluminum Oxide
View Details