3M 3M Scotch-Brite HS-DC Aluminum Oxide Deburring Disc - Very Fine Grade - Arbor Attachment - 6 in Diameter - 5 in Center Hole - Thickness: 1/4 in - 00666 61500137718

Description
3M Scotch-Brite HS-DC deburring disc uses aluminum oxide as the abrasive material and has a diameter of 6 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 00666 having a very fine grade. The arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring disc can be run at a maximum speed of 4000 RPMs.
Description
3M Scotch-Brite HS-DC deburring disc uses aluminum oxide as the abrasive material and has a diameter of 6 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 00666 having a very fine grade. The arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring disc can be run at a maximum speed of 4000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite HS-DC Aluminum Oxide Deburring Disc - Very Fine Grade - Arbor Attachment - 6 in Diameter - 5 in Center Hole - Thickness: 1/4 in - 00666 - 048011-00666 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite HS-DC Aluminum Oxide Deburring Disc - Very Fine Grade - Arbor Attachment - 6 in Diameter - 5 in Center Hole - Thickness: 1/4 in - 00666
048011-00666
3M Scotch-Brite HS-DC Aluminum Oxide Deburring Disc - Very Fine Grade - Arbor Attachment - 6 in Diameter - 5 in Center Hole - Thickness: 1/4 in - 00666 048011-00666
3M Scotch-Brite HS-DC deburring disc uses aluminum oxide as the abrasive material and has a diameter of 6 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 00666 having a very fine grade. The arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring disc can be run at a maximum speed of 4000 RPMs.

3M Scotch-Brite HS-DC deburring disc uses aluminum oxide as the abrasive material and has a diameter of 6 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 00666 having a very fine grade. The arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring disc can be run at a maximum speed of 4000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 048011-00666
Product Name 3M Scotch-Brite HS-DC Aluminum Oxide Deburring Disc - Very Fine Grade - Arbor Attachment - 6 in Diameter - 5 in Center Hole - Thickness: 1/4 in - 00666
Bore / Shank 5.000 inch (127 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 1463844 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 0.87 inch (22 mm)
Bore / Shank 0.093 inch (2.35 mm)
Type Aluminium oxide
View Details
Norton AO Coarse Fiber Disc - 66254400683 - Norton Abrasives
Specs
Disc / Backing Type Fibre
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Outer / OD 5.00 inch (127 mm)
View Details
Abrasive Discs - 215967 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Outer / OD 4.92 inch (125 mm)
Type Silicon Carbide; Silicon Carbide
Grit Size 5 # or Microns
View Details
3M ™ Lapping Film Discs - DLF4XN01661X - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Disc / Backing Type Superabrasive
Applications & Materials Abraded Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits)
Outer / OD 4.00 inch (102 mm)
View Details