3M 3M Scotch-Brite HS-DC A/O Aluminum Oxide AO Deburring Disc - Very Fine Grade - Arbor Attachment - 16 in Diameter - 1 1/8 in Center Hole - 16917 61500095577

Description
3M Scotch-Brite HS-DC deburring disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 16 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 16917 having a very fine grade. The arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring disc can be run at a maximum speed of 1300 RPMs.
Description
3M Scotch-Brite HS-DC deburring disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 16 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 16917 having a very fine grade. The arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring disc can be run at a maximum speed of 1300 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite HS-DC A/O Aluminum Oxide AO Deburring Disc - Very Fine Grade - Arbor Attachment - 16 in Diameter - 1 1/8 in Center Hole - 16917 - 048011-16917 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite HS-DC A/O Aluminum Oxide AO Deburring Disc - Very Fine Grade - Arbor Attachment - 16 in Diameter - 1 1/8 in Center Hole - 16917
048011-16917
3M Scotch-Brite HS-DC A/O Aluminum Oxide AO Deburring Disc - Very Fine Grade - Arbor Attachment - 16 in Diameter - 1 1/8 in Center Hole - 16917 048011-16917
3M Scotch-Brite HS-DC deburring disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 16 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 16917 having a very fine grade. The arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring disc can be run at a maximum speed of 1300 RPMs.

3M Scotch-Brite HS-DC deburring disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 16 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 16917 having a very fine grade. The arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring disc can be run at a maximum speed of 1300 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 048011-16917
Product Name 3M Scotch-Brite HS-DC A/O Aluminum Oxide AO Deburring Disc - Very Fine Grade - Arbor Attachment - 16 in Diameter - 1 1/8 in Center Hole - 16917
Bore / Shank 1.125 inch (28.57 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton Red Heat Flap Disc Quick Trim Type 27 - 63642504876 - Norton Abrasives
Specs
Disc / Backing Type Cloth; Plastic
Applications & Materials Abraded Blending & Intermediate Cutting; Cleaning and Surface Prep; Dry Grinding or Sanding; Finishing and Deburring; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting Bore or Center Mount
View Details
Abrasive Discs - 1757103 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 2.00 inch (50.8 mm)
Grit Size 60 # or Microns
View Details
Sanding Discs for Woodworking - RSBNUU - Uneeda Enterprizes, Inc.
Specs
Disc / Backing Type Paper; B Weight Paper
Type Silicon Carbide
Grit Size 180 to 500 # or Microns
View Details
Abrasive Discs - 216181 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Outer / OD 4.92 inch (125 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 10 # or Microns
View Details