3M 3M Scotch-Brite MU-WL Convolute Silicon Carbide Soft Deburring Wheel - Fine Grade - Arbor Attachment - 6 in Diameter - 1 in Center Hole - Thickness 1 in - 13172 61500122199

Description
3M Scotch-Brite MU-WL convolute deburring wheel uses silicon carbide as the abrasive material and has a diameter of 6 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 6000 RPMs.
Description
3M Scotch-Brite MU-WL convolute deburring wheel uses silicon carbide as the abrasive material and has a diameter of 6 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 6000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite MU-WL Convolute Silicon Carbide Soft Deburring Wheel - Fine Grade - Arbor Attachment - 6 in Diameter - 1 in Center Hole - Thickness 1 in - 13172 - 048011-13172 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite MU-WL Convolute Silicon Carbide Soft Deburring Wheel - Fine Grade - Arbor Attachment - 6 in Diameter - 1 in Center Hole - Thickness 1 in - 13172
048011-13172
3M Scotch-Brite MU-WL Convolute Silicon Carbide Soft Deburring Wheel - Fine Grade - Arbor Attachment - 6 in Diameter - 1 in Center Hole - Thickness 1 in - 13172 048011-13172
3M Scotch-Brite MU-WL convolute deburring wheel uses silicon carbide as the abrasive material and has a diameter of 6 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 6000 RPMs.

3M Scotch-Brite MU-WL convolute deburring wheel uses silicon carbide as the abrasive material and has a diameter of 6 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 6000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 048011-13172
Product Name 3M Scotch-Brite MU-WL Convolute Silicon Carbide Soft Deburring Wheel - Fine Grade - Arbor Attachment - 6 in Diameter - 1 in Center Hole - Thickness 1 in - 13172
Bore / Shank 1.000 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2794923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 5.91 inch (150 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 10 # or Microns
View Details
Merit Zirc Plus ZA Coarse TR (Type III) Quick-Change Cloth Disc - 08834167110 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Mounting QuickChange
View Details
Resin Fiber Disc - 742089-B - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 7.00 inch (178 mm)
Bore / Shank 0.875 inch (22.22 mm)
View Details
Surface Conditioning Discs - QUICK-STEP BLENDEX™ - Walter Surface Technologies
Specs
Applications & Materials Abraded Cleaning and Surface Prep; Finishing and Deburring; Metalworking
Outer / OD 4.50 to 7.00 inch (114 to 178 mm)
View Details