3M 3M Scotch-Brite LD-WL Convolute Silicon Carbide Medium Deburring Wheel - Fine Grade - Arbor Attachment - 6 in Diameter - 1 in Center Hole - Thickness 2 in - 01664 61500126323

Description
3M Scotch-Brite LD-WL convolute deburring wheel uses silicon carbide as the abrasive material and has a diameter of 6 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 6000 RPMs.
Description
3M Scotch-Brite LD-WL convolute deburring wheel uses silicon carbide as the abrasive material and has a diameter of 6 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 6000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite LD-WL Convolute Silicon Carbide Medium Deburring Wheel - Fine Grade - Arbor Attachment - 6 in Diameter - 1 in Center Hole - Thickness 2 in - 01664 - 048011-01664 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite LD-WL Convolute Silicon Carbide Medium Deburring Wheel - Fine Grade - Arbor Attachment - 6 in Diameter - 1 in Center Hole - Thickness 2 in - 01664
048011-01664
3M Scotch-Brite LD-WL Convolute Silicon Carbide Medium Deburring Wheel - Fine Grade - Arbor Attachment - 6 in Diameter - 1 in Center Hole - Thickness 2 in - 01664 048011-01664
3M Scotch-Brite LD-WL convolute deburring wheel uses silicon carbide as the abrasive material and has a diameter of 6 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 6000 RPMs.

3M Scotch-Brite LD-WL convolute deburring wheel uses silicon carbide as the abrasive material and has a diameter of 6 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 6000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 048011-01664
Product Name 3M Scotch-Brite LD-WL Convolute Silicon Carbide Medium Deburring Wheel - Fine Grade - Arbor Attachment - 6 in Diameter - 1 in Center Hole - Thickness 2 in - 01664
Bore / Shank 1.000 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2795171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 5.91 inch (150 mm)
Type Ceramic; Ceramic
Grit Size 10 # or Microns
View Details
Merit AO Medium TS (Type II) Quick-Change Cloth Disc - 08834166917 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; Metalworking; MRO / Welding
Mounting QuickChange
View Details
Sanding Discs for Woodworking - RKJFO - Uneeda Enterprizes, Inc.
Specs
Disc / Backing Type Cloth; JF Weight Cloth
Type Aluminum Oxide
Grit Size 60 to 400 # or Microns
View Details
Machine Polishing Discs - F1-01076DD - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Disc / Backing Type Superabrasive
Applications & Materials Abraded Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits)
Outer / OD 4.00 inch (102 mm)
View Details