3M 3M Scotch-Brite CP-UW Unitized Aluminum Oxide Medium Deburring Wheel - Medium Grade - Arbor Attachment - 2 in Diameter - 1/4 in Center Hole - Thickness 1/2 in - 03718 61500122405

Description
3M Scotch-Brite CP-UW unitized deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 2 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 22100 RPMs.
Description
3M Scotch-Brite CP-UW unitized deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 2 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 22100 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite CP-UW Unitized Aluminum Oxide Medium Deburring Wheel - Medium Grade - Arbor Attachment - 2 in Diameter - 1/4 in Center Hole - Thickness 1/2 in - 03718 - 048011-03718 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite CP-UW Unitized Aluminum Oxide Medium Deburring Wheel - Medium Grade - Arbor Attachment - 2 in Diameter - 1/4 in Center Hole - Thickness 1/2 in - 03718
048011-03718
3M Scotch-Brite CP-UW Unitized Aluminum Oxide Medium Deburring Wheel - Medium Grade - Arbor Attachment - 2 in Diameter - 1/4 in Center Hole - Thickness 1/2 in - 03718 048011-03718
3M Scotch-Brite CP-UW unitized deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 2 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 22100 RPMs.

3M Scotch-Brite CP-UW unitized deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 2 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 22100 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 048011-03718
Product Name 3M Scotch-Brite CP-UW Unitized Aluminum Oxide Medium Deburring Wheel - Medium Grade - Arbor Attachment - 2 in Diameter - 1/4 in Center Hole - Thickness 1/2 in - 03718
Bore / Shank 0.250 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 1883397 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 4.53 inch (115 mm)
Type Aluminium oxide
Grit Size 50 # or Microns
View Details
Norton Metal AO Coarse Grit Fiber Disc - 07660768187 - Norton Abrasives
Specs
Disc / Backing Type Fibre
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking
Mounting Bore or Center Mount
View Details
Resin Fiber Disc - 742074-B - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 5.00 inch (127 mm)
Bore / Shank 0.875 inch (22.22 mm)
View Details
Surface Conditioning Discs - QUICK-STEP BLENDEX™ - Walter Surface Technologies
Specs
Applications & Materials Abraded Cleaning and Surface Prep; Finishing and Deburring; Metalworking
Outer / OD 4.50 to 7.00 inch (114 to 178 mm)
View Details