3M 3M Scotch-Brite XL-UW Unitized Silicon Carbide Soft Deburring Wheel - Fine Grade - Arbor Attachment - 1 1/2 in Diameter - 3/16 in Center Hole - Thickness 1/4 in - 14746 61500070331

Description
3M Scotch-Brite XL-UW unitized deburring wheel uses silicon carbide as the abrasive material and has a diameter of 1 1/2 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 20100 RPMs.
Description
3M Scotch-Brite XL-UW unitized deburring wheel uses silicon carbide as the abrasive material and has a diameter of 1 1/2 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 20100 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite XL-UW Unitized Silicon Carbide Soft Deburring Wheel - Fine Grade - Arbor Attachment - 1 1/2 in Diameter - 3/16 in Center Hole - Thickness 1/4 in - 14746 - 048011-14746 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite XL-UW Unitized Silicon Carbide Soft Deburring Wheel - Fine Grade - Arbor Attachment - 1 1/2 in Diameter - 3/16 in Center Hole - Thickness 1/4 in - 14746
048011-14746
3M Scotch-Brite XL-UW Unitized Silicon Carbide Soft Deburring Wheel - Fine Grade - Arbor Attachment - 1 1/2 in Diameter - 3/16 in Center Hole - Thickness 1/4 in - 14746 048011-14746
3M Scotch-Brite XL-UW unitized deburring wheel uses silicon carbide as the abrasive material and has a diameter of 1 1/2 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 20100 RPMs.

3M Scotch-Brite XL-UW unitized deburring wheel uses silicon carbide as the abrasive material and has a diameter of 1 1/2 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 20100 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 048011-14746
Product Name 3M Scotch-Brite XL-UW Unitized Silicon Carbide Soft Deburring Wheel - Fine Grade - Arbor Attachment - 1 1/2 in Diameter - 3/16 in Center Hole - Thickness 1/4 in - 14746
Bore / Shank 0.188 inch (4.76 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 1370956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 1.97 inch (50 mm)
Type Abrasive Paper
Grit Size 400 # or Microns
View Details
Norton Metal AO Coarse Grit Fiber Disc - 07660702048 - Norton Abrasives
Specs
Disc / Backing Type Fibre
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking
Mounting Bore or Center Mount
View Details
Resin Fiber Disc - 742073-B - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 5.00 inch (127 mm)
Bore / Shank 0.875 inch (22.22 mm)
View Details
Sanding Discs - TWIST™ TOPCUT - Walter Surface Technologies
Walter Surface Technologies
Specs
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking
Mounting QuickChange; Plastic "TR" button for quick mounting
Outer / OD 2.00 to 3.00 inch (50.8 to 76.2 mm)
View Details