3M 3M Scotch-Brite MU-WL Convolute Silicon Carbide Soft Deburring Wheel - Medium Grade - Arbor Attachment - 6 in Diameter - 1 in Center Hole - Thickness 4 in - 13358 61500053659

Description
3M Scotch-Brite MU-WL convolute deburring wheel uses silicon carbide as the abrasive material and has a diameter of 6 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 6000 RPMs.
Description
3M Scotch-Brite MU-WL convolute deburring wheel uses silicon carbide as the abrasive material and has a diameter of 6 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 6000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite MU-WL Convolute Silicon Carbide Soft Deburring Wheel - Medium Grade - Arbor Attachment - 6 in Diameter - 1 in Center Hole - Thickness 4 in - 13358 - 048011-13358 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite MU-WL Convolute Silicon Carbide Soft Deburring Wheel - Medium Grade - Arbor Attachment - 6 in Diameter - 1 in Center Hole - Thickness 4 in - 13358
048011-13358
3M Scotch-Brite MU-WL Convolute Silicon Carbide Soft Deburring Wheel - Medium Grade - Arbor Attachment - 6 in Diameter - 1 in Center Hole - Thickness 4 in - 13358 048011-13358
3M Scotch-Brite MU-WL convolute deburring wheel uses silicon carbide as the abrasive material and has a diameter of 6 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 6000 RPMs.

3M Scotch-Brite MU-WL convolute deburring wheel uses silicon carbide as the abrasive material and has a diameter of 6 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 6000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 048011-13358
Product Name 3M Scotch-Brite MU-WL Convolute Silicon Carbide Soft Deburring Wheel - Medium Grade - Arbor Attachment - 6 in Diameter - 1 in Center Hole - Thickness 4 in - 13358
Bore / Shank 1.000 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Wheels - 1895744 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 1.57 inch (40 mm)
Type Aluminium oxide
Grit Size 60 # or Microns
View Details
Merit Zirc Plus ZA Medium TR (Type III) Quick-Change Cloth Disc - 08834167099 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; Metalworking; MRO / Welding
Mounting QuickChange
View Details
Resin Fiber Disc - 742106-B - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 5.00 inch (127 mm)
Bore / Shank 0.500 inch (12.7 mm)
View Details
Abrasive Wheel with Proprietary Cyclone™ Technology Grain Blend - ERGOFLEX™ - Walter Surface Technologies
Specs
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; Metalworking
Outer / OD 4.50 to 7.00 inch (114 to 178 mm)
Bore / Shank 0.875 inch (22.22 mm)
View Details