R. S. Hughes Company, Inc. Datasheets for Abrasive Discs
Abrasive discs consist of abrasive grain adhered onto the surface of a cloth, film, paper, non-woven or other backing. They are used for metal removal, surface finishing, sanding, etc.
Abrasive Discs: Learn more
| Product Name | Notes |
|---|---|
| 3M coated 236U hook & loop disc uses aluminum oxide as the abrasive material and has a diameter of 3 in. 3M incorporates this aluminum oxide material into the hook... | |
| 3M coated 236U hook & loop disc uses aluminum oxide as the abrasive material and has a diameter of 5 in. 3M incorporates this aluminum oxide material into the hook... | |
| 3M coated 236U hook & loop disc uses aluminum oxide as the abrasive material and has a diameter of 6 in. 3M incorporates this aluminum oxide material into the hook... | |
|
3M 375L Coated Aluminum Oxide Disc Very Fine Grade P150 Grit - 5 in Diameter - 55693 -- 051141-55693
3M 375L Coated Aluminum Oxide Disc Very Fine Grade P180 Grit - 5 in Diameter - 55694 -- 051141-55694
3M 375L Coated Aluminum Oxide Disc Very Fine Grade P220 Grit - 5 in Diameter - 55695 -- 051141-55695
3M 375L Coated Aluminum Oxide Disc Very Fine Grade P240 Grit - 5 in Diameter - 55656 -- 051141-55656
|
3M coated 375L PSA disc uses aluminum oxide as the abrasive material and has a diameter of 5 in. 3M incorporates this aluminum oxide material into the PSA disc forming... |
|
3M 375L Coated Aluminum Oxide Disc Very Fine Grade P150 Grit - 6 in Diameter - 55700 -- 051141-55700
3M 375L Coated Aluminum Oxide Disc Very Fine Grade P180 Grit - 6 in Diameter - 55701 -- 051141-55701
3M 375L Coated Aluminum Oxide Disc Very Fine Grade P220 Grit - 6 in Diameter - 55702 -- 051141-55702
3M 375L Coated Aluminum Oxide Disc Very Fine Grade P240 Grit - 6 in Diameter - 55657 -- 051141-55657
|
3M coated 375L PSA disc uses aluminum oxide as the abrasive material and has a diameter of 6 in. 3M incorporates this aluminum oxide material into the PSA disc forming... |
| 3M coated 566A Type 27 flap disc uses alumina zirconia as the abrasive material and has a diameter of 4 1/2 in. 3M incorporates this alumina zirconia material into the... | |
| 3M coated 566A Type 27 flap disc uses alumina zirconia as the abrasive material and has a diameter of 7 in. 3M incorporates this alumina zirconia material into the flap... | |
| 3M coated 566A Type 29 flap disc uses alumina zirconia as the abrasive material and has a diameter of 4 1/2 in. 3M incorporates this alumina zirconia material into the... | |
| 3M coated 566A Type 29 flap disc uses alumina zirconia as the abrasive material and has a diameter of 4 in. 3M incorporates this alumina zirconia material into the flap... | |
| 3M coated 566A Type 29 flap disc uses alumina zirconia as the abrasive material and has a diameter of 7 in. 3M incorporates this alumina zirconia material into the flap... | |
| 3M coated 577F Type 27 flap disc uses alumina zirconia as the abrasive material and has a diameter of 4 1/2 in. 3M incorporates this alumina zirconia material into the... | |
| 3M coated 577F Type 27 flap disc uses alumina zirconia as the abrasive material and has a diameter of 7 in. 3M incorporates this alumina zirconia material into the flap... | |
| 3M coated 577F Type 29 flap disc uses alumina zirconia as the abrasive material and has a diameter of 4 1/2 in. 3M incorporates this alumina zirconia material into the... | |
| 3M coated 577F Type 29 flap disc uses alumina zirconia as the abrasive material and has a diameter of 7 in. 3M incorporates this alumina zirconia material into the flap... | |
| 3M coated 675L PSA disc uses diamond as the abrasive material and has a diameter of 12 in. 3M incorporates this diamond material into the PSA disc forming a grit... | |
| 3M coated 675L PSA disc uses diamond as the abrasive material and has a diameter of 5 in. 3M incorporates this diamond material into the PSA disc forming a grit... | |
| 3M coated 732U hook & loop disc uses ceramic aluminum oxide as the abrasive material and has a diameter of 5 in. 3M incorporates this ceramic aluminum oxide material into... | |
| 3M coated 775L hook & loop disc uses aluminum oxide as the abrasive material and has a diameter of 6 in. 3M incorporates this aluminum oxide material into the hook... | |
| 3M coated 775L hook & loop disc uses ceramic aluminum oxide as the abrasive material and has a diameter of 5 in. 3M incorporates this ceramic aluminum oxide material into... | |
| 3M coated 775L hook & loop disc uses ceramic aluminum oxide as the abrasive material and has a diameter of 6 in. 3M incorporates this ceramic aluminum oxide material into... | |
| 3M coated NX Disc hook & loop disc uses aluminum oxide as the abrasive material and has a diameter of 5 in. 3M incorporates this aluminum oxide material into the... | |
| 3M coated NX Disc hook & loop disc uses aluminum oxide as the abrasive material and has a diameter of 6 in. 3M incorporates this aluminum oxide material into the... | |
| 3M coated NX Disc PSA disc roll uses aluminum oxide as the abrasive material and has a diameter of 5 in. 3M incorporates this aluminum oxide material into the PSA... | |
| 3M coated NX Disc PSA disc roll uses aluminum oxide as the abrasive material and has a diameter of 6 in. 3M incorporates this aluminum oxide material into the PSA... | |
| 3M coated NX Disc PSA disc uses aluminum oxide as the abrasive material and has a diameter of 5 in. 3M incorporates this aluminum oxide material into the PSA disc... | |
| 3M coated NX Disc PSA disc uses aluminum oxide as the abrasive material and has a diameter of 6 in. 3M incorporates this aluminum oxide material into the PSA disc... | |
| 3M Cubitron II 967A Type 27 flap disc uses ceramic aluminum oxide as the abrasive material and has a diameter of 4 1/2 in. 3M incorporates this ceramic aluminum oxide... | |
| 3M Cubitron II coated 732U hook & loop disc uses ceramic aluminum oxide as the abrasive material and has a diameter of 5 in. 3M incorporates this ceramic aluminum oxide... | |
| 3M Cubitron II coated 732U hook & loop disc uses ceramic aluminum oxide as the abrasive material and has a diameter of 6 in. 3M incorporates this ceramic aluminum oxide... | |
| 3M Cubitron II coated 732U PSA disc roll uses aluminum oxide as the abrasive material and has a diameter of 5 in. 3M incorporates this aluminum oxide material into the... | |
| 3M Cubitron II coated 732U PSA disc roll uses aluminum oxide as the abrasive material and has a diameter of 6 in. 3M incorporates this aluminum oxide material into the... | |
| 3M Cubitron II coated 732U PSA disc uses ceramic aluminum oxide as the abrasive material and has a diameter of 5 in. 3M incorporates this ceramic aluminum oxide material into... | |
| 3M Cubitron II coated 732U PSA disc uses ceramic aluminum oxide as the abrasive material and has a diameter of 6 in. 3M incorporates this ceramic aluminum oxide material into... | |
| 3M Cubitron II coated 775L hook & loop disc uses ceramic aluminum oxide as the abrasive material and has a diameter of 5 in. 3M incorporates this ceramic aluminum oxide... | |
| 3M Cubitron II coated 775L hook & loop disc uses ceramic aluminum oxide as the abrasive material and has a diameter of 6 in. 3M incorporates this ceramic aluminum oxide... | |
| 3M Cubitron II coated 775L PSA disc roll uses aluminum oxide as the abrasive material and has a diameter of 5 in. 3M incorporates this aluminum oxide material into the... | |
| 3M Cubitron II coated 775L PSA disc roll uses aluminum oxide as the abrasive material and has a diameter of 6 in. 3M incorporates this aluminum oxide material into the... | |
| 3M Cubitron II coated 775L PSA disc roll uses ceramic aluminum oxide as the abrasive material and has a diameter of 5 in. 3M incorporates this ceramic aluminum oxide material... | |
| 3M Cubitron II coated 775L PSA disc roll uses ceramic aluminum oxide as the abrasive material and has a diameter of 6 in. 3M incorporates this ceramic aluminum oxide material... | |
| 3M Cubitron II coated 775L PSA disc uses aluminum oxide as the abrasive material and has a diameter of 5 in. 3M incorporates this aluminum oxide material into the PSA... | |
| 3M Cubitron II coated 775L PSA disc uses ceramic aluminum oxide as the abrasive material and has a diameter of 5 in. 3M incorporates this ceramic aluminum oxide material into... | |
| 3M Cubitron II coated 775L PSA disc uses ceramic aluminum oxide as the abrasive material and has a diameter of 6 in. 3M incorporates this ceramic aluminum oxide material into... | |
| 3M Cubitron II coated 967A flap disc uses ceramic aluminum oxide as the abrasive material and has a diameter of 7 in. 3M incorporates this ceramic aluminum oxide material into... | |
| 3M Cubitron II coated 967A Type 27 flap disc uses ceramic aluminum oxide as the abrasive material and has a diameter of 4 1/2 in. 3M incorporates this ceramic aluminum... | |
| 3M Cubitron II coated 967A Type 27 flap disc uses ceramic aluminum oxide as the abrasive material and has a diameter of 5 in. 3M incorporates this ceramic aluminum oxide... | |
| 3M Cubitron II coated 967A Type 27 flap disc uses ceramic aluminum oxide as the abrasive material and has a diameter of 7 in. 3M incorporates this ceramic aluminum oxide... | |
| 3M Cubitron II coated 967A Type 29 flap disc uses ceramic aluminum oxide as the abrasive material and has a diameter of 4 1/2 in. 3M incorporates this ceramic aluminum... | |
| 3M Cubitron II coated 967A Type 29 flap disc uses ceramic aluminum oxide as the abrasive material and has a diameter of 4 in. 3M incorporates this ceramic aluminum oxide... | |
| 3M Cubitron II coated 967A Type 29 flap disc uses ceramic aluminum oxide as the abrasive material and has a diameter of 5 in. 3M incorporates this ceramic aluminum oxide... | |
| 3M Cubitron II coated 967A Type 29 flap disc uses ceramic aluminum oxide as the abrasive material and has a diameter of 7 in. 3M incorporates this ceramic aluminum oxide... | |
| 3M Cubitron II coated 982C fibre disc trial pack uses ceramic aluminum oxide as the abrasive material and has a diameter of 4 1/2 in. 3M incorporates this ceramic aluminum... | |
| 3M Cubitron II coated 982C quick change disc trial pack uses ceramic aluminum oxide as the abrasive material and has a diameter of 2 in. All abrasive products that rotate... | |
| 3M Cubitron II coated 982C quick change disc uses ceramic aluminum oxide as the abrasive material and has a diameter of 4 in. 3M incorporates this ceramic aluminum oxide material... | |
| 3M Cubitron II coated 987C quick change disc trial pack uses ceramic aluminum oxide as the abrasive material and has a diameter of 2 in. 3M incorporates this ceramic aluminum... | |
| 3M Hookit 236U deburring disc uses aluminum oxide as the abrasive material and has a diameter of 5 in. Since this product is non-woven, grade is generally used to describe... | |
| 3M Hookit 268L microfinishing film uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. 3M incorporates this A/O aluminum oxide AO material into... | |
| 3M Hookit 375L hook & loop film disc uses aluminum oxide as the abrasive material and has a diameter of 3 in. 3M incorporates this aluminum oxide material into the... | |
| 3M Hookit coated 236U hook & loop disc uses aluminum oxide as the abrasive material and has a diameter of 5 in. 3M incorporates this aluminum oxide material into the... | |
| 3M Hookit coated 236U hook & loop disc uses aluminum oxide as the abrasive material and has a diameter of 6 in. 3M incorporates this aluminum oxide material into the... | |
| 3M Hookit coated 255L hook & loop disc uses aluminum oxide as the abrasive material and has a diameter of 5 in. 3M incorporates this aluminum oxide material into the... | |
| 3M Hookit coated 375L hook & loop disc uses aluminum oxide as the abrasive material and has a diameter of 5 in. 3M incorporates this aluminum oxide material into the... | |
| 3M Hookit coated 375L hook & loop disc uses aluminum oxide as the abrasive material and has a diameter of 6 in. 3M incorporates this aluminum oxide material into the... | |
| 3M Stikit 375L PSA disc uses aluminum oxide as the abrasive material and has a diameter of 6 in. 3M incorporates this aluminum oxide material into the PSA disc forming... | |
| 3M Stikit coated 216U paper disc roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. 3M incorporates this A/O aluminum oxide AO... | |
| 3M Stikit coated 236U PSA disc roll uses aluminum oxide as the abrasive material and has a diameter of 5 in. 3M incorporates this aluminum oxide material into the PSA... | |
| 3M Stikit coated 236U PSA disc roll uses aluminum oxide as the abrasive material and has a diameter of 6 in. 3M incorporates this aluminum oxide material into the PSA... | |
| 3M Stikit coated 375L PSA disc uses aluminum oxide as the abrasive material and has a diameter of 5 in. 3M incorporates this aluminum oxide material into the PSA disc... | |
|
3M Stikit 735U Coated Ceramic Disc Roll Fine Grade P100 Grit - 5 in Diameter - 51230 -- 051111-51230
|
3M Stikit coated 735U PSA disc roll uses ceramic as the abrasive material and has a diameter of 5 in. 3M incorporates this ceramic material into the PSA disc roll... |
|
3M Stikit 735U Coated Ceramic Disc Very Fine Grade P150 Grit - 5 in Diameter - 20766 -- 051141-20766
|
3M Stikit coated 735U PSA disc uses ceramic as the abrasive material and has a diameter of 5 in. 3M incorporates this ceramic material into the PSA disc forming a... |
|
3M Stikit 735U Coated Ceramic Disc Very Fine Grade P150 Grit - 6 in Diameter - 24045 -- 051141-24045
|
3M Stikit coated 735U PSA disc uses ceramic as the abrasive material and has a diameter of 6 in. 3M incorporates this ceramic material into the PSA disc forming a... |
| 3M Stikit coated PSA disc uses aluminum oxide as the abrasive material and has a diameter of 5 in. 3M incorporates this aluminum oxide material into the PSA disc forming... | |
| 3M Trizact 366LA PSA disc roll uses silicon carbide as the abrasive material and has a diameter of 1 1/4 in. 3M incorporates this silicon carbide material into the PSA... | |
| 3M Trizact 366LA PSA scalloped disc roll uses silicon carbide as the abrasive material and has a diameter of 1 3/8 in. 3M incorporates this silicon carbide material into the... | |
| 3M Trizact PSA disc roll uses silicon carbide as the abrasive material. 3M incorporates this silicon carbide material into the PSA disc roll forming a grit of A3. All abrasive... | |
| 3M Wetordry 401Q PSA roll uses silicon carbide as the abrasive material and has a diameter of 1 3/8 in. 3M incorporates this silicon carbide material into the PSA roll... |
| << Prev | Next >> |