3M 3M Scotch-Brite HS-DC Aluminum Oxide Deburring Disc - Very Fine Grade - Arbor Attachment - 8 in Diameter - 1/2 in Center Hole - 00672 61500137726

Description
3M Scotch-Brite HS-DC deburring disc uses aluminum oxide as the abrasive material and has a diameter of 8 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 00672 having a very fine grade. The arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring disc can be run at a maximum speed of 3000 RPMs.
Description
3M Scotch-Brite HS-DC deburring disc uses aluminum oxide as the abrasive material and has a diameter of 8 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 00672 having a very fine grade. The arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring disc can be run at a maximum speed of 3000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite HS-DC Aluminum Oxide Deburring Disc - Very Fine Grade - Arbor Attachment - 8 in Diameter - 1/2 in Center Hole - 00672 - 048011-00672 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite HS-DC Aluminum Oxide Deburring Disc - Very Fine Grade - Arbor Attachment - 8 in Diameter - 1/2 in Center Hole - 00672
048011-00672
3M Scotch-Brite HS-DC Aluminum Oxide Deburring Disc - Very Fine Grade - Arbor Attachment - 8 in Diameter - 1/2 in Center Hole - 00672 048011-00672
3M Scotch-Brite HS-DC deburring disc uses aluminum oxide as the abrasive material and has a diameter of 8 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 00672 having a very fine grade. The arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring disc can be run at a maximum speed of 3000 RPMs.

3M Scotch-Brite HS-DC deburring disc uses aluminum oxide as the abrasive material and has a diameter of 8 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 00672 having a very fine grade. The arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring disc can be run at a maximum speed of 3000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 048011-00672
Product Name 3M Scotch-Brite HS-DC Aluminum Oxide Deburring Disc - Very Fine Grade - Arbor Attachment - 8 in Diameter - 1/2 in Center Hole - 00672
Bore / Shank 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 179912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 2.95 inch (75 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 25 # or Microns
View Details
Norton Metal A Type 01/41 High Speed Cut-Off Wheel - 07660705494 - 07660705494 - Norton Abrasives
Specs
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; MRO / Welding
Outer / OD 12.00 inch (305 mm)
Type Aluminum Oxide
View Details
Sanding Discs for Woodworking - URAJD - Uneeda Enterprizes, Inc.
Specs
Disc / Backing Type Cloth; J Weight Cloth
Type Aluminum Oxide
Grit Size 80 to 220 # or Microns
View Details
3M ™ Lapping Film Discs - DLF4XN01661X - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Disc / Backing Type Superabrasive
Applications & Materials Abraded Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits)
Outer / OD 4.00 inch (102 mm)
View Details