3M 3M Scotch-Brite XL-WL Convolute Silicon Carbide Medium Deburring Wheel - Fine Grade - Arbor Attachment - 8 in Diameter - 3 in Center Hole - Thickness 2 in - 09552 61500126729

Description
3M Scotch-Brite XL-WL convolute deburring wheel uses silicon carbide as the abrasive material and has a diameter of 8 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 4500 RPMs.
Description
3M Scotch-Brite XL-WL convolute deburring wheel uses silicon carbide as the abrasive material and has a diameter of 8 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 4500 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite XL-WL Convolute Silicon Carbide Medium Deburring Wheel - Fine Grade - Arbor Attachment - 8 in Diameter - 3 in Center Hole - Thickness 2 in - 09552 - 048011-09552 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite XL-WL Convolute Silicon Carbide Medium Deburring Wheel - Fine Grade - Arbor Attachment - 8 in Diameter - 3 in Center Hole - Thickness 2 in - 09552
048011-09552
3M Scotch-Brite XL-WL Convolute Silicon Carbide Medium Deburring Wheel - Fine Grade - Arbor Attachment - 8 in Diameter - 3 in Center Hole - Thickness 2 in - 09552 048011-09552
3M Scotch-Brite XL-WL convolute deburring wheel uses silicon carbide as the abrasive material and has a diameter of 8 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 4500 RPMs.

3M Scotch-Brite XL-WL convolute deburring wheel uses silicon carbide as the abrasive material and has a diameter of 8 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 4500 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 048011-09552
Product Name 3M Scotch-Brite XL-WL Convolute Silicon Carbide Medium Deburring Wheel - Fine Grade - Arbor Attachment - 8 in Diameter - 3 in Center Hole - Thickness 2 in - 09552
Bore / Shank 3.000 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 1883396 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 4.53 inch (115 mm)
Type Aluminium oxide
Grit Size 36 # or Microns
View Details
Norton Gold Reserve AO Coarse Paper PSA Disc - 63642506216 - Norton Abrasives
Specs
Disc / Backing Type Paper
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Mounting PSA or Adhesive
View Details
Sanding Discs for Solid Surface - 991C - Uneeda Enterprizes, Inc.
Specs
Disc / Backing Type Paper; C Weight Paper
Type Silicon Carbide
Grit Size 60 to 1000 # or Microns
View Details
3M ™ Lapping Film Discs - HDF4XN1.5662XW - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Disc / Backing Type Superabrasive
Applications & Materials Abraded Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits)
Outer / OD 4.00 inch (102 mm)
View Details