TE Connectivity Electromechanical Relays & Contactors 3-1416100-4

Description
Body Features Enclosure Type : Dust Protected Product Weight : 32 G  [1.129 OZ ] Configuration Features Coil Special Features : Diode Rectified Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Features Contact Material : AgSnO Dimensions Insulation Clearance Between Contact & Coil : 6 MM  [.236 INCH ] Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ] Product Height : 94 MM  [3.7 INCH ] Product Length : 80 MM  [3.149 INCH ] Product Width : 6.2 MM  [.244 INCH ] Electrical Characteristics Coil Power Rating AC (VAMP) : .74 Coil Voltage Rating (VAC) : 230 Contact Current Rating (AMP) : 6 Contact Limiting Breaking Current (AMP) : 6 Contact Limiting Continuous Current (AMP) : 6 Contact Limiting Making Current (AMP) : 10 Contact Limiting Short-Time Current (AMP) : 6 Contact Switching Load (Min) : 100mA @ 12V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 240 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Product Mount Type : DIN Rail Operation/Applicatio n Coil Magnetic System : Monostable Current Type : AC Other Coil Power Rating Class (VAMP) : ≤1.1 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : ≤7 MM  [≤.276 INCH ] Packaging Features Packaging Method : Box & Carton Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Screw Terminals Main Termination & Connection Type : Screw Terminals Usage Conditions Environmental Ambient Temperature (Max) : 55 DEGC  [131 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -40 - 55 DEGC  [-40 - 131 DEGF ]
Request a Quote Datasheet
Description
Body Features Enclosure Type : Dust Protected Product Weight : 32 G  [1.129 OZ ] Configuration Features Coil Special Features : Diode Rectified Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Features Contact Material : AgSnO Dimensions Insulation Clearance Between Contact & Coil : 6 MM  [.236 INCH ] Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ] Product Height : 94 MM  [3.7 INCH ] Product Length : 80 MM  [3.149 INCH ] Product Width : 6.2 MM  [.244 INCH ] Electrical Characteristics Coil Power Rating AC (VAMP) : .74 Coil Voltage Rating (VAC) : 230 Contact Current Rating (AMP) : 6 Contact Limiting Breaking Current (AMP) : 6 Contact Limiting Continuous Current (AMP) : 6 Contact Limiting Making Current (AMP) : 10 Contact Limiting Short-Time Current (AMP) : 6 Contact Switching Load (Min) : 100mA @ 12V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 240 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Product Mount Type : DIN Rail Operation/Applicatio n Coil Magnetic System : Monostable Current Type : AC Other Coil Power Rating Class (VAMP) : ≤1.1 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : ≤7 MM  [≤.276 INCH ] Packaging Features Packaging Method : Box & Carton Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Screw Terminals Main Termination & Connection Type : Screw Terminals Usage Conditions Environmental Ambient Temperature (Max) : 55 DEGC  [131 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -40 - 55 DEGC  [-40 - 131 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 3-1416100-4 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
3-1416100-4
Electromechanical Relays & Contactors 3-1416100-4
Body Features Enclosure Type : Dust Protected Product Weight : 32 G  [1.129 OZ ] Configuration Features Coil Special Features : Diode Rectified Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Features Contact Material : AgSnO Dimensions Insulation Clearance Between Contact & Coil : 6 MM  [.236 INCH ] Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ] Product Height : 94 MM  [3.7 INCH ] Product Length : 80 MM  [3.149 INCH ] Product Width : 6.2 MM  [.244 INCH ] Electrical Characteristics Coil Power Rating AC (VAMP) : .74 Coil Voltage Rating (VAC) : 230 Contact Current Rating (AMP) : 6 Contact Limiting Breaking Current (AMP) : 6 Contact Limiting Continuous Current (AMP) : 6 Contact Limiting Making Current (AMP) : 10 Contact Limiting Short-Time Current (AMP) : 6 Contact Switching Load (Min) : 100mA @ 12V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 240 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Product Mount Type : DIN Rail Operation/Applicatio n Coil Magnetic System : Monostable Current Type : AC Other Coil Power Rating Class (VAMP) : ≤1.1 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : ≤7 MM  [≤.276 INCH ] Packaging Features Packaging Method : Box & Carton Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Screw Terminals Main Termination & Connection Type : Screw Terminals Usage Conditions Environmental Ambient Temperature (Max) : 55 DEGC  [131 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -40 - 55 DEGC  [-40 - 131 DEGF ]

Body Features


  • Enclosure Type : Dust Protected
  • Product Weight : 32 G  [1.129 OZ ]

Configuration Features


  • Coil Special Features : Diode Rectified
  • Contact Arrangement : 1 Form C SPDT-CO
  • Contact Number of Poles : 1

Contact Features


  • Contact Material : AgSnO

Dimensions


  • Insulation Clearance Between Contact & Coil : 6 MM  [.236 INCH ]
  • Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ]
  • Product Height : 94 MM  [3.7 INCH ]
  • Product Length : 80 MM  [3.149 INCH ]
  • Product Width : 6.2 MM  [.244 INCH ]

Electrical Characteristics


  • Coil Power Rating AC (VAMP) : .74
  • Coil Voltage Rating (VAC) : 230
  • Contact Current Rating (AMP) : 6
  • Contact Limiting Breaking Current (AMP) : 6
  • Contact Limiting Continuous Current (AMP) : 6
  • Contact Limiting Making Current (AMP) : 10
  • Contact Limiting Short-Time Current (AMP) : 6
  • Contact Switching Load (Min) : 100mA @ 12V
  • Contact Switching Voltage (Max) (VAC) : 400
  • Contact Voltage Rating (VAC) : 240
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000

Mechanical Attachment


  • Product Mount Type : DIN Rail

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : AC

Other


  • Coil Power Rating Class (VAMP) : ≤1.1
  • Contact Current Class (AMP) : >5 - ≤10
  • Height Class (Mechanical) : >70 MM  [>2.756 INCH ]
  • Length Class (Mechanical) : >70 MM  [>2.756 INCH ]
  • Width Class (Mechanical) : ≤7 MM  [≤.276 INCH ]

Packaging Features


  • Packaging Method : Box & Carton

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : Screw Terminals
  • Main Termination & Connection Type : Screw Terminals

Usage Conditions


  • Environmental Ambient Temperature (Max) : 55 DEGC  [131 DEGF ]
  • Environmental Category of Protection : RTI
  • Operating Temperature Range : -40 - 55 DEGC  [-40 - 131 DEGF ]
Buy Now Datasheet
Relays - 3-1416100-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
ST3P3TP0

ST3P3TP0

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 3-1416100-4 3-1416100-4
Product Name Electromechanical Relays & Contactors Relays
Approvals EU ELV Compliant; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1-1393815-1 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393260-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
3 suppliers
Mini Relays - 1-1414312-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
DC Coil Voltage 12 volts
Resistance 91 ohms
View Details
Electromechanical Relays & Contactors - 1-1393154-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 240 volts
View Details
2 suppliers