Body Features Enclosure Type : Hermetically Sealed Product Weight : .75 G [.026 OZ ]
Configuration Features Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2 Contact Special Features : Bifurcated/Twin Contacts, J Leg Relay Options : RF Rated
Contact Features Contact Material : PdRu+Au Contact Plating Material : Gold
Dimensions Product Height : 5.65 MM [.222 INCH ] Product Length : 10 MM [.393 INCH ] Product Width : 6 MM [.236 INCH ]
Electrical Characteristics Coil Power Rating DC (WATT) : .14 Coil Resistance (OHM) : 16 Coil Voltage Rating (VDC) : 1.5 Contact Current Rating (AMP) : 2 Contact Limiting Breaking Current (AMP) : 2 Contact Limiting Continuous Current (AMP) : 2 Contact Limiting Making Current (AMP) : 2 Contact Limiting Short-Time Current (AMP) : 2 Contact Switching Load (Min) : .1mA @ .0001V Contact Switching Voltage (Max) (VAC) : 250 Contact Switching Voltage (Max) (VDC) : 220 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 220 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1800 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750 Insulation Initial Resistance (MEGO) : 1000000 Voltage Standing Wave Ration (HF Parameter) : 1.06 @ 100MHz, 1.49 @ 900Mhz
Mechanical Attachment Product Mount Type : Printed Circuit Board
Operation/Applicatio
n Coil Magnetic System : Monostable, Polarized Current Type : DC Performance Type : Standard Solder Process : Reflow Solder
Other Coil Power Rating Class (WATT) : .05 - .3 Contact Current Class (AMP) : 0 - 2 Environmental Ambient Temperature Class (DEGC) : 70 - 85 Height Class (Mechanical) (MM) : 0 - 6 Length Class (Mechanical) (MM) : 0 - 10 Width Class (Mechanical) (MM) : 0 - 6
Packaging Features Packaging Method : Reel
Product Type Features Relay & Contactor Type : RF Relay
Signal Characteristics Insertion Loss (HF Parameter) : -.33dB @ 900MHz, -.03dB @ 100MHz Isolation (HF Parameter) : -18.8dB @ 900MHz, -37dB @ 100MHz
Termination Features Coil Termination & Connection Type : PCB SMT Main Termination & Connection Type : PCB SMT
Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC [185 DEGF ] Environmental Category of Protection : RTV Operating Temperature Range (DEGC) : -40 - 85
Body Features
- Enclosure Type : Hermetically Sealed
- Product Weight : .75 G [.026 OZ ]
Configuration Features
- Contact Arrangement : 2 Form C DPDT-CO
- Contact Number of Poles : 2
- Contact Special Features : Bifurcated/Twin Contacts, J Leg
- Relay Options : RF Rated
Contact Features
- Contact Material : PdRu+Au
- Contact Plating Material : Gold
Dimensions
- Product Height : 5.65 MM [.222 INCH ]
- Product Length : 10 MM [.393 INCH ]
- Product Width : 6 MM [.236 INCH ]
Electrical Characteristics
- Coil Power Rating DC (WATT) : .14
- Coil Resistance (OHM) : 16
- Coil Voltage Rating (VDC) : 1.5
- Contact Current Rating (AMP) : 2
- Contact Limiting Breaking Current (AMP) : 2
- Contact Limiting Continuous Current (AMP) : 2
- Contact Limiting Making Current (AMP) : 2
- Contact Limiting Short-Time Current (AMP) : 2
- Contact Switching Load (Min) : .1mA @ .0001V
- Contact Switching Voltage (Max) (VAC) : 250
- Contact Switching Voltage (Max) (VDC) : 220
- Contact Voltage Rating (VAC) : 250
- Contact Voltage Rating (VDC) : 220
- Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000
- Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1800
- Insulation Initial Dielectric Between Open Contacts (VRMS) : 750
- Insulation Initial Resistance (MEGO) : 1000000
- Voltage Standing Wave Ration (HF Parameter) : 1.06 @ 100MHz, 1.49 @ 900Mhz
Mechanical Attachment
- Product Mount Type : Printed Circuit Board
Operation/Application
- Coil Magnetic System : Monostable, Polarized
- Current Type : DC
- Performance Type : Standard
- Solder Process : Reflow Solder
Other
- Coil Power Rating Class (WATT) : .05 - .3
- Contact Current Class (AMP) : 0 - 2
- Environmental Ambient Temperature Class (DEGC) : 70 - 85
- Height Class (Mechanical) (MM) : 0 - 6
- Length Class (Mechanical) (MM) : 0 - 10
- Width Class (Mechanical) (MM) : 0 - 6
Packaging Features
Product Type Features
- Relay & Contactor Type : RF Relay
Signal Characteristics
- Insertion Loss (HF Parameter) : -.33dB @ 900MHz, -.03dB @ 100MHz
- Isolation (HF Parameter) : -18.8dB @ 900MHz, -37dB @ 100MHz
Termination Features
- Coil Termination & Connection Type : PCB SMT
- Main Termination & Connection Type : PCB SMT
Usage Conditions
- Environmental Ambient Temperature (Max) : 85 DEGC [185 DEGF ]
- Environmental Category of Protection : RTV
- Operating Temperature Range (DEGC) : -40 - 85