TE Connectivity Electromechanical Relays & Contactors 3-1416100-1

Description
Body Features Enclosure Type : Dust Protected Product Weight : 32 G  [1.129 OZ ] Configuration Features Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Features Contact Material : AgSnO Dimensions Insulation Clearance Between Contact & Coil : 6 MM  [.236 INCH ] Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ] Product Height : 94 MM  [3.7 INCH ] Product Length : 80 MM  [3.149 INCH ] Product Width : 6.2 MM  [.244 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .184 Coil Resistance (OHM) : 848 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 6 Contact Limiting Breaking Current (AMP) : 6 Contact Limiting Continuous Current (AMP) : 6 Contact Limiting Making Current (AMP) : 10 Contact Limiting Short-Time Current (AMP) : 6 Contact Switching Load (Min) : 100mA @ 12V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 240 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Product Mount Type : DIN Rail Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >.15 - ≤.2 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : ≤7 MM  [≤.276 INCH ] Packaging Features Packaging Method : Box & Carton Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Screw Terminals Main Termination & Connection Type : Screw Terminals Usage Conditions Environmental Ambient Temperature (Max) : 55 DEGC  [131 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -40 - 55 DEGC  [-40 - 131 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Dust Protected Product Weight : 32 G  [1.129 OZ ] Configuration Features Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Features Contact Material : AgSnO Dimensions Insulation Clearance Between Contact & Coil : 6 MM  [.236 INCH ] Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ] Product Height : 94 MM  [3.7 INCH ] Product Length : 80 MM  [3.149 INCH ] Product Width : 6.2 MM  [.244 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .184 Coil Resistance (OHM) : 848 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 6 Contact Limiting Breaking Current (AMP) : 6 Contact Limiting Continuous Current (AMP) : 6 Contact Limiting Making Current (AMP) : 10 Contact Limiting Short-Time Current (AMP) : 6 Contact Switching Load (Min) : 100mA @ 12V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 240 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Product Mount Type : DIN Rail Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >.15 - ≤.2 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : ≤7 MM  [≤.276 INCH ] Packaging Features Packaging Method : Box & Carton Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Screw Terminals Main Termination & Connection Type : Screw Terminals Usage Conditions Environmental Ambient Temperature (Max) : 55 DEGC  [131 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -40 - 55 DEGC  [-40 - 131 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 3-1416100-1 is a 1-form C general purpose relay with screw terminals, designed for DIN rail mounting in compact 6.2mm width. It has a 12VDC coil with 848Ω resistance and 184mW power consumption, rated for 6A switching current at 240VAC / 400VDC, with AgSnO2 contacts and a minimum contact load of 100mA at 12V. The relay operates with a coil release voltage of 0.6VDC and has an operate/release time of 12/5ms. It meets VDE and cULus approvals, with reinforced insulation rated at 4000Vrms between coil and contacts. The operating temperature range is -40°C to +55°C, and it supports wire cross sections from 0.14 to 2.5mm². The unit weighs 32g and is packed in 10-piece cardboard boxes.

Datasheet Summary
Powered by GS/AI

The 3-1416100-1 is a 1-form C general purpose relay with screw terminals, designed for DIN rail mounting in compact 6.2mm width. It has a 12VDC coil with 848Ω resistance and 184mW power consumption, rated for 6A switching current at 240VAC / 400VDC, with AgSnO2 contacts and a minimum contact load of 100mA at 12V. The relay operates with a coil release voltage of 0.6VDC and has an operate/release time of 12/5ms. It meets VDE and cULus approvals, with reinforced insulation rated at 4000Vrms between coil and contacts. The operating temperature range is -40°C to +55°C, and it supports wire cross sections from 0.14 to 2.5mm². The unit weighs 32g and is packed in 10-piece cardboard boxes.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 3-1416100-1 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
3-1416100-1
Electromechanical Relays & Contactors 3-1416100-1
Body Features Enclosure Type : Dust Protected Product Weight : 32 G  [1.129 OZ ] Configuration Features Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Features Contact Material : AgSnO Dimensions Insulation Clearance Between Contact & Coil : 6 MM  [.236 INCH ] Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ] Product Height : 94 MM  [3.7 INCH ] Product Length : 80 MM  [3.149 INCH ] Product Width : 6.2 MM  [.244 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .184 Coil Resistance (OHM) : 848 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 6 Contact Limiting Breaking Current (AMP) : 6 Contact Limiting Continuous Current (AMP) : 6 Contact Limiting Making Current (AMP) : 10 Contact Limiting Short-Time Current (AMP) : 6 Contact Switching Load (Min) : 100mA @ 12V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 240 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Product Mount Type : DIN Rail Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >.15 - ≤.2 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : ≤7 MM  [≤.276 INCH ] Packaging Features Packaging Method : Box & Carton Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Screw Terminals Main Termination & Connection Type : Screw Terminals Usage Conditions Environmental Ambient Temperature (Max) : 55 DEGC  [131 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -40 - 55 DEGC  [-40 - 131 DEGF ]

Body Features


  • Enclosure Type : Dust Protected
  • Product Weight : 32 G  [1.129 OZ ]

Configuration Features


  • Contact Arrangement : 1 Form C SPDT-CO
  • Contact Number of Poles : 1

Contact Features


  • Contact Material : AgSnO

Dimensions


  • Insulation Clearance Between Contact & Coil : 6 MM  [.236 INCH ]
  • Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ]
  • Product Height : 94 MM  [3.7 INCH ]
  • Product Length : 80 MM  [3.149 INCH ]
  • Product Width : 6.2 MM  [.244 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .184
  • Coil Resistance (OHM) : 848
  • Coil Voltage Rating (VDC) : 12
  • Contact Current Rating (AMP) : 6
  • Contact Limiting Breaking Current (AMP) : 6
  • Contact Limiting Continuous Current (AMP) : 6
  • Contact Limiting Making Current (AMP) : 10
  • Contact Limiting Short-Time Current (AMP) : 6
  • Contact Switching Load (Min) : 100mA @ 12V
  • Contact Switching Voltage (Max) (VAC) : 400
  • Contact Voltage Rating (VAC) : 240
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000

Mechanical Attachment


  • Product Mount Type : DIN Rail

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC

Other


  • Coil Power Rating Class (WATT) : >.15 - ≤.2
  • Contact Current Class (AMP) : >5 - ≤10
  • Height Class (Mechanical) : >70 MM  [>2.756 INCH ]
  • Length Class (Mechanical) : >70 MM  [>2.756 INCH ]
  • Width Class (Mechanical) : ≤7 MM  [≤.276 INCH ]

Packaging Features


  • Packaging Method : Box & Carton

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : Screw Terminals
  • Main Termination & Connection Type : Screw Terminals

Usage Conditions


  • Environmental Ambient Temperature (Max) : 55 DEGC  [131 DEGF ]
  • Environmental Category of Protection : RTI
  • Operating Temperature Range : -40 - 55 DEGC  [-40 - 131 DEGF ]
Buy Now Datasheet
Relays - 3-1416100-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
ST3P3LB2

ST3P3LB2

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now
General Purpose Relay, St Series, Interface, Non Latching, Spdt, 12 Vdc, 6 A Rohs Compliant Schrack Te Connectivity - 98K1120 - Newark, An Avnet Company
Chicago, IL, United States
General Purpose Relay, St Series, Interface, Non Latching, Spdt, 12 Vdc, 6 A Rohs Compliant Schrack Te Connectivity
98K1120
General Purpose Relay, St Series, Interface, Non Latching, Spdt, 12 Vdc, 6 A Rohs Compliant Schrack Te Connectivity 98K1120
General Purpose Relay, ST Series, Interface, Non Latching, SPDT, 12 VDC, 6 A RoHS Compliant: Yes

General Purpose Relay, ST Series, Interface, Non Latching, SPDT, 12 VDC, 6 A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 3-1416100-1 3-1416100-1 98K1120
Product Name Electromechanical Relays & Contactors Relays General Purpose Relay, St Series, Interface, Non Latching, Spdt, 12 Vdc, 6 A Rohs Compliant Schrack Te Connectivity
Approvals EU ELV Compliant; RoHS RoHS
Operating Temp -40 to 131 F (-40 to 55 C)
AC Voltage 400 volts
DC Power 0.1840 watts
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1-1393811-2 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393230-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
6 suppliers
Signal Relays - 1-1393793-3 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
Signal Relays - 1-1393811-1 - TE Connectivity
Specs
Poles Four Pole (4P)
Number if >4 4 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers