TE Connectivity Electromechanical Relays & Contactors 3-1461491-6

Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Primary Product Color : White Product Weight : 3 G  [.106 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Contact Special Features : Bifurcated/Twin Contacts Contact Features Contact Material : AgNi Contact Plating Material : Gold Dimensions Insulation Clearance Between Contact & Coil : 3.5 MM  [.138 INCH ] Insulation Creepage Between Contact & Coil : 3.5 MM  [.138 INCH ] Product Height : 12.5 MM  [.492 INCH ] Product Length : 20 MM  [.787 INCH ] Product Width : 5 MM  [.197 INCH ] Electrical Characteristics Coil Current (AMP) : .005 Coil Power Rating DC (WATT) : .12 Coil Resistance (OHM) : 4800 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 3 Contact Limiting Breaking Current (AMP) : 3 Contact Limiting Continuous Current (AMP) : 3 Contact Limiting Making Current (AMP) : 3 Contact Limiting Short-Time Current (AMP) : 3 Contact Switching Load (Min) : 100mA @ 5V Contact Switching Voltage (Max) (VAC) : 277 Contact Switching Voltage (Max) (VDC) : 125 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 30 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 750 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 3000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750 Insulation Initial Resistance (MEGO) : 1000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Shock Resistance : 100G's, 11ms Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : ≤.15 Contact Current Class (AMP) : >2 - ≤5 Height Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ] Length Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Width Class (Mechanical) : ≤7 MM  [≤.276 INCH ] Packaging Features Packaging Method : Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Primary Product Color : White Product Weight : 3 G  [.106 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Contact Special Features : Bifurcated/Twin Contacts Contact Features Contact Material : AgNi Contact Plating Material : Gold Dimensions Insulation Clearance Between Contact & Coil : 3.5 MM  [.138 INCH ] Insulation Creepage Between Contact & Coil : 3.5 MM  [.138 INCH ] Product Height : 12.5 MM  [.492 INCH ] Product Length : 20 MM  [.787 INCH ] Product Width : 5 MM  [.197 INCH ] Electrical Characteristics Coil Current (AMP) : .005 Coil Power Rating DC (WATT) : .12 Coil Resistance (OHM) : 4800 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 3 Contact Limiting Breaking Current (AMP) : 3 Contact Limiting Continuous Current (AMP) : 3 Contact Limiting Making Current (AMP) : 3 Contact Limiting Short-Time Current (AMP) : 3 Contact Switching Load (Min) : 100mA @ 5V Contact Switching Voltage (Max) (VAC) : 277 Contact Switching Voltage (Max) (VDC) : 125 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 30 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 750 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 3000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750 Insulation Initial Resistance (MEGO) : 1000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Shock Resistance : 100G's, 11ms Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : ≤.15 Contact Current Class (AMP) : >2 - ≤5 Height Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ] Length Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Width Class (Mechanical) : ≤7 MM  [≤.276 INCH ] Packaging Features Packaging Method : Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 3-1461491-6 is a 1-pole, 5 A, 1 form A (NO) PCB relay with a 24 VDC coil, rated at 120 mW, and AgNi contacts. It measures 20 mm long, 5 mm wide, and 12.5 mm high, with PCB through-hole termination. The relay supports a maximum switching voltage of 277 VAC and 125 VDC, with a contact rating of 3 A at 250 VAC and 30 VDC. It features reinforced insulation with a creepage and clearance of more than 3.5 mm, a dielectric strength of 3000 Vrms between contact and coil, and meets IEC 61810-1 with RTIII wash-tight environmental protection. The operating temperature range is -40 to 85°C, and it is RoHS compliant with cadmium-free contacts.

Datasheet Summary
Powered by GS/AI

The 3-1461491-6 is a 1-pole, 5 A, 1 form A (NO) PCB relay with a 24 VDC coil, rated at 120 mW, and AgNi contacts. It measures 20 mm long, 5 mm wide, and 12.5 mm high, with PCB through-hole termination. The relay supports a maximum switching voltage of 277 VAC and 125 VDC, with a contact rating of 3 A at 250 VAC and 30 VDC. It features reinforced insulation with a creepage and clearance of more than 3.5 mm, a dielectric strength of 3000 Vrms between contact and coil, and meets IEC 61810-1 with RTIII wash-tight environmental protection. The operating temperature range is -40 to 85°C, and it is RoHS compliant with cadmium-free contacts.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 3-1461491-6 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
3-1461491-6
Electromechanical Relays & Contactors 3-1461491-6
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Primary Product Color : White Product Weight : 3 G  [.106 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Contact Special Features : Bifurcated/Twin Contacts Contact Features Contact Material : AgNi Contact Plating Material : Gold Dimensions Insulation Clearance Between Contact & Coil : 3.5 MM  [.138 INCH ] Insulation Creepage Between Contact & Coil : 3.5 MM  [.138 INCH ] Product Height : 12.5 MM  [.492 INCH ] Product Length : 20 MM  [.787 INCH ] Product Width : 5 MM  [.197 INCH ] Electrical Characteristics Coil Current (AMP) : .005 Coil Power Rating DC (WATT) : .12 Coil Resistance (OHM) : 4800 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 3 Contact Limiting Breaking Current (AMP) : 3 Contact Limiting Continuous Current (AMP) : 3 Contact Limiting Making Current (AMP) : 3 Contact Limiting Short-Time Current (AMP) : 3 Contact Switching Load (Min) : 100mA @ 5V Contact Switching Voltage (Max) (VAC) : 277 Contact Switching Voltage (Max) (VDC) : 125 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 30 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 750 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 3000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750 Insulation Initial Resistance (MEGO) : 1000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Shock Resistance : 100G's, 11ms Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : ≤.15 Contact Current Class (AMP) : >2 - ≤5 Height Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ] Length Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Width Class (Mechanical) : ≤7 MM  [≤.276 INCH ] Packaging Features Packaging Method : Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Enclosure Type : Flux Resistant Automatic Solder Capable & Washable
  • Primary Product Color : White
  • Product Weight : 3 G  [.106 OZ ]

Configuration Features


  • Coil Special Features : UL Coil Insulation Class F
  • Contact Arrangement : 1 Form A SPST-NO
  • Contact Number of Poles : 1
  • Contact Special Features : Bifurcated/Twin Contacts

Contact Features


  • Contact Material : AgNi
  • Contact Plating Material : Gold

Dimensions


  • Insulation Clearance Between Contact & Coil : 3.5 MM  [.138 INCH ]
  • Insulation Creepage Between Contact & Coil : 3.5 MM  [.138 INCH ]
  • Product Height : 12.5 MM  [.492 INCH ]
  • Product Length : 20 MM  [.787 INCH ]
  • Product Width : 5 MM  [.197 INCH ]

Electrical Characteristics


  • Coil Current (AMP) : .005
  • Coil Power Rating DC (WATT) : .12
  • Coil Resistance (OHM) : 4800
  • Coil Voltage Rating (VDC) : 24
  • Contact Current Rating (AMP) : 3
  • Contact Limiting Breaking Current (AMP) : 3
  • Contact Limiting Continuous Current (AMP) : 3
  • Contact Limiting Making Current (AMP) : 3
  • Contact Limiting Short-Time Current (AMP) : 3
  • Contact Switching Load (Min) : 100mA @ 5V
  • Contact Switching Voltage (Max) (VAC) : 277
  • Contact Switching Voltage (Max) (VDC) : 125
  • Contact Voltage Rating (VAC) : 250
  • Contact Voltage Rating (VDC) : 30
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 750
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 3000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 750
  • Insulation Initial Resistance (MEGO) : 1000

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC
  • Shock Resistance : 100G's, 11ms
  • Solder Process : Wave Solder Capable

Other


  • Coil Power Rating Class (WATT) : ≤.15
  • Contact Current Class (AMP) : >2 - ≤5
  • Height Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ]
  • Length Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ]
  • Width Class (Mechanical) : ≤7 MM  [≤.276 INCH ]

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : Solder Pins
  • Main Termination & Connection Type : Solder Pins

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Environmental Category of Protection : RTIII
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Signal Relays, Up to 2 Amps - 3-1461491-6 - 1084393-3-1461491-6 - Win Source Electronics
Laguna Hills, CA, United States
Signal Relays, Up to 2 Amps - 3-1461491-6
1084393-3-1461491-6
Signal Relays, Up to 2 Amps - 3-1461491-6 1084393-3-1461491-6
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1084393-3-1461491-6 Termination: PC Pin Contact Material: Silver Current Rating: 3 A Number of Contacts: 1 Length: 20 mm Contact Plating: Gold Mounting: SMD (SMT) Coil Resistance: 4.8 kΩ Coil Current: 5 mA Contact Current Rating: 3 A Operate Time: 5 ms Coil Type: Non-Latching Coil Power: 120 mW Height: 12.8 mm Number of Pins: 4 Width: 12.5 mm Categories: Signal Relays,Up to 2 Amps Case / Package: SIP Alternative Parts (Cross-Reference): 2-1393194-7; T77S1D3-24; 3-1461491-1; ALD118; ALD105PCN-124D3MHZ; PCN-124D3MHZ 000; PCN-124D3MHZ,000; PCN-124D3MHZ000; PCN124D3MHZ; PCN124D3MHZ000; Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Depth: 5 mm Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C Voltage Rating (AC): 277 V Max Voltage Rating (AC): 277 V REACH SVHC: Unknown ELV: Compliant Max Current Rating: 3 A Ambient Temperature Range High: 85 °C Throw Configuration: SPST Coil Voltage (DC): 24 V Power Consumption: 120 mW Switching Current: 3 A

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1084393-3-1461491-6
Termination: PC Pin
Contact Material: Silver
Current Rating: 3 A
Number of Contacts: 1
Length: 20 mm
Contact Plating: Gold
Mounting: SMD (SMT)
Coil Resistance: 4.8 kΩ
Coil Current: 5 mA
Contact Current Rating: 3 A
Operate Time: 5 ms
Coil Type: Non-Latching
Coil Power: 120 mW
Height: 12.8 mm
Number of Pins: 4
Width: 12.5 mm
Categories: Signal Relays,Up to 2 Amps
Case / Package: SIP
Alternative Parts (Cross-Reference): 2-1393194-7; T77S1D3-24; 3-1461491-1; ALD118; ALD105PCN-124D3MHZ; PCN-124D3MHZ 000; PCN-124D3MHZ,000; PCN-124D3MHZ000; PCN124D3MHZ; PCN124D3MHZ000;
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Depth: 5 mm
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -30 °C
Voltage Rating (AC): 277 V
Max Voltage Rating (AC): 277 V
REACH SVHC: Unknown
ELV: Compliant
Max Current Rating: 3 A
Ambient Temperature Range High: 85 °C
Throw Configuration: SPST
Coil Voltage (DC): 24 V
Power Consumption: 120 mW
Switching Current: 3 A

Buy Now
Relays - 3-1461491-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Relay Slim Relay

Relay Slim Relay

Buy Now
Relays - 3-1461491-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
PCN 3A Slim PCB RELAY

PCN 3A Slim PCB RELAY

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now

Technical Specifications

  TE Connectivity Win Source Electronics Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays
Product Number 3-1461491-6 1084393-3-1461491-6 3-1461491-6
Product Name Electromechanical Relays & Contactors Signal Relays, Up to 2 Amps - 3-1461491-6 Relays
Approvals EU ELV Compliant; RoHS RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 277 volts
DC Voltage 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

TE Connectivity
View Details
2 suppliers
Relays - 1-1393806-1 - Powell Electronics, Inc.
TE Connectivity
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1414632-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 257 F (-40 to 125 C)
DC Power 4.1 watts
View Details
Electromechanical Relays & Contactors - 1-1393212-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -67 to 185 F (-55 to 85 C)
AC Voltage 600 volts
View Details
2 suppliers