TE Connectivity Solid State Relays 3-1617529-3

Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 1 Form A (NO) Dimensions Product Height : 3.94 MM  [.155 INCH ] Product Length : 14.22 MM  [.56 INCH ] Product Width : 10 MM  [.393 INCH ] Electrical Characteristics Input Voltage Range (VDC) : 3.8 - 32 Isolation Voltage (VRMS) : 1000 Load Current Rating (MAMP) : 2 Load Voltage Rating (VDC) : 60 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : DC Shock Resistance : 1500G's, .5ms Packaging Features Packaging Method : Tray/Box Termination Features Relay Connection Type : PCB Termination Terminal Configuration : Solder Pins Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 1 Form A (NO) Dimensions Product Height : 3.94 MM  [.155 INCH ] Product Length : 14.22 MM  [.56 INCH ] Product Width : 10 MM  [.393 INCH ] Electrical Characteristics Input Voltage Range (VDC) : 3.8 - 32 Isolation Voltage (VRMS) : 1000 Load Current Rating (MAMP) : 2 Load Voltage Rating (VDC) : 60 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : DC Shock Resistance : 1500G's, .5ms Packaging Features Packaging Method : Tray/Box Termination Features Relay Connection Type : PCB Termination Terminal Configuration : Solder Pins Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 3-1617529-3 - TE Connectivity
Berwyn, PA, United States
Solid State Relays
3-1617529-3
Solid State Relays 3-1617529-3
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 1 Form A (NO) Dimensions Product Height : 3.94 MM  [.155 INCH ] Product Length : 14.22 MM  [.56 INCH ] Product Width : 10 MM  [.393 INCH ] Electrical Characteristics Input Voltage Range (VDC) : 3.8 - 32 Isolation Voltage (VRMS) : 1000 Load Current Rating (MAMP) : 2 Load Voltage Rating (VDC) : 60 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : DC Shock Resistance : 1500G's, .5ms Packaging Features Packaging Method : Tray/Box Termination Features Relay Connection Type : PCB Termination Terminal Configuration : Solder Pins Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Enclosure Type : Hermetically Sealed

Configuration Features


  • Contact Arrangement : 1 Form A (NO)

Dimensions


  • Product Height : 3.94 MM  [.155 INCH ]
  • Product Length : 14.22 MM  [.56 INCH ]
  • Product Width : 10 MM  [.393 INCH ]

Electrical Characteristics


  • Input Voltage Range (VDC) : 3.8 - 32
  • Isolation Voltage (VRMS) : 1000
  • Load Current Rating (MAMP) : 2
  • Load Voltage Rating (VDC) : 60

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Input Voltage Type : DC
  • Load Voltage Type : DC
  • Shock Resistance : 1500G's, .5ms

Packaging Features


  • Packaging Method : Tray/Box

Termination Features


  • Relay Connection Type : PCB Termination
  • Terminal Configuration : Solder Pins

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Relays - 3-1617529-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RELAY

RELAY

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 3-1617529-3 3-1617529-3
Product Name Solid State Relays Relays
Approvals Not EU ELV Compliant; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Relays - 1-1393215-0 - VAST STOCK CO., LIMITED
Specs
Relay Type General
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393225-8 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393240-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
3 suppliers
Relays - Power Relays, Over 2 Amps - 1-1393845-2 - Acme Chip Technology Co., Limited
Specs
Poles Double Pole (DP)
Throw Double Throw
DC Coil Voltage 12 volts
View Details
2 suppliers