TE Connectivity Electromechanical Relays & Contactors 3-1415541-9

Description
Body Features Enclosure Type : Flux Proof Automatic Soldering Product Weight : 5.4 G  [.19 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Contact Features Contact Material : AgNi90/10 Dimensions Insulation Clearance Between Contact & Coil : 4 MM  [.157 INCH ] Insulation Creepage Between Contact & Coil : 5 MM  [.197 INCH ] Product Height : 20 MM  [.787 INCH ] Product Length : 15 MM  [.59 INCH ] Product Width : 15 MM  [.59 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .36 Coil Resistance (OHM) : 100 Coil Voltage Rating (VDC) : 6 Contact Current Rating (AMP) : 10 Contact Limiting Breaking Current (AMP) : 10 Contact Limiting Continuous Current (AMP) : 10 Contact Limiting Making Current (AMP) : 15 Contact Limiting Short-Time Current (AMP) : 10 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Product Mount Type : Printed Circuit Board Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Other Coil Power Rating Class (WATT) : .3 - .4 Contact Current Class (AMP) : 16 Environmental Ambient Temperature Class (DEGC) : 70 - 85 Height Class (Mechanical) (MM) : 16 - 20 Length Class (Mechanical) (MM) : 14 - 16 Width Class (Mechanical) (MM) : 12 - 16 Packaging Features Packaging Method : Tube, Box & Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTII
Request a Quote Datasheet
Description
Body Features Enclosure Type : Flux Proof Automatic Soldering Product Weight : 5.4 G  [.19 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Contact Features Contact Material : AgNi90/10 Dimensions Insulation Clearance Between Contact & Coil : 4 MM  [.157 INCH ] Insulation Creepage Between Contact & Coil : 5 MM  [.197 INCH ] Product Height : 20 MM  [.787 INCH ] Product Length : 15 MM  [.59 INCH ] Product Width : 15 MM  [.59 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .36 Coil Resistance (OHM) : 100 Coil Voltage Rating (VDC) : 6 Contact Current Rating (AMP) : 10 Contact Limiting Breaking Current (AMP) : 10 Contact Limiting Continuous Current (AMP) : 10 Contact Limiting Making Current (AMP) : 15 Contact Limiting Short-Time Current (AMP) : 10 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Product Mount Type : Printed Circuit Board Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Other Coil Power Rating Class (WATT) : .3 - .4 Contact Current Class (AMP) : 16 Environmental Ambient Temperature Class (DEGC) : 70 - 85 Height Class (Mechanical) (MM) : 16 - 20 Length Class (Mechanical) (MM) : 14 - 16 Width Class (Mechanical) (MM) : 12 - 16 Packaging Features Packaging Method : Tube, Box & Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTII
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 3-1415541-9 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
3-1415541-9
Electromechanical Relays & Contactors 3-1415541-9
Body Features Enclosure Type : Flux Proof Automatic Soldering Product Weight : 5.4 G  [.19 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Contact Features Contact Material : AgNi90/10 Dimensions Insulation Clearance Between Contact & Coil : 4 MM  [.157 INCH ] Insulation Creepage Between Contact & Coil : 5 MM  [.197 INCH ] Product Height : 20 MM  [.787 INCH ] Product Length : 15 MM  [.59 INCH ] Product Width : 15 MM  [.59 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .36 Coil Resistance (OHM) : 100 Coil Voltage Rating (VDC) : 6 Contact Current Rating (AMP) : 10 Contact Limiting Breaking Current (AMP) : 10 Contact Limiting Continuous Current (AMP) : 10 Contact Limiting Making Current (AMP) : 15 Contact Limiting Short-Time Current (AMP) : 10 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Product Mount Type : Printed Circuit Board Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Other Coil Power Rating Class (WATT) : .3 - .4 Contact Current Class (AMP) : 16 Environmental Ambient Temperature Class (DEGC) : 70 - 85 Height Class (Mechanical) (MM) : 16 - 20 Length Class (Mechanical) (MM) : 14 - 16 Width Class (Mechanical) (MM) : 12 - 16 Packaging Features Packaging Method : Tube, Box & Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTII

Body Features


  • Enclosure Type : Flux Proof Automatic Soldering
  • Product Weight : 5.4 G  [.19 OZ ]

Configuration Features


  • Contact Arrangement : 1 Form A SPST-NO
  • Contact Number of Poles : 1

Contact Features


  • Contact Material : AgNi90/10

Dimensions


  • Insulation Clearance Between Contact & Coil : 4 MM  [.157 INCH ]
  • Insulation Creepage Between Contact & Coil : 5 MM  [.197 INCH ]
  • Product Height : 20 MM  [.787 INCH ]
  • Product Length : 15 MM  [.59 INCH ]
  • Product Width : 15 MM  [.59 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .36
  • Coil Resistance (OHM) : 100
  • Coil Voltage Rating (VDC) : 6
  • Contact Current Rating (AMP) : 10
  • Contact Limiting Breaking Current (AMP) : 10
  • Contact Limiting Continuous Current (AMP) : 10
  • Contact Limiting Making Current (AMP) : 15
  • Contact Limiting Short-Time Current (AMP) : 10
  • Contact Switching Voltage (Max) (VAC) : 400
  • Contact Voltage Rating (VAC) : 250
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2500
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000

Mechanical Attachment


  • Product Mount Type : Printed Circuit Board

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC
  • Solder Process : Wave Solder

Other


  • Coil Power Rating Class (WATT) : .3 - .4
  • Contact Current Class (AMP) : 16
  • Environmental Ambient Temperature Class (DEGC) : 70 - 85
  • Height Class (Mechanical) (MM) : 16 - 20
  • Length Class (Mechanical) (MM) : 14 - 16
  • Width Class (Mechanical) (MM) : 12 - 16

Packaging Features


  • Packaging Method : Tube, Box & Tube

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : Solder Pins
  • Main Termination & Connection Type : Solder Pins

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Environmental Category of Protection : RTII
Buy Now Datasheet
Relays - 3-1415541-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Relay Special up to 10A

Relay Special up to 10A

Buy Now
Shenzhen, China
Relays - Power Relays, Over 2 Amps
3-1415541-9
Relays - Power Relays, Over 2 Amps 3-1415541-9
RELAY GEN PURPOSE SPST 10A 6V

RELAY GEN PURPOSE SPST 10A 6V

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 3-1415541-9 3-1415541-9 3-1415541-9
Product Name Electromechanical Relays & Contactors Relays Relays - Power Relays, Over 2 Amps
Approvals EU ELV Compliant; RoHS
AC Voltage 400 volts
DC Power 0.3600 watts
DC Coil Voltage 6 volts 6 volts
Resistance 100 ohms
Unlock Full Specs
to access all available technical data