TE Connectivity Electromechanical Relays & Contactors 3-1617004-2

Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 2 Form C DPDT-CO Contact Features Contact Material : Silver Cadmium Oxide Electrical Characteristics Coil Power Rating DC (WATT) : 2.34 Coil Resistance (OHM) : 300 Coil Voltage Rating (VDC) : 26.5 Contact Current Rating (AMP) : 10 Contact Switching Voltage (Max) (VDC) : 28 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Coil Magnetic System : Non-Polarized, Monostable Current Type : DC Shock Resistance : 100G's, 6ms Vibration Resistance : 20G's, 10 - 2000Hz Other Coil Power Rating Class (WATT) : >1.5 - ≤3 Contact Current Class (AMP) : >5 - ≤10 Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Hook Terminals Main Termination & Connection Type : Solder Hook Terminals Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 2 Form C DPDT-CO Contact Features Contact Material : Silver Cadmium Oxide Electrical Characteristics Coil Power Rating DC (WATT) : 2.34 Coil Resistance (OHM) : 300 Coil Voltage Rating (VDC) : 26.5 Contact Current Rating (AMP) : 10 Contact Switching Voltage (Max) (VDC) : 28 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Coil Magnetic System : Non-Polarized, Monostable Current Type : DC Shock Resistance : 100G's, 6ms Vibration Resistance : 20G's, 10 - 2000Hz Other Coil Power Rating Class (WATT) : >1.5 - ≤3 Contact Current Class (AMP) : >5 - ≤10 Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Hook Terminals Main Termination & Connection Type : Solder Hook Terminals Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 3-1617004-2 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
3-1617004-2
Electromechanical Relays & Contactors 3-1617004-2
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 2 Form C DPDT-CO Contact Features Contact Material : Silver Cadmium Oxide Electrical Characteristics Coil Power Rating DC (WATT) : 2.34 Coil Resistance (OHM) : 300 Coil Voltage Rating (VDC) : 26.5 Contact Current Rating (AMP) : 10 Contact Switching Voltage (Max) (VDC) : 28 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Coil Magnetic System : Non-Polarized, Monostable Current Type : DC Shock Resistance : 100G's, 6ms Vibration Resistance : 20G's, 10 - 2000Hz Other Coil Power Rating Class (WATT) : >1.5 - ≤3 Contact Current Class (AMP) : >5 - ≤10 Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Hook Terminals Main Termination & Connection Type : Solder Hook Terminals Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Enclosure Type : Hermetically Sealed

Configuration Features


  • Contact Arrangement : 2 Form C DPDT-CO

Contact Features


  • Contact Material : Silver Cadmium Oxide

Electrical Characteristics


  • Coil Power Rating DC (WATT) : 2.34
  • Coil Resistance (OHM) : 300
  • Coil Voltage Rating (VDC) : 26.5
  • Contact Current Rating (AMP) : 10
  • Contact Switching Voltage (Max) (VDC) : 28

Mechanical Attachment


  • Product Mount Type : Chassis Mount
  • Product Mounting Feature Type : Mounting Brackets

Operation/Application


  • Coil Magnetic System : Non-Polarized, Monostable
  • Current Type : DC
  • Shock Resistance : 100G's, 6ms
  • Vibration Resistance : 20G's, 10 - 2000Hz

Other


  • Coil Power Rating Class (WATT) : >1.5 - ≤3
  • Contact Current Class (AMP) : >5 - ≤10

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : Solder Hook Terminals
  • Main Termination & Connection Type : Solder Hook Terminals

Usage Conditions


  • Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now Datasheet
Relays - 3-1617004-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Crystal Can Relays

Crystal Can Relays

Buy Now
Swedesboro, NJ, United States
CRYSTAL CAN, 07-RELAY

CRYSTAL CAN, 07-RELAY

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 3-1617004-2 3-1617004-2
Product Name Electromechanical Relays & Contactors Relays
Approvals Not EU ELV Compliant
Operating Temp -85 to 257 F (-65 to 125 C)
DC Voltage 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393194-9 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -22 to 185 F (-30 to 85 C)
AC Voltage 277 volts
View Details
4 suppliers
Power Relays, Over 2 Amps - 1-1393230-9-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
3 suppliers
Power Relays - 1-1393100-2 - TE Connectivity
Specs
Mounting Panel
Poles Four Pole (4P)
Number if >4 4 #
View Details
Electromechanical Relays & Contactors - 1-1393763-5 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
AC Voltage 100 volts
DC Voltage 100 volts
View Details
3 suppliers