Configuration Features Contact Arrangement : 2 Form C DPDT-CO Relay Options : Multiple Timing Ranges
Electrical Characteristics Contact Current Rating (AMP) : 10
Operation/Applicatio
n Current Type : AC Delay Time : 10 - 100 seconds Mode of Operation : On/Off-Delay Repeatability (Max) : ±15% Timing Range (Off-Time) (SEC) : 10 - 100 Type of Control : Knob
Product Type Features Relay & Contactor Type : Time Delay Relay
Usage Conditions Environmental Ambient Temperature (Max) : 75 DEGC [167 DEGF ] Operating Temperature Range (DEGC) : -30 - 75
Configuration Features
- Contact Arrangement : 2 Form C DPDT-CO
- Relay Options : Multiple Timing Ranges
Electrical Characteristics
- Contact Current Rating (AMP) : 10
Operation/Application
- Current Type : AC
- Delay Time : 10 - 100 seconds
- Mode of Operation : On/Off-Delay
- Repeatability (Max) : ±15%
- Timing Range (Off-Time) (SEC) : 10 - 100
- Type of Control : Knob
Product Type Features
- Relay & Contactor Type : Time Delay Relay
Usage Conditions
- Environmental Ambient Temperature (Max) : 75 DEGC [167 DEGF ]
- Operating Temperature Range (DEGC) : -30 - 75