Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Primary Product Color : Black Product Weight : 33 G [1.164 OZ ]
Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1
Contact Features Contact Material : Silver Cadmium Oxide
Dimensions Insulation Clearance Between Contact & Coil : 3.18 MM [.125 INCH ] Insulation Creepage Between Contact & Coil : 6.36 MM [.25 INCH ] Product Height : 27.94 MM [1.1 INCH ] Product Length : 32.51 MM [1.28 INCH ] Product Width : 27.43 MM [1.08 INCH ]
Electrical Characteristics Coil Current (AMP) : .009 Coil Power Rating DC (WATT) : 1 Coil Resistance (OHM) : 12100 Coil Voltage Rating (VDC) : 110 Contact Current Rating (AMP) : 20 Contact Limiting Breaking Current (AMP) : 20 Contact Limiting Continuous Current (AMP) : 20 Contact Limiting Making Current (AMP) : 20 Contact Limiting Short-Time Current (AMP) : 20 Contact Switching Load (Min) : 1000mA @ 5V Contact Switching Voltage (Max) (VAC) : 277 Contact Voltage Rating (VAC) : 277 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500 Insulation Initial Resistance (MEGO) : 1000
Mechanical Attachment Product Mount Type : Board Mount
Operation/Applicatio
n Coil Magnetic System : Monostable Current Type : DC
Other Coil Power Rating Class (WATT) : >.6 - ≤1 Contact Current Class (AMP) : >16 - ≤25 Height Class (Mechanical) : >27 - ≤33 MM [>1.063 - ≤1.299 INCH ] Length Class (Mechanical) : >22 - ≤33 MM [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >22 - ≤33 MM [>.866 - ≤1.299 INCH ]
Packaging Features Packaging Method : Bundle, Box & Tray
Product Type Features Relay & Contactor Type : General Purpose Power Relay
Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins, Quick Connect Terminals
Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC [185 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -55 - 85 DEGC [-67 - 185 DEGF ]
Body Features
- Enclosure Type : Flux Resistant Automatic Solder Capable & Washable
- Primary Product Color : Black
- Product Weight : 33 G [1.164 OZ ]
Configuration Features
- Coil Special Features : UL Coil Insulation Class F
- Contact Arrangement : 1 Form C SPDT-CO
- Contact Number of Poles : 1
Contact Features
- Contact Material : Silver Cadmium Oxide
Dimensions
- Insulation Clearance Between Contact & Coil : 3.18 MM [.125 INCH ]
- Insulation Creepage Between Contact & Coil : 6.36 MM [.25 INCH ]
- Product Height : 27.94 MM [1.1 INCH ]
- Product Length : 32.51 MM [1.28 INCH ]
- Product Width : 27.43 MM [1.08 INCH ]
Electrical Characteristics
- Coil Current (AMP) : .009
- Coil Power Rating DC (WATT) : 1
- Coil Resistance (OHM) : 12100
- Coil Voltage Rating (VDC) : 110
- Contact Current Rating (AMP) : 20
- Contact Limiting Breaking Current (AMP) : 20
- Contact Limiting Continuous Current (AMP) : 20
- Contact Limiting Making Current (AMP) : 20
- Contact Limiting Short-Time Current (AMP) : 20
- Contact Switching Load (Min) : 1000mA @ 5V
- Contact Switching Voltage (Max) (VAC) : 277
- Contact Voltage Rating (VAC) : 277
- Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1500
- Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2500
- Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500
- Insulation Initial Resistance (MEGO) : 1000
Mechanical Attachment
- Product Mount Type : Board Mount
Operation/Application
- Coil Magnetic System : Monostable
- Current Type : DC
Other
- Coil Power Rating Class (WATT) : >.6 - ≤1
- Contact Current Class (AMP) : >16 - ≤25
- Height Class (Mechanical) : >27 - ≤33 MM [>1.063 - ≤1.299 INCH ]
- Length Class (Mechanical) : >22 - ≤33 MM [>.866 - ≤1.299 INCH ]
- Width Class (Mechanical) : >22 - ≤33 MM [>.866 - ≤1.299 INCH ]
Packaging Features
- Packaging Method : Bundle, Box & Tray
Product Type Features
- Relay & Contactor Type : General Purpose Power Relay
Termination Features
- Coil Termination & Connection Type : Solder Pins
- Main Termination & Connection Type : Solder Pins, Quick Connect Terminals
Usage Conditions
- Environmental Ambient Temperature (Max) : 85 DEGC [185 DEGF ]
- Environmental Category of Protection : RTIII
- Operating Temperature Range : -55 - 85 DEGC [-67 - 185 DEGF ]