TE Connectivity Electromechanical Relays & Contactors 3-1437449-9

Description
Configuration Features Contact Arrangement : 2 Form C DPDT-CO Electrical Characteristics Contact Current Rating (AMP) : 10 Input Voltage (VDC) : 110 Operation/Applicatio n Current Type : DC Delay Time : 5 - 50 seconds Mode of Operation : On-Delay Type of Control : Knob Other Contact Current Class (AMP) : >5 - ≤10 Product Type Features Relay & Contactor Type : Time Delay Relay
Request a Quote
Description
Configuration Features Contact Arrangement : 2 Form C DPDT-CO Electrical Characteristics Contact Current Rating (AMP) : 10 Input Voltage (VDC) : 110 Operation/Applicatio n Current Type : DC Delay Time : 5 - 50 seconds Mode of Operation : On-Delay Type of Control : Knob Other Contact Current Class (AMP) : >5 - ≤10 Product Type Features Relay & Contactor Type : Time Delay Relay
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 3-1437449-9 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
3-1437449-9
Electromechanical Relays & Contactors 3-1437449-9
Configuration Features Contact Arrangement : 2 Form C DPDT-CO Electrical Characteristics Contact Current Rating (AMP) : 10 Input Voltage (VDC) : 110 Operation/Applicatio n Current Type : DC Delay Time : 5 - 50 seconds Mode of Operation : On-Delay Type of Control : Knob Other Contact Current Class (AMP) : >5 - ≤10 Product Type Features Relay & Contactor Type : Time Delay Relay

Configuration Features


  • Contact Arrangement : 2 Form C DPDT-CO

Electrical Characteristics


  • Contact Current Rating (AMP) : 10
  • Input Voltage (VDC) : 110

Operation/Application


  • Current Type : DC
  • Delay Time : 5 - 50 seconds
  • Mode of Operation : On-Delay
  • Type of Control : Knob

Other


  • Contact Current Class (AMP) : >5 - ≤10

Product Type Features


  • Relay & Contactor Type : Time Delay Relay
Buy Now
Relays - 3-1437449-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RLY,STD,ON,2P,110VDC ,

RLY,STD,ON,2P,110VDC,

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 3-1437449-9 3-1437449-9
Product Name Electromechanical Relays & Contactors Relays
Approvals Not EU ELV Compliant; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393139-1 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp 32 to 149 F (0.0 to 65 C)
DC Power 10.3 watts
View Details
2 suppliers
Specs
Relay Type General
View Details
Power Relays, Over 2 Amps - 1-1393222-6-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1393763-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 200 volts
View Details