TE Connectivity Electromechanical Relays & Contactors 3-1423183-5

Description
Configuration Features Contact Arrangement : 2 Form C DPDT-CO Relay Options : Multiple Timing Ranges Electrical Characteristics Contact Current Rating (AMP) : 10 Operation/Applicatio n Current Type : AC Delay Time : .2 - 2 seconds Mode of Operation : On/Off-Delay Timing Range (Off-Time) (SEC) : .2 - 2 Type of Control : Knob Other Contact Current Class (AMP) : >5 - ≤10 Product Type Features Relay & Contactor Type : Time Delay Relay
Request a Quote
Description
Configuration Features Contact Arrangement : 2 Form C DPDT-CO Relay Options : Multiple Timing Ranges Electrical Characteristics Contact Current Rating (AMP) : 10 Operation/Applicatio n Current Type : AC Delay Time : .2 - 2 seconds Mode of Operation : On/Off-Delay Timing Range (Off-Time) (SEC) : .2 - 2 Type of Control : Knob Other Contact Current Class (AMP) : >5 - ≤10 Product Type Features Relay & Contactor Type : Time Delay Relay
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 3-1423183-5 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
3-1423183-5
Electromechanical Relays & Contactors 3-1423183-5
Configuration Features Contact Arrangement : 2 Form C DPDT-CO Relay Options : Multiple Timing Ranges Electrical Characteristics Contact Current Rating (AMP) : 10 Operation/Applicatio n Current Type : AC Delay Time : .2 - 2 seconds Mode of Operation : On/Off-Delay Timing Range (Off-Time) (SEC) : .2 - 2 Type of Control : Knob Other Contact Current Class (AMP) : >5 - ≤10 Product Type Features Relay & Contactor Type : Time Delay Relay

Configuration Features


  • Contact Arrangement : 2 Form C DPDT-CO
  • Relay Options : Multiple Timing Ranges

Electrical Characteristics


  • Contact Current Rating (AMP) : 10

Operation/Application


  • Current Type : AC
  • Delay Time : .2 - 2 seconds
  • Mode of Operation : On/Off-Delay
  • Timing Range (Off-Time) (SEC) : .2 - 2
  • Type of Control : Knob

Other


  • Contact Current Class (AMP) : >5 - ≤10

Product Type Features


  • Relay & Contactor Type : Time Delay Relay
Buy Now
Relays - 3-1423183-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RLY,STD,DBH,2P,120V, 2S

RLY,STD,DBH,2P,120V,2S

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now
7032Aaa=Rly,std,dbh,2P,120V,2S Agastat Te Connectivity - 05W9738 - Newark, An Avnet Company
Chicago, IL, United States
7032Aaa=Rly,std,dbh,2P,120V,2S Agastat Te Connectivity
05W9738
7032Aaa=Rly,std,dbh,2P,120V,2S Agastat Te Connectivity 05W9738
7032AAA=RLY,STD,DBH, 2P,120V,2S

7032AAA=RLY,STD,DBH,2P,120V,2S

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays
Product Number 3-1423183-5 3-1423183-5 05W9738
Product Name Electromechanical Relays & Contactors Relays 7032Aaa=Rly,std,dbh,2P,120V,2S Agastat Te Connectivity
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relay SPDT 8A 12VDC 627Ohm Through Hole - 785-1-1393225-0 - Utmel Electronic Limited
Specs
Approvals RoHS
DC Coil Voltage 12 volts
View Details
Signal Relays - 1-1393793-6 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393194-6 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -22 to 221 F (-30 to 105 C)
AC Voltage 277 volts
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1414168-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
DC Power 2.1 watts
View Details
3 suppliers