TE Connectivity Electromechanical Relays & Contactors 3-1617004-7

Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 2 Form C DPDT-CO Contact Features Contact Material : Silver Cadmium Oxide Electrical Characteristics Coil Power Rating DC (WATT) : 1.89 Coil Resistance (OHM) : 19 Coil Voltage Rating (VDC) : 6 Contact Current Rating (AMP) : 10 Contact Switching Voltage (Max) (VDC) : 28 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Coil Magnetic System : Non-Polarized, Monostable Current Type : DC Shock Resistance : 100G's, 6ms Vibration Resistance : 20G's, 10 - 2000Hz Other Coil Power Rating Class (WATT) : >1.5 - ≤3 Contact Current Class (AMP) : >5 - ≤10 Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Hook Terminals Main Termination & Connection Type : Solder Hook Terminals Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 2 Form C DPDT-CO Contact Features Contact Material : Silver Cadmium Oxide Electrical Characteristics Coil Power Rating DC (WATT) : 1.89 Coil Resistance (OHM) : 19 Coil Voltage Rating (VDC) : 6 Contact Current Rating (AMP) : 10 Contact Switching Voltage (Max) (VDC) : 28 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Coil Magnetic System : Non-Polarized, Monostable Current Type : DC Shock Resistance : 100G's, 6ms Vibration Resistance : 20G's, 10 - 2000Hz Other Coil Power Rating Class (WATT) : >1.5 - ≤3 Contact Current Class (AMP) : >5 - ≤10 Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Hook Terminals Main Termination & Connection Type : Solder Hook Terminals Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 3-1617004-7 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
3-1617004-7
Electromechanical Relays & Contactors 3-1617004-7
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 2 Form C DPDT-CO Contact Features Contact Material : Silver Cadmium Oxide Electrical Characteristics Coil Power Rating DC (WATT) : 1.89 Coil Resistance (OHM) : 19 Coil Voltage Rating (VDC) : 6 Contact Current Rating (AMP) : 10 Contact Switching Voltage (Max) (VDC) : 28 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Coil Magnetic System : Non-Polarized, Monostable Current Type : DC Shock Resistance : 100G's, 6ms Vibration Resistance : 20G's, 10 - 2000Hz Other Coil Power Rating Class (WATT) : >1.5 - ≤3 Contact Current Class (AMP) : >5 - ≤10 Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Hook Terminals Main Termination & Connection Type : Solder Hook Terminals Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Enclosure Type : Hermetically Sealed

Configuration Features


  • Contact Arrangement : 2 Form C DPDT-CO

Contact Features


  • Contact Material : Silver Cadmium Oxide

Electrical Characteristics


  • Coil Power Rating DC (WATT) : 1.89
  • Coil Resistance (OHM) : 19
  • Coil Voltage Rating (VDC) : 6
  • Contact Current Rating (AMP) : 10
  • Contact Switching Voltage (Max) (VDC) : 28

Mechanical Attachment


  • Product Mount Type : Chassis Mount
  • Product Mounting Feature Type : Mounting Brackets

Operation/Application


  • Coil Magnetic System : Non-Polarized, Monostable
  • Current Type : DC
  • Shock Resistance : 100G's, 6ms
  • Vibration Resistance : 20G's, 10 - 2000Hz

Other


  • Coil Power Rating Class (WATT) : >1.5 - ≤3
  • Contact Current Class (AMP) : >5 - ≤10

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : Solder Hook Terminals
  • Main Termination & Connection Type : Solder Hook Terminals

Usage Conditions


  • Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now Datasheet
Relays - 3-1617004-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Crystal Can Relays

Crystal Can Relays

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 3-1617004-7 3-1617004-7
Product Name Electromechanical Relays & Contactors Relays
Approvals Not EU ELV Compliant
Operating Temp -85 to 257 F (-65 to 125 C)
DC Voltage 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1-1393818-5 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393767-4 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -67 to 167 F (-55 to 75 C)
DC Power 0.9000 watts
View Details
2 suppliers
Power Relays - 1-1393102-9 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
Number if >4 1 #
View Details
2 suppliers
Power Relays - 1-1393774-0 - TE Connectivity
Specs
Poles Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers