TE Connectivity Electromechanical Relays & Contactors 3-1462050-6

Description
Configuration Features Contact Special Features : Gull Wing Dimensions Product Height : 9.1 MM  [.358 INCH ] Product Length : 14.6 MM  [.574 INCH ] Product Width : 7.2 MM  [.283 INCH ] Electrical Characteristics Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 220 Mechanical Attachment Product Mount Type : Printed Circuit Board Packaging Features Packaging Method : Reel, Box & Carton Product Type Features Relay & Contactor Type : RF Relay Termination Features Coil Termination & Connection Type : PCB SMT Main Termination & Connection Type : PCB SMT
Request a Quote
Description
Configuration Features Contact Special Features : Gull Wing Dimensions Product Height : 9.1 MM  [.358 INCH ] Product Length : 14.6 MM  [.574 INCH ] Product Width : 7.2 MM  [.283 INCH ] Electrical Characteristics Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 220 Mechanical Attachment Product Mount Type : Printed Circuit Board Packaging Features Packaging Method : Reel, Box & Carton Product Type Features Relay & Contactor Type : RF Relay Termination Features Coil Termination & Connection Type : PCB SMT Main Termination & Connection Type : PCB SMT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 3-1462050-6 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
3-1462050-6
Electromechanical Relays & Contactors 3-1462050-6
Configuration Features Contact Special Features : Gull Wing Dimensions Product Height : 9.1 MM  [.358 INCH ] Product Length : 14.6 MM  [.574 INCH ] Product Width : 7.2 MM  [.283 INCH ] Electrical Characteristics Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 220 Mechanical Attachment Product Mount Type : Printed Circuit Board Packaging Features Packaging Method : Reel, Box & Carton Product Type Features Relay & Contactor Type : RF Relay Termination Features Coil Termination & Connection Type : PCB SMT Main Termination & Connection Type : PCB SMT

Configuration Features


  • Contact Special Features : Gull Wing

Dimensions


  • Product Height : 9.1 MM  [.358 INCH ]
  • Product Length : 14.6 MM  [.574 INCH ]
  • Product Width : 7.2 MM  [.283 INCH ]

Electrical Characteristics


  • Contact Voltage Rating (VAC) : 250
  • Contact Voltage Rating (VDC) : 220

Mechanical Attachment


  • Product Mount Type : Printed Circuit Board

Packaging Features


  • Packaging Method : Reel, Box & Carton

Product Type Features


  • Relay & Contactor Type : RF Relay

Termination Features


  • Coil Termination & Connection Type : PCB SMT
  • Main Termination & Connection Type : PCB SMT
Buy Now
Relays - 3-1462050-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
75 OHM 300MW 12V bi 2c

75 OHM 300MW 12V bi 2c

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 3-1462050-6 3-1462050-6
Product Name Electromechanical Relays & Contactors Relays
Approvals EU ELV Compliant; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1415021-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 240 volts
View Details
4 suppliers
Electromechanical Relays & Contactors - 1-1393130-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -67 to 113 F (-55 to 45 C)
AC Voltage 600 volts
View Details
2 suppliers
Signal Relays - 1-1393813-1 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers