TE Connectivity Power Relays 3-1461491-4

Description
Body Features Insulation Special Features : 4000V Initial Surge Withstand Voltage between Contacts & Coil, Tracking Index of Relay Base PTI600 Product Weight : 3 G  [.1058 OZ ] Contact Features Contact Arrangement : 1 Form A (NO) Contact Current Class (AMP) : 16, 2 - 5 Contact Current Rating (Max) (AMP) : 3 Contact Material : AgNi Contact Number of Poles : 1 Contact Plating Material : Gold Contact Special Features : Bifurcated/Twin Contacts Terminal Type : PCB-THT Dimensions Height Class (Mechanical) (MM) : 12 - 13 Insulation Clearance Between Contact & Coil : 3.5 MM  [.138 INCH ] Insulation Clearance Class (MM) : 2.5 - 4 Length Class (Mechanical) (MM) : 16 - 20 Product Height : 12.5 MM  [.492 INCH ] Product Length : 20 MM  [.787 INCH ] Product Width : 5 MM  [.197 INCH ] Width Class (Mechanical) (MM) : 0 - 6 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 100 - 150 Coil Power Rating DC (MILW) : 120 Coil Resistance (OHM) : 2700 Coil Special Features : UL Coil Insulation Class A Coil Voltage Rating (VDC) : 18 Contact Limiting Breaking Current (AMP) : 3 Contact Limiting Continuous Current (AMP) : 3 Contact Limiting Making Current (AMP) : 3 Contact Switching Voltage (Max) (VAC) : 277 Contact Switching Voltage (Max) (VDC) : 125 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 30 Insulation Creepage Between Contact & Coil : 3.5 MM  [.138 INCH ] Insulation Creepage Class (MM) : 3 - 5.5 Insulation Initial Dielectric Between Coil & Contact Class (V) : 2500 - 3000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 3000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750 Insulation Initial Resistance (MEGO) : 1000 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Packaging Features Packaging Method : Box & Tube, Tube Product Type Features Power Relay Type : Standard Usage Conditions Environmental Ambient Temperature (Max) (DEGF) : 185 Environmental Ambient Temperature Class (DEGC) : 50 - 70 Environmental Category of Protection : RTIII
Request a Quote
Description
Body Features Insulation Special Features : 4000V Initial Surge Withstand Voltage between Contacts & Coil, Tracking Index of Relay Base PTI600 Product Weight : 3 G  [.1058 OZ ] Contact Features Contact Arrangement : 1 Form A (NO) Contact Current Class (AMP) : 16, 2 - 5 Contact Current Rating (Max) (AMP) : 3 Contact Material : AgNi Contact Number of Poles : 1 Contact Plating Material : Gold Contact Special Features : Bifurcated/Twin Contacts Terminal Type : PCB-THT Dimensions Height Class (Mechanical) (MM) : 12 - 13 Insulation Clearance Between Contact & Coil : 3.5 MM  [.138 INCH ] Insulation Clearance Class (MM) : 2.5 - 4 Length Class (Mechanical) (MM) : 16 - 20 Product Height : 12.5 MM  [.492 INCH ] Product Length : 20 MM  [.787 INCH ] Product Width : 5 MM  [.197 INCH ] Width Class (Mechanical) (MM) : 0 - 6 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 100 - 150 Coil Power Rating DC (MILW) : 120 Coil Resistance (OHM) : 2700 Coil Special Features : UL Coil Insulation Class A Coil Voltage Rating (VDC) : 18 Contact Limiting Breaking Current (AMP) : 3 Contact Limiting Continuous Current (AMP) : 3 Contact Limiting Making Current (AMP) : 3 Contact Switching Voltage (Max) (VAC) : 277 Contact Switching Voltage (Max) (VDC) : 125 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 30 Insulation Creepage Between Contact & Coil : 3.5 MM  [.138 INCH ] Insulation Creepage Class (MM) : 3 - 5.5 Insulation Initial Dielectric Between Coil & Contact Class (V) : 2500 - 3000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 3000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750 Insulation Initial Resistance (MEGO) : 1000 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Packaging Features Packaging Method : Box & Tube, Tube Product Type Features Power Relay Type : Standard Usage Conditions Environmental Ambient Temperature (Max) (DEGF) : 185 Environmental Ambient Temperature Class (DEGC) : 50 - 70 Environmental Category of Protection : RTIII
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 3-1461491-4 - TE Connectivity
Berwyn, PA, United States
Power Relays
3-1461491-4
Power Relays 3-1461491-4
Body Features Insulation Special Features : 4000V Initial Surge Withstand Voltage between Contacts & Coil, Tracking Index of Relay Base PTI600 Product Weight : 3 G  [.1058 OZ ] Contact Features Contact Arrangement : 1 Form A (NO) Contact Current Class (AMP) : 16, 2 - 5 Contact Current Rating (Max) (AMP) : 3 Contact Material : AgNi Contact Number of Poles : 1 Contact Plating Material : Gold Contact Special Features : Bifurcated/Twin Contacts Terminal Type : PCB-THT Dimensions Height Class (Mechanical) (MM) : 12 - 13 Insulation Clearance Between Contact & Coil : 3.5 MM  [.138 INCH ] Insulation Clearance Class (MM) : 2.5 - 4 Length Class (Mechanical) (MM) : 16 - 20 Product Height : 12.5 MM  [.492 INCH ] Product Length : 20 MM  [.787 INCH ] Product Width : 5 MM  [.197 INCH ] Width Class (Mechanical) (MM) : 0 - 6 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 100 - 150 Coil Power Rating DC (MILW) : 120 Coil Resistance (OHM) : 2700 Coil Special Features : UL Coil Insulation Class A Coil Voltage Rating (VDC) : 18 Contact Limiting Breaking Current (AMP) : 3 Contact Limiting Continuous Current (AMP) : 3 Contact Limiting Making Current (AMP) : 3 Contact Switching Voltage (Max) (VAC) : 277 Contact Switching Voltage (Max) (VDC) : 125 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 30 Insulation Creepage Between Contact & Coil : 3.5 MM  [.138 INCH ] Insulation Creepage Class (MM) : 3 - 5.5 Insulation Initial Dielectric Between Coil & Contact Class (V) : 2500 - 3000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 3000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750 Insulation Initial Resistance (MEGO) : 1000 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Packaging Features Packaging Method : Box & Tube, Tube Product Type Features Power Relay Type : Standard Usage Conditions Environmental Ambient Temperature (Max) (DEGF) : 185 Environmental Ambient Temperature Class (DEGC) : 50 - 70 Environmental Category of Protection : RTIII

Body Features


  • Insulation Special Features : 4000V Initial Surge Withstand Voltage between Contacts & Coil, Tracking Index of Relay Base PTI600
  • Product Weight : 3 G  [.1058 OZ ]

Contact Features


  • Contact Arrangement : 1 Form A (NO)
  • Contact Current Class (AMP) : 16, 2 - 5
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Material : AgNi
  • Contact Number of Poles : 1
  • Contact Plating Material : Gold
  • Contact Special Features : Bifurcated/Twin Contacts
  • Terminal Type : PCB-THT

Dimensions


  • Height Class (Mechanical) (MM) : 12 - 13
  • Insulation Clearance Between Contact & Coil : 3.5 MM  [.138 INCH ]
  • Insulation Clearance Class (MM) : 2.5 - 4
  • Length Class (Mechanical) (MM) : 16 - 20
  • Product Height : 12.5 MM  [.492 INCH ]
  • Product Length : 20 MM  [.787 INCH ]
  • Product Width : 5 MM  [.197 INCH ]
  • Width Class (Mechanical) (MM) : 0 - 6

Electrical Characteristics


  • Coil Magnetic System : Monostable, DC
  • Coil Power Rating Class (MILW) : 100 - 150
  • Coil Power Rating DC (MILW) : 120
  • Coil Resistance (OHM) : 2700
  • Coil Special Features : UL Coil Insulation Class A
  • Coil Voltage Rating (VDC) : 18
  • Contact Limiting Breaking Current (AMP) : 3
  • Contact Limiting Continuous Current (AMP) : 3
  • Contact Limiting Making Current (AMP) : 3
  • Contact Switching Voltage (Max) (VAC) : 277
  • Contact Switching Voltage (Max) (VDC) : 125
  • Contact Voltage Rating (VAC) : 250
  • Contact Voltage Rating (VDC) : 30
  • Insulation Creepage Between Contact & Coil : 3.5 MM  [.138 INCH ]
  • Insulation Creepage Class (MM) : 3 - 5.5
  • Insulation Initial Dielectric Between Coil & Contact Class (V) : 2500 - 3000
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 3000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 750
  • Insulation Initial Resistance (MEGO) : 1000

Mechanical Attachment


  • Relay Mounting Type : Printed Circuit Board

Packaging Features


  • Packaging Method : Box & Tube, Tube

Product Type Features


  • Power Relay Type : Standard

Usage Conditions


  • Environmental Ambient Temperature (Max) (DEGF) : 185
  • Environmental Ambient Temperature Class (DEGC) : 50 - 70
  • Environmental Category of Protection : RTIII
Buy Now
Relays - 3-1461491-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Relay

Relay

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 3-1461491-4 3-1461491-4
Product Name Power Relays Relays
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS
AC Voltage 277 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays, Over 2 Amps - 1-1393230-9-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
3 suppliers
Automotive PCB Single Relays - 1-1393277-4 - TE Connectivity
Specs
Relay Type Automotive
Mounting PCBoard; Printed Circuit Board
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers
Power Relays, Over 2 Amps - PB2339-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
2 suppliers
Specs
Relay Type General
View Details