TE Connectivity Electromechanical Relays & Contactors 3-1423152-2

Description
Dimensions Product Height : 117.3 MM  [4.62 INCH ] Product Length : 63.5 MM  [2.5 INCH ] Product Width : 38.6 MM  [1.52 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 1, 10 Input Voltage (VDC) : 28 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Delay Time : 5 - 120 seconds Mode of Operation : On-Delay Repeatability (Max) : ±5% Type of Control : External Screw Other Contact Current Class (AMP) : ≤2, >5 - ≤10 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : Time Delay Relay Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote
Description
Dimensions Product Height : 117.3 MM  [4.62 INCH ] Product Length : 63.5 MM  [2.5 INCH ] Product Width : 38.6 MM  [1.52 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 1, 10 Input Voltage (VDC) : 28 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Delay Time : 5 - 120 seconds Mode of Operation : On-Delay Repeatability (Max) : ±5% Type of Control : External Screw Other Contact Current Class (AMP) : ≤2, >5 - ≤10 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : Time Delay Relay Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 3-1423152-2 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
3-1423152-2
Electromechanical Relays & Contactors 3-1423152-2
Dimensions Product Height : 117.3 MM  [4.62 INCH ] Product Length : 63.5 MM  [2.5 INCH ] Product Width : 38.6 MM  [1.52 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 1, 10 Input Voltage (VDC) : 28 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Delay Time : 5 - 120 seconds Mode of Operation : On-Delay Repeatability (Max) : ±5% Type of Control : External Screw Other Contact Current Class (AMP) : ≤2, >5 - ≤10 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : Time Delay Relay Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Dimensions


  • Product Height : 117.3 MM  [4.62 INCH ]
  • Product Length : 63.5 MM  [2.5 INCH ]
  • Product Width : 38.6 MM  [1.52 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : 1, 10
  • Input Voltage (VDC) : 28

Mechanical Attachment


  • Product Mount Type : Chassis Mount
  • Product Mounting Feature Type : Mounting Brackets

Operation/Application


  • Delay Time : 5 - 120 seconds
  • Mode of Operation : On-Delay
  • Repeatability (Max) : ±5%
  • Type of Control : External Screw

Other


  • Contact Current Class (AMP) : ≤2, >5 - ≤10
  • Height Class (Mechanical) : >70 MM  [>2.756 INCH ]
  • Length Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ]
  • Width Class (Mechanical) : >33 MM  [>1.299 INCH ]

Product Type Features


  • Relay & Contactor Type : Time Delay Relay

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Relays - 3-1423152-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RLY,MINI,ON,2P,28VDC ,120SEC

RLY,MINI,ON,2P,28VDC,120SEC

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 3-1423152-2 3-1423152-2
Product Name Electromechanical Relays & Contactors Relays
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393239-8 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
3 suppliers
Specs
Relay Type General
View Details
Power Relays - 1-1393122-7 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 158 F (-45 to 70 C)
DC Power 0.8500 watts
View Details
2 suppliers