TE Connectivity Electromechanical Relays & Contactors 3-1416100-0

Description
Body Features Enclosure Type : Dust Protected Product Weight : 32 G  [1.129 OZ ] Configuration Features Coil Special Features : Diode Rectified Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Features Contact Material : AgSnO Contact Plating Material : Gold Dimensions Insulation Clearance Between Contact & Coil : 6 MM  [.236 INCH ] Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ] Product Height : 94 MM  [3.7 INCH ] Product Length : 80 MM  [3.149 INCH ] Product Width : 6.2 MM  [.244 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .22 Coil Resistance (OHM) : 3390 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 6 Contact Limiting Breaking Current (AMP) : 6 Contact Limiting Continuous Current (AMP) : 6 Contact Limiting Making Current (AMP) : 10 Contact Limiting Short-Time Current (AMP) : 6 Contact Switching Load (Min) : 100mA @ 12V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 240 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Product Mount Type : DIN Rail Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >.2 - ≤.3 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : ≤7 MM  [≤.276 INCH ] Packaging Features Packaging Method : Box & Carton Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Screw Terminals Main Termination & Connection Type : Screw Terminals Usage Conditions Environmental Ambient Temperature (Max) : 55 DEGC  [131 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -40 - 55 DEGC  [-40 - 131 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Dust Protected Product Weight : 32 G  [1.129 OZ ] Configuration Features Coil Special Features : Diode Rectified Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Features Contact Material : AgSnO Contact Plating Material : Gold Dimensions Insulation Clearance Between Contact & Coil : 6 MM  [.236 INCH ] Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ] Product Height : 94 MM  [3.7 INCH ] Product Length : 80 MM  [3.149 INCH ] Product Width : 6.2 MM  [.244 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .22 Coil Resistance (OHM) : 3390 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 6 Contact Limiting Breaking Current (AMP) : 6 Contact Limiting Continuous Current (AMP) : 6 Contact Limiting Making Current (AMP) : 10 Contact Limiting Short-Time Current (AMP) : 6 Contact Switching Load (Min) : 100mA @ 12V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 240 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Product Mount Type : DIN Rail Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >.2 - ≤.3 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : ≤7 MM  [≤.276 INCH ] Packaging Features Packaging Method : Box & Carton Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Screw Terminals Main Termination & Connection Type : Screw Terminals Usage Conditions Environmental Ambient Temperature (Max) : 55 DEGC  [131 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -40 - 55 DEGC  [-40 - 131 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 3-1416100-0 is a 1-pole changeover electromagnetic relay with screw terminals, designed for DIN rail mounting in industrial control applications. It has a 24 VDC coil with a resistance of 3390 Ω and power consumption of 220 mW, switching up to 6 A at 240 VAC/400 VDC. Contacts are AgSnO₂ with gold plating, rated for 100 mA at 12 V minimum load. The relay measures 6.2 mm in width, 80 mm in length, and 94 mm in height, with a weight of 32 g. It provides 4000 Vrms insulation between coil and contact circuits and 1000 Vrms between open contacts, with 6/8 mm clearance/creepage. It operates from -40°C to +55°C and meets VDE 40010063 and cULus E214025 approvals. Terminations support 0.14-2.5 mm² wire with 0.5-0.6 Nm torque. Packaging is 10 units per cardboard box.

Datasheet Summary
Powered by GS/AI

The 3-1416100-0 is a 1-pole changeover electromagnetic relay with screw terminals, designed for DIN rail mounting in industrial control applications. It has a 24 VDC coil with a resistance of 3390 Ω and power consumption of 220 mW, switching up to 6 A at 240 VAC/400 VDC. Contacts are AgSnO₂ with gold plating, rated for 100 mA at 12 V minimum load. The relay measures 6.2 mm in width, 80 mm in length, and 94 mm in height, with a weight of 32 g. It provides 4000 Vrms insulation between coil and contact circuits and 1000 Vrms between open contacts, with 6/8 mm clearance/creepage. It operates from -40°C to +55°C and meets VDE 40010063 and cULus E214025 approvals. Terminations support 0.14-2.5 mm² wire with 0.5-0.6 Nm torque. Packaging is 10 units per cardboard box.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 3-1416100-0 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
3-1416100-0
Electromechanical Relays & Contactors 3-1416100-0
Body Features Enclosure Type : Dust Protected Product Weight : 32 G  [1.129 OZ ] Configuration Features Coil Special Features : Diode Rectified Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Features Contact Material : AgSnO Contact Plating Material : Gold Dimensions Insulation Clearance Between Contact & Coil : 6 MM  [.236 INCH ] Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ] Product Height : 94 MM  [3.7 INCH ] Product Length : 80 MM  [3.149 INCH ] Product Width : 6.2 MM  [.244 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .22 Coil Resistance (OHM) : 3390 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 6 Contact Limiting Breaking Current (AMP) : 6 Contact Limiting Continuous Current (AMP) : 6 Contact Limiting Making Current (AMP) : 10 Contact Limiting Short-Time Current (AMP) : 6 Contact Switching Load (Min) : 100mA @ 12V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 240 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Product Mount Type : DIN Rail Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >.2 - ≤.3 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : ≤7 MM  [≤.276 INCH ] Packaging Features Packaging Method : Box & Carton Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Screw Terminals Main Termination & Connection Type : Screw Terminals Usage Conditions Environmental Ambient Temperature (Max) : 55 DEGC  [131 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -40 - 55 DEGC  [-40 - 131 DEGF ]

Body Features


  • Enclosure Type : Dust Protected
  • Product Weight : 32 G  [1.129 OZ ]

Configuration Features


  • Coil Special Features : Diode Rectified
  • Contact Arrangement : 1 Form C SPDT-CO
  • Contact Number of Poles : 1

Contact Features


  • Contact Material : AgSnO
  • Contact Plating Material : Gold

Dimensions


  • Insulation Clearance Between Contact & Coil : 6 MM  [.236 INCH ]
  • Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ]
  • Product Height : 94 MM  [3.7 INCH ]
  • Product Length : 80 MM  [3.149 INCH ]
  • Product Width : 6.2 MM  [.244 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .22
  • Coil Resistance (OHM) : 3390
  • Coil Voltage Rating (VDC) : 24
  • Contact Current Rating (AMP) : 6
  • Contact Limiting Breaking Current (AMP) : 6
  • Contact Limiting Continuous Current (AMP) : 6
  • Contact Limiting Making Current (AMP) : 10
  • Contact Limiting Short-Time Current (AMP) : 6
  • Contact Switching Load (Min) : 100mA @ 12V
  • Contact Switching Voltage (Max) (VAC) : 400
  • Contact Voltage Rating (VAC) : 240
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000

Mechanical Attachment


  • Product Mount Type : DIN Rail

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC

Other


  • Coil Power Rating Class (WATT) : >.2 - ≤.3
  • Contact Current Class (AMP) : >5 - ≤10
  • Height Class (Mechanical) : >70 MM  [>2.756 INCH ]
  • Length Class (Mechanical) : >70 MM  [>2.756 INCH ]
  • Width Class (Mechanical) : ≤7 MM  [≤.276 INCH ]

Packaging Features


  • Packaging Method : Box & Carton

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : Screw Terminals
  • Main Termination & Connection Type : Screw Terminals

Usage Conditions


  • Environmental Ambient Temperature (Max) : 55 DEGC  [131 DEGF ]
  • Environmental Category of Protection : RTI
  • Operating Temperature Range : -40 - 55 DEGC  [-40 - 131 DEGF ]
Buy Now Datasheet
Relays - 3-1416100-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
ST3P2LC4

ST3P2LC4

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now
General Purpose Relay, St Series, Interface, Non Latching, Spdt, 24 Vdc, 6 A Rohs Compliant Te Connectivity - 98K1119 - Newark, An Avnet Company
Chicago, IL, United States
General Purpose Relay, St Series, Interface, Non Latching, Spdt, 24 Vdc, 6 A Rohs Compliant Te Connectivity
98K1119
General Purpose Relay, St Series, Interface, Non Latching, Spdt, 24 Vdc, 6 A Rohs Compliant Te Connectivity 98K1119
General Purpose Relay, ST Series, Interface, Non Latching, SPDT, 24 VDC, 6 A RoHS Compliant: Yes

General Purpose Relay, ST Series, Interface, Non Latching, SPDT, 24 VDC, 6 A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 3-1416100-0 3-1416100-0 98K1119
Product Name Electromechanical Relays & Contactors Relays General Purpose Relay, St Series, Interface, Non Latching, Spdt, 24 Vdc, 6 A Rohs Compliant Te Connectivity
Approvals Not Yet Reviewed for EU ELV; RoHS RoHS
Operating Temp -40 to 131 F (-40 to 55 C)
AC Voltage 400 volts
DC Power 0.2200 watts
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393139-1 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp 32 to 149 F (0.0 to 65 C)
DC Power 10.3 watts
View Details
2 suppliers
Power Relays - 1-1393115-0 - TE Connectivity
Specs
Mounting Bracket (Flange) Mount; Panel
Poles Double Pole (DP)
Number if >4 2 #
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393223-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
7 suppliers
Power Relays - 1-1415540-6 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details
5 suppliers