TE Connectivity Electromechanical Relays & Contactors 3-1415419-5

Description
Body Features Enclosure Type : Dust Protected Product Weight : 92 G  [3.245 OZ ] Configuration Features Contact Arrangement : 2 Form A DPST-NO Contact Number of Poles : 2 Contact Special Features : 3mm Contact Gap, Bifurcated/Twin Contacts Contact Features Contact Material : AgCu3 Dimensions Insulation Clearance Between Contact & Coil : 6 MM  [.236 INCH ] Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ] Product Height : 58.8 MM  [2.315 INCH ] Product Length : 57.6 MM  [2.26 INCH ] Product Width : 25 MM  [.984 INCH ] Electrical Characteristics Coil Power Rating AC (VAMP) : 2.2 Coil Resistance (OHM) : 4500 Coil Voltage Rating (VAC) : 240 Contact Current Rating (AMP) : 16 Contact Limiting Continuous Current (AMP) : 16 Contact Limiting Making Current (AMP) : 25 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 4000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 2000 Mechanical Attachment Product Mount Type : Panel & Socket Mount Product Mounting Feature Type : Snap-On Operation/Applicatio n Coil Magnetic System : Monostable Current Type : AC Other Coil Power Rating Class (VAMP) : >1.8 - ≤2.5 Contact Current Class (AMP) : >10 - ≤16 Height Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Length Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Packaging Features Packaging Method : Tray Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Connector Main Termination & Connection Type : Connector Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Dust Protected Product Weight : 92 G  [3.245 OZ ] Configuration Features Contact Arrangement : 2 Form A DPST-NO Contact Number of Poles : 2 Contact Special Features : 3mm Contact Gap, Bifurcated/Twin Contacts Contact Features Contact Material : AgCu3 Dimensions Insulation Clearance Between Contact & Coil : 6 MM  [.236 INCH ] Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ] Product Height : 58.8 MM  [2.315 INCH ] Product Length : 57.6 MM  [2.26 INCH ] Product Width : 25 MM  [.984 INCH ] Electrical Characteristics Coil Power Rating AC (VAMP) : 2.2 Coil Resistance (OHM) : 4500 Coil Voltage Rating (VAC) : 240 Contact Current Rating (AMP) : 16 Contact Limiting Continuous Current (AMP) : 16 Contact Limiting Making Current (AMP) : 25 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 4000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 2000 Mechanical Attachment Product Mount Type : Panel & Socket Mount Product Mounting Feature Type : Snap-On Operation/Applicatio n Coil Magnetic System : Monostable Current Type : AC Other Coil Power Rating Class (VAMP) : >1.8 - ≤2.5 Contact Current Class (AMP) : >10 - ≤16 Height Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Length Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Packaging Features Packaging Method : Tray Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Connector Main Termination & Connection Type : Connector Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 3-1415419-5 is a Rast 5 power relay with two form A (2 NO) contacts rated for 16 A at 250 VAC, designed for industrial and domestic appliance applications requiring safe power disconnection. It features a snap mounting style, Rast 5 connector terminals, and a 2.2 VA AC coil rated at 240 VAC with a coil resistance of 4500 Ω. The relay complies with IEC 60335-1 and IEC 61810 standards, has a contact gap greater than 3 mm, and offers 4000 Vrms insulation between contacts and coil. It operates within an ambient temperature range of -20 to +85°C and weighs 92 g. The contact material is AgCu3, and the insulation material group is IIIa with a PTI250 tracking index.

Datasheet Summary
Powered by GS/AI

The 3-1415419-5 is a Rast 5 power relay with two form A (2 NO) contacts rated for 16 A at 250 VAC, designed for industrial and domestic appliance applications requiring safe power disconnection. It features a snap mounting style, Rast 5 connector terminals, and a 2.2 VA AC coil rated at 240 VAC with a coil resistance of 4500 Ω. The relay complies with IEC 60335-1 and IEC 61810 standards, has a contact gap greater than 3 mm, and offers 4000 Vrms insulation between contacts and coil. It operates within an ambient temperature range of -20 to +85°C and weighs 92 g. The contact material is AgCu3, and the insulation material group is IIIa with a PTI250 tracking index.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 3-1415419-5 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
3-1415419-5
Electromechanical Relays & Contactors 3-1415419-5
Body Features Enclosure Type : Dust Protected Product Weight : 92 G  [3.245 OZ ] Configuration Features Contact Arrangement : 2 Form A DPST-NO Contact Number of Poles : 2 Contact Special Features : 3mm Contact Gap, Bifurcated/Twin Contacts Contact Features Contact Material : AgCu3 Dimensions Insulation Clearance Between Contact & Coil : 6 MM  [.236 INCH ] Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ] Product Height : 58.8 MM  [2.315 INCH ] Product Length : 57.6 MM  [2.26 INCH ] Product Width : 25 MM  [.984 INCH ] Electrical Characteristics Coil Power Rating AC (VAMP) : 2.2 Coil Resistance (OHM) : 4500 Coil Voltage Rating (VAC) : 240 Contact Current Rating (AMP) : 16 Contact Limiting Continuous Current (AMP) : 16 Contact Limiting Making Current (AMP) : 25 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 4000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 2000 Mechanical Attachment Product Mount Type : Panel & Socket Mount Product Mounting Feature Type : Snap-On Operation/Applicatio n Coil Magnetic System : Monostable Current Type : AC Other Coil Power Rating Class (VAMP) : >1.8 - ≤2.5 Contact Current Class (AMP) : >10 - ≤16 Height Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Length Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Packaging Features Packaging Method : Tray Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Connector Main Termination & Connection Type : Connector Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]

Body Features


  • Enclosure Type : Dust Protected
  • Product Weight : 92 G  [3.245 OZ ]

Configuration Features


  • Contact Arrangement : 2 Form A DPST-NO
  • Contact Number of Poles : 2
  • Contact Special Features : 3mm Contact Gap, Bifurcated/Twin Contacts

Contact Features


  • Contact Material : AgCu3

Dimensions


  • Insulation Clearance Between Contact & Coil : 6 MM  [.236 INCH ]
  • Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ]
  • Product Height : 58.8 MM  [2.315 INCH ]
  • Product Length : 57.6 MM  [2.26 INCH ]
  • Product Width : 25 MM  [.984 INCH ]

Electrical Characteristics


  • Coil Power Rating AC (VAMP) : 2.2
  • Coil Resistance (OHM) : 4500
  • Coil Voltage Rating (VAC) : 240
  • Contact Current Rating (AMP) : 16
  • Contact Limiting Continuous Current (AMP) : 16
  • Contact Limiting Making Current (AMP) : 25
  • Contact Switching Voltage (Max) (VAC) : 400
  • Contact Voltage Rating (VAC) : 250
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 4000
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 2000

Mechanical Attachment


  • Product Mount Type : Panel & Socket Mount
  • Product Mounting Feature Type : Snap-On

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : AC

Other


  • Coil Power Rating Class (VAMP) : >1.8 - ≤2.5
  • Contact Current Class (AMP) : >10 - ≤16
  • Height Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ]
  • Length Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ]
  • Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ]

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : Connector
  • Main Termination & Connection Type : Connector

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Environmental Category of Protection : RTI
  • Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Buy Now Datasheet
Relays - 3-1415419-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
0419 11 0301 00

0419 11 0301 00

Buy Now
Power Relays, Over 2 Amps - 3-1415419-5-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
3-1415419-5-ND
Power Relays, Over 2 Amps 3-1415419-5-ND
General Purpose Relay DPST-NO (2 Form A) 220VAC Coil Chassis Mount

General Purpose Relay DPST-NO (2 Form A) 220VAC Coil Chassis Mount

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
3-1415419-5
Relays - Power Relays, Over 2 Amps 3-1415419-5
RELAY GEN PURPOSE DPST 16A 220V

RELAY GEN PURPOSE DPST 16A 220V

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 3-1415419-5 3-1415419-5 3-1415419-5-ND 3-1415419-5
Product Name Electromechanical Relays & Contactors Relays Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps
Approvals EU ELV Compliant; RoHS RoHS
Operating Temp -4 to 185 F (-20 to 85 C) -4 to 185 F (-20 to 85 C) -4 to 185 F (-20 to 85 C)
AC Voltage 400 volts
AC Power 2.2 VA
AC Coil Voltage 240 volts 220 volts 220 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1393217-5 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details
5 suppliers
Power Relays - 1-1415898-0 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details
3 suppliers
TE Connectivity
View Details
2 suppliers
Relays - 1393225-1 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers