TE Connectivity Electromechanical Relays & Contactors 3-1462039-2

Description
Body Features Enclosure Type : Hermetically Sealed Product Weight : .75 G  [.026 OZ ] Configuration Features Coil Special Features : Ultra High Sensitive Version Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2 Contact Special Features : Bifurcated/Twin Contacts Relay Options : Power Switching, RF Rated Contact Features Contact Material : PdRu Contact Plating Material : Gold Dimensions Product Height : 5.65 MM  [.222 INCH ] Product Length : 10 MM  [.393 INCH ] Product Width : 6 MM  [.236 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .05 Coil Resistance (OHM) : 2880 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 2 Contact Limiting Breaking Current (AMP) : 2 Contact Limiting Continuous Current (AMP) : 2 Contact Limiting Making Current (AMP) : 2 Contact Limiting Short-Time Current (AMP) : 2 Contact Switching Load (Min) : .1mA @ .0001V Contact Switching Voltage (Max) (VAC) : 250 Contact Switching Voltage (Max) (VDC) : 220 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 220 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1800 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750 Insulation Initial Resistance (MEGO) : 1000000 Voltage Standing Wave Ration (HF Parameter) : 1.06db @ 100MHz, 1.49db @ 900MHz Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Polarized, Monostable Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : ≤.15 Contact Current Class (AMP) : ≤2 Height Class (Mechanical) : ≤7 MM  [≤.276 INCH ] Length Class (Mechanical) : ≤11 MM  [≤.433 INCH ] Width Class (Mechanical) : ≤7 MM  [≤.276 INCH ] Packaging Features Packaging Method : Tube Product Type Features Relay & Contactor Type : General Purpose Signal Relay Signal Characteristics Insertion Loss (HF Parameter) : -.03dB @ 100MHz, -.33dB @ 900MHz Isolation (HF Parameter) : -37dB @ 100MHz, -18.8dB @ 900MHz Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTV Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Hermetically Sealed Product Weight : .75 G  [.026 OZ ] Configuration Features Coil Special Features : Ultra High Sensitive Version Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2 Contact Special Features : Bifurcated/Twin Contacts Relay Options : Power Switching, RF Rated Contact Features Contact Material : PdRu Contact Plating Material : Gold Dimensions Product Height : 5.65 MM  [.222 INCH ] Product Length : 10 MM  [.393 INCH ] Product Width : 6 MM  [.236 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .05 Coil Resistance (OHM) : 2880 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 2 Contact Limiting Breaking Current (AMP) : 2 Contact Limiting Continuous Current (AMP) : 2 Contact Limiting Making Current (AMP) : 2 Contact Limiting Short-Time Current (AMP) : 2 Contact Switching Load (Min) : .1mA @ .0001V Contact Switching Voltage (Max) (VAC) : 250 Contact Switching Voltage (Max) (VDC) : 220 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 220 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1800 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750 Insulation Initial Resistance (MEGO) : 1000000 Voltage Standing Wave Ration (HF Parameter) : 1.06db @ 100MHz, 1.49db @ 900MHz Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Polarized, Monostable Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : ≤.15 Contact Current Class (AMP) : ≤2 Height Class (Mechanical) : ≤7 MM  [≤.276 INCH ] Length Class (Mechanical) : ≤11 MM  [≤.433 INCH ] Width Class (Mechanical) : ≤7 MM  [≤.276 INCH ] Packaging Features Packaging Method : Tube Product Type Features Relay & Contactor Type : General Purpose Signal Relay Signal Characteristics Insertion Loss (HF Parameter) : -.03dB @ 100MHz, -.33dB @ 900MHz Isolation (HF Parameter) : -37dB @ 100MHz, -18.8dB @ 900MHz Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTV Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Axicom IM relay is a signal relay with two form C contacts, designed for telecommunications, industrial control, and consumer electronics applications. It has a slim 10 mm × 6 mm footprint and a low profile of 5.65 mm. The relay operates with a 12 VDC coil consuming 50 mW, characteristic of the ultra-high sensitive version, and supports a switching current of 2 A and a switching voltage of 220 VDC / 250 VAC. It features a 2880 Ω coil resistance, thermoelectric potential below 10 µV, and an initial contact resistance of less than 50 mΩ at 10 mA / 20 mV. The relay meets UL 61810-1 certification and provides a dielectric strength of 2500 Vrms between open contacts and between coil and contacts. It uses palladium-ruthenium contacts with a gold cover and is mounted via solder pins in a THT standard configuration.

Datasheet Summary
Powered by GS/AI

The Axicom IM relay is a signal relay with two form C contacts, designed for telecommunications, industrial control, and consumer electronics applications. It has a slim 10 mm × 6 mm footprint and a low profile of 5.65 mm. The relay operates with a 12 VDC coil consuming 50 mW, characteristic of the ultra-high sensitive version, and supports a switching current of 2 A and a switching voltage of 220 VDC / 250 VAC. It features a 2880 Ω coil resistance, thermoelectric potential below 10 µV, and an initial contact resistance of less than 50 mΩ at 10 mA / 20 mV. The relay meets UL 61810-1 certification and provides a dielectric strength of 2500 Vrms between open contacts and between coil and contacts. It uses palladium-ruthenium contacts with a gold cover and is mounted via solder pins in a THT standard configuration.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 3-1462039-2 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
3-1462039-2
Electromechanical Relays & Contactors 3-1462039-2
Body Features Enclosure Type : Hermetically Sealed Product Weight : .75 G  [.026 OZ ] Configuration Features Coil Special Features : Ultra High Sensitive Version Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2 Contact Special Features : Bifurcated/Twin Contacts Relay Options : Power Switching, RF Rated Contact Features Contact Material : PdRu Contact Plating Material : Gold Dimensions Product Height : 5.65 MM  [.222 INCH ] Product Length : 10 MM  [.393 INCH ] Product Width : 6 MM  [.236 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .05 Coil Resistance (OHM) : 2880 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 2 Contact Limiting Breaking Current (AMP) : 2 Contact Limiting Continuous Current (AMP) : 2 Contact Limiting Making Current (AMP) : 2 Contact Limiting Short-Time Current (AMP) : 2 Contact Switching Load (Min) : .1mA @ .0001V Contact Switching Voltage (Max) (VAC) : 250 Contact Switching Voltage (Max) (VDC) : 220 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 220 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1800 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750 Insulation Initial Resistance (MEGO) : 1000000 Voltage Standing Wave Ration (HF Parameter) : 1.06db @ 100MHz, 1.49db @ 900MHz Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Polarized, Monostable Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : ≤.15 Contact Current Class (AMP) : ≤2 Height Class (Mechanical) : ≤7 MM  [≤.276 INCH ] Length Class (Mechanical) : ≤11 MM  [≤.433 INCH ] Width Class (Mechanical) : ≤7 MM  [≤.276 INCH ] Packaging Features Packaging Method : Tube Product Type Features Relay & Contactor Type : General Purpose Signal Relay Signal Characteristics Insertion Loss (HF Parameter) : -.03dB @ 100MHz, -.33dB @ 900MHz Isolation (HF Parameter) : -37dB @ 100MHz, -18.8dB @ 900MHz Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTV Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Enclosure Type : Hermetically Sealed
  • Product Weight : .75 G  [.026 OZ ]

Configuration Features


  • Coil Special Features : Ultra High Sensitive Version
  • Contact Arrangement : 2 Form C DPDT-CO
  • Contact Number of Poles : 2
  • Contact Special Features : Bifurcated/Twin Contacts
  • Relay Options : Power Switching, RF Rated

Contact Features


  • Contact Material : PdRu
  • Contact Plating Material : Gold

Dimensions


  • Product Height : 5.65 MM  [.222 INCH ]
  • Product Length : 10 MM  [.393 INCH ]
  • Product Width : 6 MM  [.236 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .05
  • Coil Resistance (OHM) : 2880
  • Coil Voltage Rating (VDC) : 12
  • Contact Current Rating (AMP) : 2
  • Contact Limiting Breaking Current (AMP) : 2
  • Contact Limiting Continuous Current (AMP) : 2
  • Contact Limiting Making Current (AMP) : 2
  • Contact Limiting Short-Time Current (AMP) : 2
  • Contact Switching Load (Min) : .1mA @ .0001V
  • Contact Switching Voltage (Max) (VAC) : 250
  • Contact Switching Voltage (Max) (VDC) : 220
  • Contact Voltage Rating (VAC) : 250
  • Contact Voltage Rating (VDC) : 220
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1800
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 750
  • Insulation Initial Resistance (MEGO) : 1000000
  • Voltage Standing Wave Ration (HF Parameter) : 1.06db @ 100MHz, 1.49db @ 900MHz

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Coil Magnetic System : Polarized, Monostable
  • Current Type : DC
  • Solder Process : Wave Solder Capable

Other


  • Coil Power Rating Class (WATT) : ≤.15
  • Contact Current Class (AMP) : ≤2
  • Height Class (Mechanical) : ≤7 MM  [≤.276 INCH ]
  • Length Class (Mechanical) : ≤11 MM  [≤.433 INCH ]
  • Width Class (Mechanical) : ≤7 MM  [≤.276 INCH ]

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Relay & Contactor Type : General Purpose Signal Relay

Signal Characteristics


  • Insertion Loss (HF Parameter) : -.03dB @ 100MHz, -.33dB @ 900MHz
  • Isolation (HF Parameter) : -37dB @ 100MHz, -18.8dB @ 900MHz

Termination Features


  • Coil Termination & Connection Type : Solder Pins
  • Main Termination & Connection Type : Solder Pins

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Environmental Category of Protection : RTV
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Signal Relays, Up to 2 Amps - PB1170-ND - DigiKey
Thief River Falls, MN, United States
Signal Relays, Up to 2 Amps
PB1170-ND
Signal Relays, Up to 2 Amps PB1170-ND
Telecom Relay DPDT (2 Form C) Through Hole

Telecom Relay DPDT (2 Form C) Through Hole

Buy Now Datasheet
Relays - 3-1462039-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
IM RELAY 50 MW 12 V

IM RELAY 50 MW 12 V

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now
Relay, Signal, Dpdt, 2A, 250Vac, Th; Coil Voltage Axicom Te Connectivity - 98X9731 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Signal, Dpdt, 2A, 250Vac, Th; Coil Voltage Axicom Te Connectivity
98X9731
Relay, Signal, Dpdt, 2A, 250Vac, Th; Coil Voltage Axicom Te Connectivity 98X9731
RELAY, SIGNAL, DPDT, 2A, 250VAC, TH; Coil Voltage:12VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:IM Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:250V RoHS Compliant: Yes

RELAY, SIGNAL, DPDT, 2A, 250VAC, TH; Coil Voltage:12VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:IM Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:250V RoHS Compliant: Yes

Supplier's Site
Signal Relay, Dpdt, 12Vdc, 2A, Tht Rohs Compliant Axicom Te Connectivity - 24AJ3872 - Newark, An Avnet Company
Chicago, IL, United States
Signal Relay, Dpdt, 12Vdc, 2A, Tht Rohs Compliant Axicom Te Connectivity
24AJ3872
Signal Relay, Dpdt, 12Vdc, 2A, Tht Rohs Compliant Axicom Te Connectivity 24AJ3872
SIGNAL RELAY, DPDT, 12VDC, 2A, THT ROHS COMPLIANT: YES

SIGNAL RELAY, DPDT, 12VDC, 2A, THT ROHS COMPLIANT: YES

Supplier's Site
Relays - Signal Relays, Up to 2 Amps - 3-1462039-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Signal Relays, Up to 2 Amps
3-1462039-2
Relays - Signal Relays, Up to 2 Amps 3-1462039-2
RELAY TELECOM DPDT 2A 12V

RELAY TELECOM DPDT 2A 12V

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays Electromechanical Relays Electromechanical Relays Solid State Relays
Product Number 3-1462039-2 PB1170-ND 3-1462039-2 98X9731 24AJ3872 3-1462039-2
Product Name Electromechanical Relays & Contactors Signal Relays, Up to 2 Amps Relays Relay, Signal, Dpdt, 2A, 250Vac, Th; Coil Voltage Axicom Te Connectivity Signal Relay, Dpdt, 12Vdc, 2A, Tht Rohs Compliant Axicom Te Connectivity Relays - Signal Relays, Up to 2 Amps
Approvals EU ELV Compliant; RoHS RoHS RoHS
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
AC Voltage 250 volts
DC Voltage 220 volts
DC Power 0.0500 watts
Unlock Full Specs
to access all available technical data