TE Connectivity Electromechanical Relays & Contactors 3-1415540-8

Description
Configuration Features Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Features Contact Material : AgNi90/10 Dimensions Product Height : 10 MM  [.393 INCH ] Product Length : 20 MM  [.787 INCH ] Product Width : 10 MM  [.393 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .222 Coil Resistance (OHM) : 650 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 5 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Mechanical Attachment Product Mount Type : Printed Circuit Board Operation/Applicatio n Coil Magnetic System : Bistable, 1 Coil, Polarized Solder Process : Wave Solder Other Coil Power Rating Class (WATT) : .2 - .3 Contact Current Class (AMP) : 16 Packaging Features Packaging Method : Box & Tube, Carton Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins
Request a Quote
Description
Configuration Features Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Features Contact Material : AgNi90/10 Dimensions Product Height : 10 MM  [.393 INCH ] Product Length : 20 MM  [.787 INCH ] Product Width : 10 MM  [.393 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .222 Coil Resistance (OHM) : 650 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 5 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Mechanical Attachment Product Mount Type : Printed Circuit Board Operation/Applicatio n Coil Magnetic System : Bistable, 1 Coil, Polarized Solder Process : Wave Solder Other Coil Power Rating Class (WATT) : .2 - .3 Contact Current Class (AMP) : 16 Packaging Features Packaging Method : Box & Tube, Carton Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Schrack PE bistable miniature PCB relay is a general-purpose, polarized relay with a 1-form C (CO) contact arrangement and AgNi 90/10 contact material, designed for low-power applications such as thermostats and home automation. It has a height of 10.0 mm and is mounted via through-hole solder pins. The relay operates with a 12 VDC coil, consuming 222 mW and having a coil resistance of 650 Ω, with a maximum switching voltage of 400 VAC and a rated contact current of 5 A. It meets IEC 61810 and UL61810-1 standards, supports an ambient temperature range of -40°C to 85°C, and is rated for over 5 million mechanical operations. The product is flux-proof and packaged in tube or box quantities, with a weight of 5 g. Compliance includes RoHS, REACH, and EN60335 material standards.

Datasheet Summary
Powered by GS/AI

The Schrack PE bistable miniature PCB relay is a general-purpose, polarized relay with a 1-form C (CO) contact arrangement and AgNi 90/10 contact material, designed for low-power applications such as thermostats and home automation. It has a height of 10.0 mm and is mounted via through-hole solder pins. The relay operates with a 12 VDC coil, consuming 222 mW and having a coil resistance of 650 Ω, with a maximum switching voltage of 400 VAC and a rated contact current of 5 A. It meets IEC 61810 and UL61810-1 standards, supports an ambient temperature range of -40°C to 85°C, and is rated for over 5 million mechanical operations. The product is flux-proof and packaged in tube or box quantities, with a weight of 5 g. Compliance includes RoHS, REACH, and EN60335 material standards.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 3-1415540-8 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
3-1415540-8
Electromechanical Relays & Contactors 3-1415540-8
Configuration Features Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Features Contact Material : AgNi90/10 Dimensions Product Height : 10 MM  [.393 INCH ] Product Length : 20 MM  [.787 INCH ] Product Width : 10 MM  [.393 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .222 Coil Resistance (OHM) : 650 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 5 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Mechanical Attachment Product Mount Type : Printed Circuit Board Operation/Applicatio n Coil Magnetic System : Bistable, 1 Coil, Polarized Solder Process : Wave Solder Other Coil Power Rating Class (WATT) : .2 - .3 Contact Current Class (AMP) : 16 Packaging Features Packaging Method : Box & Tube, Carton Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins

Configuration Features


  • Contact Arrangement : 1 Form C SPDT-CO
  • Contact Number of Poles : 1

Contact Features


  • Contact Material : AgNi90/10

Dimensions


  • Product Height : 10 MM  [.393 INCH ]
  • Product Length : 20 MM  [.787 INCH ]
  • Product Width : 10 MM  [.393 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .222
  • Coil Resistance (OHM) : 650
  • Coil Voltage Rating (VDC) : 12
  • Contact Current Rating (AMP) : 5
  • Contact Switching Voltage (Max) (VAC) : 400
  • Contact Voltage Rating (VAC) : 250

Mechanical Attachment


  • Product Mount Type : Printed Circuit Board

Operation/Application


  • Coil Magnetic System : Bistable, 1 Coil, Polarized
  • Solder Process : Wave Solder

Other


  • Coil Power Rating Class (WATT) : .2 - .3
  • Contact Current Class (AMP) : 16

Packaging Features


  • Packaging Method : Box & Tube, Carton

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : Solder Pins
  • Main Termination & Connection Type : Solder Pins
Buy Now Datasheet
Relays - 3-1415540-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Relay Special up to 10A

Relay Special up to 10A

Buy Now
Shenzhen, China
Relays - Power Relays, Over 2 Amps
3-1415540-8
Relays - Power Relays, Over 2 Amps 3-1415540-8
PE514F12

PE514F12

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 3-1415540-8 3-1415540-8 3-1415540-8
Product Name Electromechanical Relays & Contactors Relays Relays - Power Relays, Over 2 Amps
Approvals EU ELV Compliant; RoHS
AC Voltage 400 volts
DC Power 0.2220 watts
DC Coil Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1956170-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
4 suppliers
Electromechanical Relays & Contactors - 1-1415039-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 240 volts
View Details
2 suppliers
Relays - Power Relays, Over 2 Amps - 1-1393845-2 - Acme Chip Technology Co., Limited
Specs
Poles Double Pole (DP)
Throw Double Throw
DC Coil Voltage 12 volts
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393154-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 240 volts
View Details
2 suppliers