TE Connectivity Electromechanical Relays & Contactors 3-1437452-7

Description
Configuration Features Contact Arrangement : 2 Form C DPDT-CO Dimensions Product Height : 126.74 MM  [4.99 INCH ] Product Length : 71.88 MM  [2.83 INCH ] Product Width : 65.2 MM  [2.57 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 10 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Current Type : AC Mode of Operation : Off-Delay Timing Range (Off-Time) (SEC) : 60 - 600 Type of Control : Knob Other Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : Time Delay Relay Termination Features Coil Termination & Connection Type : Screw Terminals Main Termination & Connection Type : Screw Terminals
Request a Quote
Description
Configuration Features Contact Arrangement : 2 Form C DPDT-CO Dimensions Product Height : 126.74 MM  [4.99 INCH ] Product Length : 71.88 MM  [2.83 INCH ] Product Width : 65.2 MM  [2.57 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 10 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Current Type : AC Mode of Operation : Off-Delay Timing Range (Off-Time) (SEC) : 60 - 600 Type of Control : Knob Other Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : Time Delay Relay Termination Features Coil Termination & Connection Type : Screw Terminals Main Termination & Connection Type : Screw Terminals
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 3-1437452-7 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
3-1437452-7
Electromechanical Relays & Contactors 3-1437452-7
Configuration Features Contact Arrangement : 2 Form C DPDT-CO Dimensions Product Height : 126.74 MM  [4.99 INCH ] Product Length : 71.88 MM  [2.83 INCH ] Product Width : 65.2 MM  [2.57 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 10 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Current Type : AC Mode of Operation : Off-Delay Timing Range (Off-Time) (SEC) : 60 - 600 Type of Control : Knob Other Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : Time Delay Relay Termination Features Coil Termination & Connection Type : Screw Terminals Main Termination & Connection Type : Screw Terminals

Configuration Features


  • Contact Arrangement : 2 Form C DPDT-CO

Dimensions


  • Product Height : 126.74 MM  [4.99 INCH ]
  • Product Length : 71.88 MM  [2.83 INCH ]
  • Product Width : 65.2 MM  [2.57 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : 10

Mechanical Attachment


  • Product Mount Type : Panel Mount
  • Product Mounting Feature Type : Flange with Mounting Holes

Operation/Application


  • Current Type : AC
  • Mode of Operation : Off-Delay
  • Timing Range (Off-Time) (SEC) : 60 - 600
  • Type of Control : Knob

Other


  • Contact Current Class (AMP) : >5 - ≤10
  • Height Class (Mechanical) : >70 MM  [>2.756 INCH ]
  • Length Class (Mechanical) : >70 MM  [>2.756 INCH ]
  • Width Class (Mechanical) : >33 MM  [>1.299 INCH ]

Product Type Features


  • Relay & Contactor Type : Time Delay Relay

Termination Features


  • Coil Termination & Connection Type : Screw Terminals
  • Main Termination & Connection Type : Screw Terminals
Buy Now
Relays - 3-1437452-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RLY,STD,OFF,2P,120VA C

RLY,STD,OFF,2P,120VAC

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 3-1437452-7 3-1437452-7
Product Name Electromechanical Relays & Contactors Relays
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1393118-8 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 158 F (-45 to 70 C)
DC Power 1.12 watts
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393194-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -22 to 221 F (-30 to 105 C)
AC Voltage 277 volts
View Details
2 suppliers
Power Relays - 1-1393217-3 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details
2 suppliers