TE Connectivity Electromechanical Relays & Contactors 3-1462050-9

Description
Configuration Features Contact Special Features : Gull Wing Dimensions Product Height : 9.1 MM  [.358 INCH ] Product Length : 14.6 MM  [.574 INCH ] Product Width : 7.2 MM  [.283 INCH ] Electrical Characteristics Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 220 Mechanical Attachment Product Mount Type : Printed Circuit Board Packaging Features Packaging Method : Box & Carton, Reel Product Type Features Relay & Contactor Type : RF Relay Termination Features Coil Termination & Connection Type : PCB SMT Main Termination & Connection Type : PCB SMT
Request a Quote
Description
Configuration Features Contact Special Features : Gull Wing Dimensions Product Height : 9.1 MM  [.358 INCH ] Product Length : 14.6 MM  [.574 INCH ] Product Width : 7.2 MM  [.283 INCH ] Electrical Characteristics Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 220 Mechanical Attachment Product Mount Type : Printed Circuit Board Packaging Features Packaging Method : Box & Carton, Reel Product Type Features Relay & Contactor Type : RF Relay Termination Features Coil Termination & Connection Type : PCB SMT Main Termination & Connection Type : PCB SMT
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HF3 S relay is a small electromagnetic RF signal relay designed for high-frequency applications up to 3 GHz with 50 Ω or 75 Ω impedance. It features a 1 form C contact, operates with coil voltages from 3 to 24 VDC, and consumes ≤140 mW. The relay has a compact SMT package measuring 15×7.6×10.6 mm and weighs no more than 3 g. It meets EU RoHS, China RoHS, REACH, and IEC 60068-2-58 soldering standards. Its contacts are rated for 2 A max, 220 VDC, and 250 VAC switching, with initial contact resistance below 100 mΩ and minimal insertion loss of up to 0.30 dB at 3 GHz.

Datasheet Summary
Powered by GS/AI

The HF3 S relay is a small electromagnetic RF signal relay designed for high-frequency applications up to 3 GHz with 50 Ω or 75 Ω impedance. It features a 1 form C contact, operates with coil voltages from 3 to 24 VDC, and consumes ≤140 mW. The relay has a compact SMT package measuring 15×7.6×10.6 mm and weighs no more than 3 g. It meets EU RoHS, China RoHS, REACH, and IEC 60068-2-58 soldering standards. Its contacts are rated for 2 A max, 220 VDC, and 250 VAC switching, with initial contact resistance below 100 mΩ and minimal insertion loss of up to 0.30 dB at 3 GHz.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 3-1462050-9 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
3-1462050-9
Electromechanical Relays & Contactors 3-1462050-9
Configuration Features Contact Special Features : Gull Wing Dimensions Product Height : 9.1 MM  [.358 INCH ] Product Length : 14.6 MM  [.574 INCH ] Product Width : 7.2 MM  [.283 INCH ] Electrical Characteristics Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 220 Mechanical Attachment Product Mount Type : Printed Circuit Board Packaging Features Packaging Method : Box & Carton, Reel Product Type Features Relay & Contactor Type : RF Relay Termination Features Coil Termination & Connection Type : PCB SMT Main Termination & Connection Type : PCB SMT

Configuration Features


  • Contact Special Features : Gull Wing

Dimensions


  • Product Height : 9.1 MM  [.358 INCH ]
  • Product Length : 14.6 MM  [.574 INCH ]
  • Product Width : 7.2 MM  [.283 INCH ]

Electrical Characteristics


  • Contact Voltage Rating (VAC) : 250
  • Contact Voltage Rating (VDC) : 220

Mechanical Attachment


  • Product Mount Type : Printed Circuit Board

Packaging Features


  • Packaging Method : Box & Carton, Reel

Product Type Features


  • Relay & Contactor Type : RF Relay

Termination Features


  • Coil Termination & Connection Type : PCB SMT
  • Main Termination & Connection Type : PCB SMT
Buy Now Datasheet
Relays - 3-1462050-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
75 OHM 200mW 5V bi 2coil shield

75 OHM 200mW 5V bi 2coil shield

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 3-1462050-9 3-1462050-9
Product Name Electromechanical Relays & Contactors Relays
Approvals EU ELV Compliant; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1-1393793-1 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
Electromechanical Relays & Contactors - 1-1393203-9 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
2 suppliers
Power Relays - 1-1415430-3 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details
Electromechanical Relays & Contactors - 1-1393225-9 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
3 suppliers