TE Connectivity Electromechanical Relays & Contactors 3-1461491-1

Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Primary Product Color : White Product Weight : 3 G  [.106 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Contact Special Features : Bifurcated/Twin Contacts Contact Features Contact Material : AgNi Contact Plating Material : Gold Dimensions Insulation Clearance Between Contact & Coil : 3.5 MM  [.138 INCH ] Insulation Creepage Between Contact & Coil : 3.5 MM  [.138 INCH ] Product Height : 12.5 MM  [.492 INCH ] Product Length : 20 MM  [.787 INCH ] Product Width : 5 MM  [.197 INCH ] Electrical Characteristics Coil Current (AMP) : .02 Coil Power Rating DC (WATT) : .12 Coil Resistance (OHM) : 300 Coil Voltage Rating (VDC) : 6 Contact Current Rating (AMP) : 3 Contact Limiting Breaking Current (AMP) : 3 Contact Limiting Continuous Current (AMP) : 3 Contact Limiting Making Current (AMP) : 3 Contact Limiting Short-Time Current (AMP) : 3 Contact Switching Load (Min) : 100mA @ 5V Contact Switching Voltage (Max) (VAC) : 277 Contact Switching Voltage (Max) (VDC) : 125 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 30 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 750 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 3000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750 Insulation Initial Resistance (MEGO) : 1000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Shock Resistance : 100G's, 11ms Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : ≤.15 Contact Current Class (AMP) : >2 - ≤5 Height Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ] Length Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Width Class (Mechanical) : ≤7 MM  [≤.276 INCH ] Packaging Features Packaging Method : Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Primary Product Color : White Product Weight : 3 G  [.106 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Contact Special Features : Bifurcated/Twin Contacts Contact Features Contact Material : AgNi Contact Plating Material : Gold Dimensions Insulation Clearance Between Contact & Coil : 3.5 MM  [.138 INCH ] Insulation Creepage Between Contact & Coil : 3.5 MM  [.138 INCH ] Product Height : 12.5 MM  [.492 INCH ] Product Length : 20 MM  [.787 INCH ] Product Width : 5 MM  [.197 INCH ] Electrical Characteristics Coil Current (AMP) : .02 Coil Power Rating DC (WATT) : .12 Coil Resistance (OHM) : 300 Coil Voltage Rating (VDC) : 6 Contact Current Rating (AMP) : 3 Contact Limiting Breaking Current (AMP) : 3 Contact Limiting Continuous Current (AMP) : 3 Contact Limiting Making Current (AMP) : 3 Contact Limiting Short-Time Current (AMP) : 3 Contact Switching Load (Min) : 100mA @ 5V Contact Switching Voltage (Max) (VAC) : 277 Contact Switching Voltage (Max) (VDC) : 125 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 30 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 750 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 3000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750 Insulation Initial Resistance (MEGO) : 1000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Shock Resistance : 100G's, 11ms Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : ≤.15 Contact Current Class (AMP) : >2 - ≤5 Height Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ] Length Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Width Class (Mechanical) : ≤7 MM  [≤.276 INCH ] Packaging Features Packaging Method : Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 3-1461491-1 is a 1-pole, 1-form A (NO) slimline PCB relay with a 5mm width, designed for low-power applications such as PLCs and I/O modules. It features a 6VDC coil with 120mW power consumption and bifurcated AgNi contacts rated for 3A at 250VAC and 30VDC. The relay supports a maximum switching voltage of 277VAC and 125VDC, with a terminal type of PCB-THT and a wash-tight RTIII enclosure. It has reinforced insulation with 3.5mm clearance and creepage, a dielectric strength of 3000Vrms between contact and coil, and operates in ambient temperatures from -40°C to 85°C. The product is RoHS compliant and meets IEC 61810-1, UL 508, and VDE standards.

Datasheet Summary
Powered by GS/AI

The 3-1461491-1 is a 1-pole, 1-form A (NO) slimline PCB relay with a 5mm width, designed for low-power applications such as PLCs and I/O modules. It features a 6VDC coil with 120mW power consumption and bifurcated AgNi contacts rated for 3A at 250VAC and 30VDC. The relay supports a maximum switching voltage of 277VAC and 125VDC, with a terminal type of PCB-THT and a wash-tight RTIII enclosure. It has reinforced insulation with 3.5mm clearance and creepage, a dielectric strength of 3000Vrms between contact and coil, and operates in ambient temperatures from -40°C to 85°C. The product is RoHS compliant and meets IEC 61810-1, UL 508, and VDE standards.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 3-1461491-1 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
3-1461491-1
Electromechanical Relays & Contactors 3-1461491-1
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Primary Product Color : White Product Weight : 3 G  [.106 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Contact Special Features : Bifurcated/Twin Contacts Contact Features Contact Material : AgNi Contact Plating Material : Gold Dimensions Insulation Clearance Between Contact & Coil : 3.5 MM  [.138 INCH ] Insulation Creepage Between Contact & Coil : 3.5 MM  [.138 INCH ] Product Height : 12.5 MM  [.492 INCH ] Product Length : 20 MM  [.787 INCH ] Product Width : 5 MM  [.197 INCH ] Electrical Characteristics Coil Current (AMP) : .02 Coil Power Rating DC (WATT) : .12 Coil Resistance (OHM) : 300 Coil Voltage Rating (VDC) : 6 Contact Current Rating (AMP) : 3 Contact Limiting Breaking Current (AMP) : 3 Contact Limiting Continuous Current (AMP) : 3 Contact Limiting Making Current (AMP) : 3 Contact Limiting Short-Time Current (AMP) : 3 Contact Switching Load (Min) : 100mA @ 5V Contact Switching Voltage (Max) (VAC) : 277 Contact Switching Voltage (Max) (VDC) : 125 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 30 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 750 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 3000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750 Insulation Initial Resistance (MEGO) : 1000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Shock Resistance : 100G's, 11ms Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : ≤.15 Contact Current Class (AMP) : >2 - ≤5 Height Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ] Length Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Width Class (Mechanical) : ≤7 MM  [≤.276 INCH ] Packaging Features Packaging Method : Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Enclosure Type : Flux Resistant Automatic Solder Capable & Washable
  • Primary Product Color : White
  • Product Weight : 3 G  [.106 OZ ]

Configuration Features


  • Coil Special Features : UL Coil Insulation Class F
  • Contact Arrangement : 1 Form A SPST-NO
  • Contact Number of Poles : 1
  • Contact Special Features : Bifurcated/Twin Contacts

Contact Features


  • Contact Material : AgNi
  • Contact Plating Material : Gold

Dimensions


  • Insulation Clearance Between Contact & Coil : 3.5 MM  [.138 INCH ]
  • Insulation Creepage Between Contact & Coil : 3.5 MM  [.138 INCH ]
  • Product Height : 12.5 MM  [.492 INCH ]
  • Product Length : 20 MM  [.787 INCH ]
  • Product Width : 5 MM  [.197 INCH ]

Electrical Characteristics


  • Coil Current (AMP) : .02
  • Coil Power Rating DC (WATT) : .12
  • Coil Resistance (OHM) : 300
  • Coil Voltage Rating (VDC) : 6
  • Contact Current Rating (AMP) : 3
  • Contact Limiting Breaking Current (AMP) : 3
  • Contact Limiting Continuous Current (AMP) : 3
  • Contact Limiting Making Current (AMP) : 3
  • Contact Limiting Short-Time Current (AMP) : 3
  • Contact Switching Load (Min) : 100mA @ 5V
  • Contact Switching Voltage (Max) (VAC) : 277
  • Contact Switching Voltage (Max) (VDC) : 125
  • Contact Voltage Rating (VAC) : 250
  • Contact Voltage Rating (VDC) : 30
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 750
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 3000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 750
  • Insulation Initial Resistance (MEGO) : 1000

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC
  • Shock Resistance : 100G's, 11ms
  • Solder Process : Wave Solder Capable

Other


  • Coil Power Rating Class (WATT) : ≤.15
  • Contact Current Class (AMP) : >2 - ≤5
  • Height Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ]
  • Length Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ]
  • Width Class (Mechanical) : ≤7 MM  [≤.276 INCH ]

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : Solder Pins
  • Main Termination & Connection Type : Solder Pins

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Environmental Category of Protection : RTIII
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Signal Relays, Up to 2 Amps - 3-1461491-1 - 1084391-3-1461491-1 - Win Source Electronics
Laguna Hills, CA, United States
Signal Relays, Up to 2 Amps - 3-1461491-1
1084391-3-1461491-1
Signal Relays, Up to 2 Amps - 3-1461491-1 1084391-3-1461491-1
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1084391-3-1461491-1 Termination: PC Pin Contact Material: Silver Current Rating: 3 A Number of Contacts: 1 Length: 20 mm Contact Plating: Gold Mounting: SMD (SMT) Coil Resistance: 300 Ω Coil Current: 20 mA Contact Current Rating: 3 A Operate Time: 8 ms Relay Type: General Purpose Coil Type: Non-Latching Release Time: 3 ms Coil Power: 120 mW Height: 12.8 mm Number of Pins: 4 Width: 5 mm Categories: Signal Relays,Up to 2 Amps Case / Package: SIP Alternative Parts (Cross-Reference): T77S1D3-05; T77S1D3-12; 3-1461491-5; ALD118; ALD105; T77S1D3-243-1461491- 1 .; PCN-106D3MHZ 000; PCN-106D3MHZ,000; PCN-106D3MHZ000; PCN106D3MHZ,000; PCN106D3MHZ000; Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Depth: 5 mm Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Voltage Rating (AC): 277 V Max Voltage Rating (AC): 277 V REACH SVHC: No SVHC ELV: Compliant Max Current Rating: 3 A Ambient Temperature Range High: 85 °C Throw Configuration: SPST Coil Voltage (DC): 6 V Switching Current: 3 A

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1084391-3-1461491-1
Termination: PC Pin
Contact Material: Silver
Current Rating: 3 A
Number of Contacts: 1
Length: 20 mm
Contact Plating: Gold
Mounting: SMD (SMT)
Coil Resistance: 300 Ω
Coil Current: 20 mA
Contact Current Rating: 3 A
Operate Time: 8 ms
Relay Type: General Purpose
Coil Type: Non-Latching
Release Time: 3 ms
Coil Power: 120 mW
Height: 12.8 mm
Number of Pins: 4
Width: 5 mm
Categories: Signal Relays,Up to 2 Amps
Case / Package: SIP
Alternative Parts (Cross-Reference): T77S1D3-05; T77S1D3-12; 3-1461491-5; ALD118; ALD105; T77S1D3-243-1461491-1 .; PCN-106D3MHZ 000; PCN-106D3MHZ,000; PCN-106D3MHZ000; PCN106D3MHZ,000; PCN106D3MHZ000;
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Depth: 5 mm
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Voltage Rating (AC): 277 V
Max Voltage Rating (AC): 277 V
REACH SVHC: No SVHC
ELV: Compliant
Max Current Rating: 3 A
Ambient Temperature Range High: 85 °C
Throw Configuration: SPST
Coil Voltage (DC): 6 V
Switching Current: 3 A

Buy Now
Relays - 3-1461491-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Relay Slim Relay

Relay Slim Relay

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now
Pcn-106D3Mhz,000 Rohs Compliant Oeg Te Connectivity - 04M8131 - Newark, An Avnet Company
Chicago, IL, United States
Pcn-106D3Mhz,000 Rohs Compliant Oeg Te Connectivity
04M8131
Pcn-106D3Mhz,000 Rohs Compliant Oeg Te Connectivity 04M8131
PCN-106D3MHZ,000 ROHS COMPLIANT: YES

PCN-106D3MHZ,000 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays Electromechanical Relays
Product Number 3-1461491-1 1084391-3-1461491-1 3-1461491-1 04M8131
Product Name Electromechanical Relays & Contactors Signal Relays, Up to 2 Amps - 3-1461491-1 Relays Pcn-106D3Mhz,000 Rohs Compliant Oeg Te Connectivity
Approvals EU ELV Compliant; RoHS RoHS RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 277 volts
DC Voltage 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393204-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1415030-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
Power Relays - 1-1415527-1 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details
7 suppliers
Electromechanical Relays & Contactors - 1-1393243-7 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
3 suppliers