Configuration Features Contact Arrangement : 2 Form C DPDT-CO
Electrical Characteristics Contact Current Rating (AMP) : 10 Input Voltage Range (VAC) : 208
Operation/Applicatio
n Current Type : AC Mode of Operation : Off-Delay Repeatability (Max) : ±10% Timing Range (Off-Time) (SEC) : 1 - 300 Type of Control : Knob
Other Contact Current Class (AMP) : >5 - ≤10
Product Type Features Relay & Contactor Type : Time Delay Relay
Usage Conditions Environmental Ambient Temperature (Max) : 75 DEGC [167 DEGF ] Operating Temperature Range : -30 - 75 DEGC [-22 - 167 DEGF ]
Configuration Features
- Contact Arrangement : 2 Form C DPDT-CO
Electrical Characteristics
- Contact Current Rating (AMP) : 10
- Input Voltage Range (VAC) : 208
Operation/Application
- Current Type : AC
- Mode of Operation : Off-Delay
- Repeatability (Max) : ±10%
- Timing Range (Off-Time) (SEC) : 1 - 300
- Type of Control : Knob
Other
- Contact Current Class (AMP) : >5 - ≤10
Product Type Features
- Relay & Contactor Type : Time Delay Relay
Usage Conditions
- Environmental Ambient Temperature (Max) : 75 DEGC [167 DEGF ]
- Operating Temperature Range : -30 - 75 DEGC [-22 - 167 DEGF ]