TE Connectivity Electromechanical Relays & Contactors 3-1416100-2

Description
Body Features Enclosure Type : Dust Protected Product Weight : 32 G  [1.129 OZ ] Configuration Features Coil Special Features : Diode Rectified Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Features Contact Material : AgSnO Dimensions Insulation Clearance Between Contact & Coil : 6 MM  [.236 INCH ] Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ] Product Height : 94 MM  [3.7 INCH ] Product Length : 80 MM  [3.149 INCH ] Product Width : 6.2 MM  [.244 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .22 Coil Resistance (OHM) : 3390 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 6 Contact Limiting Breaking Current (AMP) : 6 Contact Limiting Continuous Current (AMP) : 6 Contact Limiting Making Current (AMP) : 10 Contact Limiting Short-Time Current (AMP) : 6 Contact Switching Load (Min) : 100mA @ 12V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 240 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Product Mount Type : DIN Rail Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >.2 - ≤.3 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : ≤7 MM  [≤.276 INCH ] Packaging Features Packaging Method : Box & Carton Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Screw Terminals Main Termination & Connection Type : Screw Terminals Usage Conditions Environmental Ambient Temperature (Max) : 55 DEGC  [131 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -40 - 55 DEGC  [-40 - 131 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Dust Protected Product Weight : 32 G  [1.129 OZ ] Configuration Features Coil Special Features : Diode Rectified Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Features Contact Material : AgSnO Dimensions Insulation Clearance Between Contact & Coil : 6 MM  [.236 INCH ] Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ] Product Height : 94 MM  [3.7 INCH ] Product Length : 80 MM  [3.149 INCH ] Product Width : 6.2 MM  [.244 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .22 Coil Resistance (OHM) : 3390 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 6 Contact Limiting Breaking Current (AMP) : 6 Contact Limiting Continuous Current (AMP) : 6 Contact Limiting Making Current (AMP) : 10 Contact Limiting Short-Time Current (AMP) : 6 Contact Switching Load (Min) : 100mA @ 12V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 240 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Product Mount Type : DIN Rail Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >.2 - ≤.3 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : ≤7 MM  [≤.276 INCH ] Packaging Features Packaging Method : Box & Carton Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Screw Terminals Main Termination & Connection Type : Screw Terminals Usage Conditions Environmental Ambient Temperature (Max) : 55 DEGC  [131 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -40 - 55 DEGC  [-40 - 131 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 3-1416100-2 is a general purpose relay in the SNR series, designed for DIN rail mounting with a 6.2 mm module width. It features a 1 form C contact, AgSnO2 contact material, and a 24 VDC coil with a resistance of 3390 Ω and power consumption of 220 mW. Contact rating is 6 A at 240 VAC/400 VDC, with a maximum breaking capacity of 1500 VA. The relay has a dielectric strength of 4000 Vrms between coil and contact circuit, and 1000 Vrms between open contacts. Operating ambient temperature ranges from -40 °C to +55 °C. Terminals are screw-type with a torque rating of 0.5 to 0.6 Nm. Dimensions are not explicitly listed, but packaging is 10 pieces per cardboard box. It meets VDE and cULus approvals.

Datasheet Summary
Powered by GS/AI

The 3-1416100-2 is a general purpose relay in the SNR series, designed for DIN rail mounting with a 6.2 mm module width. It features a 1 form C contact, AgSnO2 contact material, and a 24 VDC coil with a resistance of 3390 Ω and power consumption of 220 mW. Contact rating is 6 A at 240 VAC/400 VDC, with a maximum breaking capacity of 1500 VA. The relay has a dielectric strength of 4000 Vrms between coil and contact circuit, and 1000 Vrms between open contacts. Operating ambient temperature ranges from -40 °C to +55 °C. Terminals are screw-type with a torque rating of 0.5 to 0.6 Nm. Dimensions are not explicitly listed, but packaging is 10 pieces per cardboard box. It meets VDE and cULus approvals.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 3-1416100-2 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
3-1416100-2
Electromechanical Relays & Contactors 3-1416100-2
Body Features Enclosure Type : Dust Protected Product Weight : 32 G  [1.129 OZ ] Configuration Features Coil Special Features : Diode Rectified Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Features Contact Material : AgSnO Dimensions Insulation Clearance Between Contact & Coil : 6 MM  [.236 INCH ] Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ] Product Height : 94 MM  [3.7 INCH ] Product Length : 80 MM  [3.149 INCH ] Product Width : 6.2 MM  [.244 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .22 Coil Resistance (OHM) : 3390 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 6 Contact Limiting Breaking Current (AMP) : 6 Contact Limiting Continuous Current (AMP) : 6 Contact Limiting Making Current (AMP) : 10 Contact Limiting Short-Time Current (AMP) : 6 Contact Switching Load (Min) : 100mA @ 12V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 240 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Product Mount Type : DIN Rail Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >.2 - ≤.3 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : ≤7 MM  [≤.276 INCH ] Packaging Features Packaging Method : Box & Carton Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Screw Terminals Main Termination & Connection Type : Screw Terminals Usage Conditions Environmental Ambient Temperature (Max) : 55 DEGC  [131 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -40 - 55 DEGC  [-40 - 131 DEGF ]

Body Features


  • Enclosure Type : Dust Protected
  • Product Weight : 32 G  [1.129 OZ ]

Configuration Features


  • Coil Special Features : Diode Rectified
  • Contact Arrangement : 1 Form C SPDT-CO
  • Contact Number of Poles : 1

Contact Features


  • Contact Material : AgSnO

Dimensions


  • Insulation Clearance Between Contact & Coil : 6 MM  [.236 INCH ]
  • Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ]
  • Product Height : 94 MM  [3.7 INCH ]
  • Product Length : 80 MM  [3.149 INCH ]
  • Product Width : 6.2 MM  [.244 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .22
  • Coil Resistance (OHM) : 3390
  • Coil Voltage Rating (VDC) : 24
  • Contact Current Rating (AMP) : 6
  • Contact Limiting Breaking Current (AMP) : 6
  • Contact Limiting Continuous Current (AMP) : 6
  • Contact Limiting Making Current (AMP) : 10
  • Contact Limiting Short-Time Current (AMP) : 6
  • Contact Switching Load (Min) : 100mA @ 12V
  • Contact Switching Voltage (Max) (VAC) : 400
  • Contact Voltage Rating (VAC) : 240
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000

Mechanical Attachment


  • Product Mount Type : DIN Rail

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC

Other


  • Coil Power Rating Class (WATT) : >.2 - ≤.3
  • Contact Current Class (AMP) : >5 - ≤10
  • Height Class (Mechanical) : >70 MM  [>2.756 INCH ]
  • Length Class (Mechanical) : >70 MM  [>2.756 INCH ]
  • Width Class (Mechanical) : ≤7 MM  [≤.276 INCH ]

Packaging Features


  • Packaging Method : Box & Carton

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : Screw Terminals
  • Main Termination & Connection Type : Screw Terminals

Usage Conditions


  • Environmental Ambient Temperature (Max) : 55 DEGC  [131 DEGF ]
  • Environmental Category of Protection : RTI
  • Operating Temperature Range : -40 - 55 DEGC  [-40 - 131 DEGF ]
Buy Now Datasheet
Relays - 3-1416100-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
ST3P3LC4

ST3P3LC4

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now
Signal Relays, Up to 2 Amps - 3-1416100-2 - 1229587-3-1416100-2 - Win Source Electronics
Laguna Hills, CA, United States
Signal Relays, Up to 2 Amps - 3-1416100-2
1229587-3-1416100-2
Signal Relays, Up to 2 Amps - 3-1416100-2 1229587-3-1416100-2
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1229587-3-1416100-2 Packaging: Bulk Termination: Screw Contact Material: Silver, Tin Current Rating: 6 A Length: 80 mm Approvals: VDE Coil Resistance: 3.39 kΩ Coil Current: 7 mA Contact Current Rating: 6 A Operate Time: 12 ms Relay Type: General Purpose Coil Type: Non-Latching Release Time: 5 ms Coil Power: 300 mW Height: 94 mm Number of Poles: 1 Weight: 32.006612 g Power Rating: 220 mW Width: 6.2 mm Categories: Signal Relays,Up to 2 Amps Case / Package: Module Alternative Parts (Cross-Reference): 314161002; ST 3P 3LC4; ST3P3LC4; ST3P3LC4.; Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Depth: 6.2 mm Mount: DIN Rail RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Voltage Rating (AC): 400 V Max Voltage Rating (AC): 400 V REACH SVHC: Unknown ELV: Compliant Max Current Rating: 10 A Throw Configuration: SPDT Coil Voltage (DC): 24 V Max Operating Temperature: 55 °C Contact Voltage Rating (AC): 240 V Switching Current: 6 A Switching Capacity: 1.5 kW

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1229587-3-1416100-2
Packaging: Bulk
Termination: Screw
Contact Material: Silver, Tin
Current Rating: 6 A
Length: 80 mm
Approvals: VDE
Coil Resistance: 3.39 kΩ
Coil Current: 7 mA
Contact Current Rating: 6 A
Operate Time: 12 ms
Relay Type: General Purpose
Coil Type: Non-Latching
Release Time: 5 ms
Coil Power: 300 mW
Height: 94 mm
Number of Poles: 1
Weight: 32.006612 g
Power Rating: 220 mW
Width: 6.2 mm
Categories: Signal Relays,Up to 2 Amps
Case / Package: Module
Alternative Parts (Cross-Reference): 314161002; ST 3P 3LC4; ST3P3LC4; ST3P3LC4.;
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Depth: 6.2 mm
Mount: DIN Rail
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Voltage Rating (AC): 400 V
Max Voltage Rating (AC): 400 V
REACH SVHC: Unknown
ELV: Compliant
Max Current Rating: 10 A
Throw Configuration: SPDT
Coil Voltage (DC): 24 V
Max Operating Temperature: 55 °C
Contact Voltage Rating (AC): 240 V
Switching Current: 6 A
Switching Capacity: 1.5 kW

Buy Now
General Purpose Relay, St Series, Interface, Non Latching, Spdt, 24 Vdc, 6 A Rohs Compliant Schrack Te Connectivity - 98K1121 - Newark, An Avnet Company
Chicago, IL, United States
General Purpose Relay, St Series, Interface, Non Latching, Spdt, 24 Vdc, 6 A Rohs Compliant Schrack Te Connectivity
98K1121
General Purpose Relay, St Series, Interface, Non Latching, Spdt, 24 Vdc, 6 A Rohs Compliant Schrack Te Connectivity 98K1121
General Purpose Relay, ST Series, Interface, Non Latching, SPDT, 24 VDC, 6 A RoHS Compliant: Yes

General Purpose Relay, ST Series, Interface, Non Latching, SPDT, 24 VDC, 6 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 3-1416100-2 3-1416100-2 1229587-3-1416100-2 98K1121
Product Name Electromechanical Relays & Contactors Relays Signal Relays, Up to 2 Amps - 3-1416100-2 General Purpose Relay, St Series, Interface, Non Latching, Spdt, 24 Vdc, 6 A Rohs Compliant Schrack Te Connectivity
Approvals EU ELV Compliant; RoHS RoHS RoHS
Operating Temp -40 to 131 F (-40 to 55 C)
AC Voltage 400 volts
DC Power 0.2200 watts
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393139-7 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp 32 to 149 F (0.0 to 65 C)
DC Power 18.7 watts
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393224-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
4 suppliers
Signal Relays - 1-1393779-0 - TE Connectivity
Specs
Poles Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS
View Details
Electromechanical Relays & Contactors - 1393225-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
4 suppliers