Microchip Technology, Inc. FPGA Programmable Logic Device A42MX09-PLG84M

Description
IC FPGA 72 I/O 84PLCC Product overview: A42MX09-PLG84M from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A42MX09-PLG84M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 72 I/O 84PLCC Product overview: A42MX09-PLG84M from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A42MX09-PLG84M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-A42MX09-PLG84M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-A42MX09-PLG84M
FPGA Programmable Logic Device 696-A42MX09-PLG84M
IC FPGA 72 I/O 84PLCC Product overview: A42MX09-PLG84M from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A42MX09-PLG84M can be used for catalog matching and distributor lookup.

IC FPGA 72 I/O 84PLCC Product overview: A42MX09-PLG84M from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A42MX09-PLG84M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Test and Measurement - Electrical Testers, Current Probes -  - Win Source Electronics
Laguna Hills, CA, United States
Test and Measurement - Electrical Testers, Current Probes
Test and Measurement - Electrical Testers, Current Probes
Mfr: Ethertronics/AVX Category: Test and Measurement - Electrical Testers, Current Probes Packaging: Bulk Part Status: Obsolete Number of I/O: 100 Number of Gates: 75000 Voltage - Supply: 3.1V ~ 3.5V Mounting Type: Requires Holder Operating Temperature: -40°C ~ 85°C Package / Case: 8-SMD, No Lead

Mfr: Ethertronics/AVX
Category: Test and Measurement - Electrical Testers, Current Probes
Packaging: Bulk
Part Status: Obsolete
Number of I/O: 100
Number of Gates: 75000
Voltage - Supply: 3.1V ~ 3.5V
Mounting Type: Requires Holder
Operating Temperature: -40°C ~ 85°C
Package / Case: 8-SMD, No Lead

Buy Now Datasheet
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
A42MX09-PLG84M
Embedded - FPGAs (Field Programmable Gate Array) A42MX09-PLG84M
IC FPGA 72 I/O 84PLCC

IC FPGA 72 I/O 84PLCC

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - A42MX09-PLG84M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A42MX09-PLG84M
FPGAs (Field Programmable Gate Array) A42MX09-PLG84M
MX Field Programmable Gate Array (FPGA) IC 72 84-LCC (J-Lead)

MX Field Programmable Gate Array (FPGA) IC 72 84-LCC (J-Lead)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - A42MX09-PLG84M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
A42MX09-PLG84M
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) A42MX09-PLG84M
IC FPGA 72 I/O 84PLCC

IC FPGA 72 I/O 84PLCC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Programmable Logic Devices (PLD) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-A42MX09-PLG84M A42MX09-PLG84M A42MX09-PLG84M A42MX09-PLG84M
Product Name FPGA Programmable Logic Device Test and Measurement - Electrical Testers, Current Probes Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 14000 75000 14000 14000
Registers 516
Package Type Other; Tray Other; 84-LCC (J-Lead)
Pins 84
Internal Frequency 215 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2A40B724C8 - Lingto Electronic Limited
Specs
System Gates 3.00E6
Logic Cells / Logic Blocks 38400
User I/Os 540 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details